Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1032936-EP2C20Q240I8
Mounting: SMD (SMT)
Number of Pins: 240
Categories: OEM Parts(C-E)
Case / Package: PQFP
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1032936-EP2C20Q240I8N |
| Product Name | OEM Parts - OEM Parts (C - E) - EP2C20Q240I8N |