Cyclone® II Field Programmable Gate Array (FPGA) IC 142 239616 18752 240-BFQFP
Manufacturer: Altera
Win Source Part Number: 1172137-EP2C20Q240C8
Manufacturer Homepage: www.altera.com
Alternative Parts (Cross-Reference): EP2C20Q240C8N;
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
FPGA - Field Programmable Gate Array Product overview: EP2C20Q240C8 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C20Q240C8 can be used for catalog matching and distributor lookup.
IC FPGA 142 I/O 240QFP
Cyclone® II Field Programmable Gate Array (FPGA) IC 142 239616 18752 240-BFQFP
IC FPGA 142 I/O 240QFP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
FPGA - Field Programmable Gate Array FPGA - Cyclone II 1172 LABs 142 IOs
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Karl Kruse GmbH & Co. KG | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 544-2106-ND | 1172137-EP2C20Q240C8 | 696-EP2C20Q240C8 | EP2C20Q240C8 | EP2C20Q240C8 | EP2C20Q240C8 | EP2C20Q240C8 | EP2C20Q240C8 |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C20Q240C8 | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGA 18752 Cells 402.58MHz 90nm Technology 1.2V 240-Pin PQFP | FPGA - Field Programmable Gate Array |
| Package Type | Other; 240-BFQFP | Other; Tray | QFP; Other; 240-BFQFP | PQFP; Other; PQFP | ||||
| Pins | 240 | |||||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | |||||
| Internal Frequency | 260 MHz |