Intel Corporation FPGAs (Field Programmable Gate Array) EP2C20F484I8N

Description
Cyclone® II Field Programmable Gate Array (FPGA) IC 315 239616 18752 484-BGA
Request a Quote
Description
Cyclone® II Field Programmable Gate Array (FPGA) IC 315 239616 18752 484-BGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EP2C20F484I8N is a Field Programmable Gate Array (FPGA) from the Cyclone II family by Altera, featuring a compact 484-FBGA package measuring 23x23 mm. It offers a total of 18,752 logic elements and 1,172 logic array blocks (LABs), providing substantial processing capabilities for embedded applications. The device supports 315 input/output pins and has a total RAM capacity of 239,616 bits, making it suitable for complex designs requiring significant memory resources. Operating within a supply voltage range of 1.15 V to 1.25 V, the EP2C20F484I8N is designed for a wide temperature range of -40°C to 100°C, ensuring reliability in various environmental conditions. This part is halogen-free and compliant with environmental standards, which may be a consideration for projects with specific regulatory requirements. The product is currently active in the market, with an estimated end-of-life date set for 2026, indicating a stable supply for ongoing projects. Engineers may find this FPGA particularly appealing due to its balance of performance, power efficiency, and broad application potential in embedded systems.

Datasheet Summary
Powered by GS/AI

The EP2C20F484I8N is a Field Programmable Gate Array (FPGA) from the Cyclone II family by Altera, featuring a compact 484-FBGA package measuring 23x23 mm. It offers a total of 18,752 logic elements and 1,172 logic array blocks (LABs), providing substantial processing capabilities for embedded applications. The device supports 315 input/output pins and has a total RAM capacity of 239,616 bits, making it suitable for complex designs requiring significant memory resources. Operating within a supply voltage range of 1.15 V to 1.25 V, the EP2C20F484I8N is designed for a wide temperature range of -40°C to 100°C, ensuring reliability in various environmental conditions. This part is halogen-free and compliant with environmental standards, which may be a consideration for projects with specific regulatory requirements. The product is currently active in the market, with an estimated end-of-life date set for 2026, indicating a stable supply for ongoing projects. Engineers may find this FPGA particularly appealing due to its balance of performance, power efficiency, and broad application potential in embedded systems.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-2105-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2105-ND
FPGAs (Field Programmable Gate Array) 544-2105-ND
Cyclone® II Field Programmable Gate Array (FPGA) IC 315 239616 18752 484-BGA

Cyclone® II Field Programmable Gate Array (FPGA) IC 315 239616 18752 484-BGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C20F484I8N - 084635-EP2C20F484I8N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C20F484I8N
084635-EP2C20F484I8N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C20F484I8N 084635-EP2C20F484I8N
Manufacturer: Altera Win Source Part Number: 084635-EP2C20F484I8N Mounting: SMD (SMT) Number of I/O: 315 Number of LABs/CLBs: 1172 Number of Logic Elements/Cells: 18752 Total RAM Bits: 239616 Family Name: EP2C20 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 484-FBGA (23x23) Supply Voltage - Operating: 1.15 V to 1.25 V Alternative Parts (Cross-Reference): M1A3P1000L-FG484; A3P600L-1FG484YI; M1A3P250L-1FGG484; A3P600L-FG484YI; Introduction Date: June 01, 2004 ECCN: 3A991 Country of Origin: Republic of Korea Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 60

Manufacturer: Altera
Win Source Part Number: 084635-EP2C20F484I8N
Mounting: SMD (SMT)
Number of I/O: 315
Number of LABs/CLBs: 1172
Number of Logic Elements/Cells: 18752
Total RAM Bits: 239616
Family Name: EP2C20
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 484-FBGA (23x23)
Supply Voltage - Operating: 1.15 V to 1.25 V
Alternative Parts (Cross-Reference): M1A3P1000L-FG484; A3P600L-1FG484YI; M1A3P250L-1FGG484; A3P600L-FG484YI;
Introduction Date: June 01, 2004
ECCN: 3A991
Country of Origin: Republic of Korea
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 60

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP2C20F484I8N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP2C20F484I8N
FPGA Programmable Logic Device 696-EP2C20F484I8N
FPGA - Field Programmable Gate Array Product overview: EP2C20F484I8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C20F484I8N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP2C20F484I8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C20F484I8N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGA 18752 Cells 402.58MHz 90nm Technology 1.2V 484-Pin FBGA - EP2C20F484I8N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 18752 Cells 402.58MHz 90nm Technology 1.2V 484-Pin FBGA
EP2C20F484I8N
FPGA 18752 Cells 402.58MHz 90nm Technology 1.2V 484-Pin FBGA EP2C20F484I8N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP2C20F484I8N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2C20F484I8N
FPGAs (Field Programmable Gate Array) EP2C20F484I8N
Cyclone® II Field Programmable Gate Array (FPGA) IC 315 239616 18752 484-BGA

Cyclone® II Field Programmable Gate Array (FPGA) IC 315 239616 18752 484-BGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2C20F484I8N
FPGA - Field Programmable Gate Array EP2C20F484I8N
FPGA - Field Programmable Gate Array FPGA - Cyclone II 1172 LABs 315 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone II 1172 LABs 315 IOs

Buy Now Datasheet
ALTERA EP2C20F484I8N FPGA,CYCLONE II, 20K ELEMENTS, FBGA484 - 2936-EP2C20F484I8N - Utmel Electronic Limited
Hong Kong, China
ALTERA EP2C20F484I8N FPGA,CYCLONE II, 20K ELEMENTS, FBGA484
2936-EP2C20F484I8N
ALTERA EP2C20F484I8N FPGA,CYCLONE II, 20K ELEMENTS, FBGA484 2936-EP2C20F484I8N
ALTERA EP2C20F484I8N FPGA,CYCLONE II, 20K ELEMENTS, FBGA484

ALTERA EP2C20F484I8N FPGA,CYCLONE II, 20K ELEMENTS, FBGA484

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP2C20F484I8N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP2C20F484I8N
FPGAs (Field Programmable Gate Array) EP2C20F484I8N
IC FPGA 315 I/O 484FBGA

IC FPGA 315 I/O 484FBGA

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP2C20F484I8N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2C20F484I8N
Embedded - FPGAs (Field Programmable Gate Array) EP2C20F484I8N
IC FPGA 315 I/O 484FBGA

IC FPGA 315 I/O 484FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2C20F484I8N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2C20F484I8N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2C20F484I8N
IC FPGA 315 I/O 484FBGA

IC FPGA 315 I/O 484FBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Utmel Electronic Limited ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-2105-ND 084635-EP2C20F484I8N 696-EP2C20F484I8N EP2C20F484I8N EP2C20F484I8N EP2C20F484I8N 2936-EP2C20F484I8N EP2C20F484I8N EP2C20F484I8N EP2C20F484I8N
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C20F484I8N FPGA Programmable Logic Device FPGA 18752 Cells 402.58MHz 90nm Technology 1.2V 484-Pin FBGA FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array ALTERA EP2C20F484I8N FPGA,CYCLONE II, 20K ELEMENTS, FBGA484 FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 484-BGA Other; 484-FBGA (23x23) Other; Tray Other; FBGA Other; 484-BGA Other; FBGA Other; 484-BGA
Pins 484 484
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Logic Cells / Logic Blocks 18752 18752 18752 18752
Supply Voltage Other; 1.15 V ~ 1.25 V Other; 1.15 V to 1.25 V Other; 1.15V ~ 1.25V Other; 1.2V Other; 1.15V ~ 1.25V Other
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K30EQC208-3 - Lingto Electronic Limited
Specs
System Gates 113000
Logic Cells / Logic Blocks 1200
User I/Os 125 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details