Intel Corporation FPGAs (Field Programmable Gate Array) EP2C20F484C8N

Description
Cyclone® II Field Programmable Gate Array (FPGA) IC 315 239616 18752 484-BGA
Request a Quote
Description
Cyclone® II Field Programmable Gate Array (FPGA) IC 315 239616 18752 484-BGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EP2C20F484C8N is a Field Programmable Gate Array (FPGA) from the Cyclone II family by Altera, designed for low-cost embedded processing and digital signal processing applications. It features 18,752 logic elements and 1,172 logic array blocks (LABs), providing substantial capacity for complex designs. The device supports 315 input/output pins and has a total RAM capacity of 239,616 bits, making it suitable for a variety of applications requiring significant data handling. This FPGA operates within a supply voltage range of 1.15 V to 1.25 V and is packaged in a 484-FBGA format, measuring 23x23 mm. It is rated for an operating temperature range of 0°C to 85°C, ensuring reliability in standard environmental conditions. The part is halogen-free and compliant with environmental regulations, which may be a consideration for projects with sustainability goals. The EP2C20F484C8N is currently active in the market, with a balanced supply and demand status, indicating availability for purchase. It is a commonly used part with a high popularity rating, although there is a noted 37% risk of counterfeit in the open market. The estimated end-of-life date for this product is 2026, providing a reasonable timeframe for project planning.

Datasheet Summary
Powered by GS/AI

The EP2C20F484C8N is a Field Programmable Gate Array (FPGA) from the Cyclone II family by Altera, designed for low-cost embedded processing and digital signal processing applications. It features 18,752 logic elements and 1,172 logic array blocks (LABs), providing substantial capacity for complex designs. The device supports 315 input/output pins and has a total RAM capacity of 239,616 bits, making it suitable for a variety of applications requiring significant data handling. This FPGA operates within a supply voltage range of 1.15 V to 1.25 V and is packaged in a 484-FBGA format, measuring 23x23 mm. It is rated for an operating temperature range of 0°C to 85°C, ensuring reliability in standard environmental conditions. The part is halogen-free and compliant with environmental regulations, which may be a consideration for projects with sustainability goals. The EP2C20F484C8N is currently active in the market, with a balanced supply and demand status, indicating availability for purchase. It is a commonly used part with a high popularity rating, although there is a noted 37% risk of counterfeit in the open market. The estimated end-of-life date for this product is 2026, providing a reasonable timeframe for project planning.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-1668-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1668-ND
FPGAs (Field Programmable Gate Array) 544-1668-ND
Cyclone® II Field Programmable Gate Array (FPGA) IC 315 239616 18752 484-BGA

Cyclone® II Field Programmable Gate Array (FPGA) IC 315 239616 18752 484-BGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP2C20F484C8N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP2C20F484C8N
FPGA Programmable Logic Device 696-EP2C20F484C8N
FPGA - Field Programmable Gate Array Product overview: EP2C20F484C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C20F484C8N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP2C20F484C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C20F484C8N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C20F484C8N - 084730-EP2C20F484C8N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C20F484C8N
084730-EP2C20F484C8N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C20F484C8N 084730-EP2C20F484C8N
Manufacturer: Altera Win Source Part Number: 084730-EP2C20F484C8N Mounting: SMD (SMT) Number of I/O: 315 Number of LABs/CLBs: 1172 Number of Logic Elements/Cells: 18752 Total RAM Bits: 239616 Family Name: EP2C20 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 484-FBGA (23x23) Supply Voltage - Operating: 1.15 V to 1.25 V Alternative Parts (Cross-Reference): M1A3P1000L-1FG484Y; M1A3P1000L-1FG484YI; M1A3P1000L-FG484I; A3P600L-1FG484YI; Introduction Date: June 01, 2004 ECCN: 3A991 Country of Origin: Indonesia, Philippines, Republic of Korea, Taiwan, Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 60

Manufacturer: Altera
Win Source Part Number: 084730-EP2C20F484C8N
Mounting: SMD (SMT)
Number of I/O: 315
Number of LABs/CLBs: 1172
Number of Logic Elements/Cells: 18752
Total RAM Bits: 239616
Family Name: EP2C20
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 484-FBGA (23x23)
Supply Voltage - Operating: 1.15 V to 1.25 V
Alternative Parts (Cross-Reference): M1A3P1000L-1FG484Y; M1A3P1000L-1FG484YI; M1A3P1000L-FG484I; A3P600L-1FG484YI;
Introduction Date: June 01, 2004
ECCN: 3A991
Country of Origin: Indonesia, Philippines, Republic of Korea, Taiwan, Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 60

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2C20F484C8N
FPGA - Field Programmable Gate Array EP2C20F484C8N
FPGA - Field Programmable Gate Array FPGA - Cyclone II 1172 LABs 315 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone II 1172 LABs 315 IOs

Buy Now Datasheet
FPGA 18752 Cells 402.58MHz 90nm Technology 1.2V 484-Pin FBGA - EP2C20F484C8N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 18752 Cells 402.58MHz 90nm Technology 1.2V 484-Pin FBGA
EP2C20F484C8N
FPGA 18752 Cells 402.58MHz 90nm Technology 1.2V 484-Pin FBGA EP2C20F484C8N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2C20F484C8N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2C20F484C8N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2C20F484C8N
IC FPGA 315 I/O 484FBGA

IC FPGA 315 I/O 484FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP2C20F484C8N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP2C20F484C8N
FPGAs (Field Programmable Gate Array) EP2C20F484C8N
IC FPGA 315 I/O 484FBGA

IC FPGA 315 I/O 484FBGA

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP2C20F484C8N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2C20F484C8N
Embedded - FPGAs (Field Programmable Gate Array) EP2C20F484C8N
IC FPGA 315 I/O 484FBGA

IC FPGA 315 I/O 484FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP2C20F484C8N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2C20F484C8N
FPGAs (Field Programmable Gate Array) EP2C20F484C8N
Cyclone® II Field Programmable Gate Array (FPGA) IC 315 239616 18752 484-BGA

Cyclone® II Field Programmable Gate Array (FPGA) IC 315 239616 18752 484-BGA

Buy Now Datasheet
ALTERA EP2C20F484C8NFPGA, CYCLONE II, 20K LE, 484FBGA - 2936-EP2C20F484C8N - Utmel Electronic Limited
Hong Kong, China
ALTERA EP2C20F484C8NFPGA, CYCLONE II, 20K LE, 484FBGA
2936-EP2C20F484C8N
ALTERA EP2C20F484C8NFPGA, CYCLONE II, 20K LE, 484FBGA 2936-EP2C20F484C8N
ALTERA EP2C20F484C8NFPGA, CYCLONE II, 20K LE, 484FBGA

ALTERA EP2C20F484C8NFPGA, CYCLONE II, 20K LE, 484FBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-1668-ND 696-EP2C20F484C8N 084730-EP2C20F484C8N EP2C20F484C8N EP2C20F484C8N EP2C20F484C8N EP2C20F484C8N EP2C20F484C8N EP2C20F484C8N 2936-EP2C20F484C8N
Product Name FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C20F484C8N FPGA - Field Programmable Gate Array FPGA 18752 Cells 402.58MHz 90nm Technology 1.2V 484-Pin FBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) ALTERA EP2C20F484C8NFPGA, CYCLONE II, 20K LE, 484FBGA
Package Type Other; 484-BGA Other; Tray Other; 484-FBGA (23x23) Other; FBGA Other; 484-BGA Other; 484-BGA Other; FBGA
Pins 484 484
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Internal Frequency 260 MHz 403 MHz
User I/Os 315 pins 315 pins 315 pins 484 pins
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details