Intel Corporation FPGAs (Field Programmable Gate Array) EP2C20F484C7

Description
Cyclone® II Field Programmable Gate Array (FPGA) IC 315 239616 18752 484-BGA
Request a Quote Datasheet
Description
Cyclone® II Field Programmable Gate Array (FPGA) IC 315 239616 18752 484-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-1364-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1364-ND
FPGAs (Field Programmable Gate Array) 544-1364-ND
Cyclone® II Field Programmable Gate Array (FPGA) IC 315 239616 18752 484-BGA

Cyclone® II Field Programmable Gate Array (FPGA) IC 315 239616 18752 484-BGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C20F484C7 - 870522-EP2C20F484C7 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C20F484C7
870522-EP2C20F484C7
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C20F484C7 870522-EP2C20F484C7
Manufacturer: Intel Win Source Part Number: 870522-EP2C20F484C7 Series: Cyclone® II Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 315 239616 18752 484-BGA Package: 484-BGA Package: Tray Mounting: Surface Mount Number of I/O: 315 Family Name: EP2C20 Categories: Integrated Circuits (ICs) Case / Package: 484-FBGA (23x23) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -544-1364, EP2C20F484C7-ND, 544-1364, 974279

Manufacturer: Intel
Win Source Part Number: 870522-EP2C20F484C7
Series: Cyclone® II
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 315 239616 18752 484-BGA
Package: 484-BGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 315
Family Name: EP2C20
Categories: Integrated Circuits (ICs)
Case / Package: 484-FBGA (23x23)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -544-1364, EP2C20F484C7-ND, 544-1364, 974279

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP2C20F484C7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP2C20F484C7
FPGA Programmable Logic Device 696-EP2C20F484C7
FPGA - Field Programmable Gate Array Product overview: EP2C20F484C7 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C20F484C7 can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP2C20F484C7 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C20F484C7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2C20F484C7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2C20F484C7
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2C20F484C7
IC FPGA 315 I/O 484FBGA

IC FPGA 315 I/O 484FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP2C20F484C7 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2C20F484C7
Embedded - FPGAs (Field Programmable Gate Array) EP2C20F484C7
IC FPGA 315 I/O 484FBGA

IC FPGA 315 I/O 484FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP2C20F484C7 - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP2C20F484C7
FPGAs (Field Programmable Gate Array) EP2C20F484C7
IC FPGA 315 I/O 484FBGA

IC FPGA 315 I/O 484FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP2C20F484C7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2C20F484C7
FPGAs (Field Programmable Gate Array) EP2C20F484C7
Cyclone® II Field Programmable Gate Array (FPGA) IC 315 239616 18752 484-BGA

Cyclone® II Field Programmable Gate Array (FPGA) IC 315 239616 18752 484-BGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2C20F484C7
FPGA - Field Programmable Gate Array EP2C20F484C7
FPGA - Field Programmable Gate Array FPGA - Cyclone II 1172 LABs 315 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone II 1172 LABs 315 IOs

Buy Now Datasheet
FPGA 18752 Cells 402.58MHz 90nm Technology 1.2V 484-Pin FBGA - EP2C20F484C7 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 18752 Cells 402.58MHz 90nm Technology 1.2V 484-Pin FBGA
EP2C20F484C7
FPGA 18752 Cells 402.58MHz 90nm Technology 1.2V 484-Pin FBGA EP2C20F484C7
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-1364-ND 870522-EP2C20F484C7 696-EP2C20F484C7 EP2C20F484C7 EP2C20F484C7 EP2C20F484C7 EP2C20F484C7 EP2C20F484C7 EP2C20F484C7
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C20F484C7 FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGA 18752 Cells 402.58MHz 90nm Technology 1.2V 484-Pin FBGA
Package Type Other; 484-BGA Other; 484-FBGA (23x23) Other; Tray Other; 484-BGA Other; 484-BGA Other; FBGA
Pins 484
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Internal Frequency 260 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S30F672I4N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 33880
User I/Os 500 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details