Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C20F256I8 EP2C20F256I8

Description
Manufacturer: Intel Win Source Part Number: 870521-EP2C20F256I8 Series: Cyclone® II Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 152 239616 18752 256-LBGA Package: 256-LBGA Package: Tray Mounting: Surface Mount Number of I/O: 152 Family Name: EP2C20 Categories: Integrated Circuits (ICs) Case / Package: 256-FBGA (17x17) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -544-2102, 544-2102, 967090
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 870521-EP2C20F256I8 Series: Cyclone® II Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 152 239616 18752 256-LBGA Package: 256-LBGA Package: Tray Mounting: Surface Mount Number of I/O: 152 Family Name: EP2C20 Categories: Integrated Circuits (ICs) Case / Package: 256-FBGA (17x17) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -544-2102, 544-2102, 967090
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C20F256I8 - 870521-EP2C20F256I8 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C20F256I8
870521-EP2C20F256I8
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C20F256I8 870521-EP2C20F256I8
Manufacturer: Intel Win Source Part Number: 870521-EP2C20F256I8 Series: Cyclone® II Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 152 239616 18752 256-LBGA Package: 256-LBGA Package: Tray Mounting: Surface Mount Number of I/O: 152 Family Name: EP2C20 Categories: Integrated Circuits (ICs) Case / Package: 256-FBGA (17x17) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -544-2102, 544-2102, 967090

Manufacturer: Intel
Win Source Part Number: 870521-EP2C20F256I8
Series: Cyclone® II
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 152 239616 18752 256-LBGA
Package: 256-LBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 152
Family Name: EP2C20
Categories: Integrated Circuits (ICs)
Case / Package: 256-FBGA (17x17)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -544-2102, 544-2102, 967090

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 544-2102-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2102-ND
FPGAs (Field Programmable Gate Array) 544-2102-ND
Cyclone® II Field Programmable Gate Array (FPGA) IC 152 239616 18752 256-LBGA

Cyclone® II Field Programmable Gate Array (FPGA) IC 152 239616 18752 256-LBGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP2C20F256I8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP2C20F256I8
FPGA Programmable Logic Device 696-EP2C20F256I8
FPGA - Field Programmable Gate Array Product overview: EP2C20F256I8 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C20F256I8 can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP2C20F256I8 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C20F256I8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2C20F256I8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2C20F256I8
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2C20F256I8
IC FPGA 152 I/O 256FBGA

IC FPGA 152 I/O 256FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP2C20F256I8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2C20F256I8
FPGAs (Field Programmable Gate Array) EP2C20F256I8
Cyclone® II Field Programmable Gate Array (FPGA) IC 152 239616 18752 256-LBGA

Cyclone® II Field Programmable Gate Array (FPGA) IC 152 239616 18752 256-LBGA

Buy Now Datasheet
FPGA 18752 Cells 402.58MHz 90nm Technology 1.2V 256-Pin FBGA - EP2C20F256I8 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 18752 Cells 402.58MHz 90nm Technology 1.2V 256-Pin FBGA
EP2C20F256I8
FPGA 18752 Cells 402.58MHz 90nm Technology 1.2V 256-Pin FBGA EP2C20F256I8
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2C20F256I8
FPGA - Field Programmable Gate Array EP2C20F256I8
FPGA - Field Programmable Gate Array FPGA - Cyclone II 1172 LABs 152 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone II 1172 LABs 152 IOs

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP2C20F256I8 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2C20F256I8
Embedded - FPGAs (Field Programmable Gate Array) EP2C20F256I8
IC FPGA 152 I/O 256FBGA

IC FPGA 152 I/O 256FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 870521-EP2C20F256I8 544-2102-ND 696-EP2C20F256I8 EP2C20F256I8 EP2C20F256I8 EP2C20F256I8 EP2C20F256I8 EP2C20F256I8
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C20F256I8 FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 18752 Cells 402.58MHz 90nm Technology 1.2V 256-Pin FBGA FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 256-FBGA (17x17) Other; 256-LBGA Other; Tray Other; 256-LBGA Other; FBGA
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Pins 256
Internal Frequency 260 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details