Intel Corporation FPGA Programmable Logic Device EP2C20AF256I8N

Description
FPGA - Field Programmable Gate Array Product overview: EP2C20AF256I8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C20AF256I8N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA - Field Programmable Gate Array Product overview: EP2C20AF256I8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C20AF256I8N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-EP2C20AF256I8N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP2C20AF256I8N
FPGA Programmable Logic Device 696-EP2C20AF256I8N
FPGA - Field Programmable Gate Array Product overview: EP2C20AF256I8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C20AF256I8N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP2C20AF256I8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C20AF256I8N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-1781-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1781-ND
FPGAs (Field Programmable Gate Array) 544-1781-ND
Cyclone® II Field Programmable Gate Array (FPGA) IC 152 239616 18752 256-LBGA

Cyclone® II Field Programmable Gate Array (FPGA) IC 152 239616 18752 256-LBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C20AF256I8N - 918231-EP2C20AF256I8N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C20AF256I8N
918231-EP2C20AF256I8N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C20AF256I8N 918231-EP2C20AF256I8N
Manufacturer: Intel Win Source Part Number: 918231-EP2C20AF256I8 N Series: Cyclone® II Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 152 239616 18752 256-LBGA Package: 256-LBGA Package: Tray Mounting: Surface Mount Number of I/O: 152 Family Name: EP2C20 Categories: Integrated Circuits (ICs) Case / Package: 256-FBGA (17x17) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -544-1781, 544-1781, 971035

Manufacturer: Intel
Win Source Part Number: 918231-EP2C20AF256I8N
Series: Cyclone® II
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 152 239616 18752 256-LBGA
Package: 256-LBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 152
Family Name: EP2C20
Categories: Integrated Circuits (ICs)
Case / Package: 256-FBGA (17x17)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -544-1781, 544-1781, 971035

Buy Now Datasheet
FPGA 18752 Cells 402.58MHz 90nm Technology 1.2V 256-Pin FBGA - EP2C20AF256I8N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 18752 Cells 402.58MHz 90nm Technology 1.2V 256-Pin FBGA
EP2C20AF256I8N
FPGA 18752 Cells 402.58MHz 90nm Technology 1.2V 256-Pin FBGA EP2C20AF256I8N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP2C20AF256I8N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2C20AF256I8N
Embedded - FPGAs (Field Programmable Gate Array) EP2C20AF256I8N
IC FPGA 152 I/O 256FBGA

IC FPGA 152 I/O 256FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2C20AF256I8N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2C20AF256I8N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2C20AF256I8N
IC FPGA 152 I/O 256FBGA

IC FPGA 152 I/O 256FBGA

Supplier's Site
ALTERA - EP2C20AF256I8N - FPGA,CYCLONE II, 20K ELEMENTS, FBGA256 - 386-EP2C20AF256I8N - Utmel Electronic Limited
Hong Kong, China
ALTERA - EP2C20AF256I8N - FPGA,CYCLONE II, 20K ELEMENTS, FBGA256
386-EP2C20AF256I8N
ALTERA - EP2C20AF256I8N - FPGA,CYCLONE II, 20K ELEMENTS, FBGA256 386-EP2C20AF256I8N
ALTERA - EP2C20AF256I8N - FPGA,CYCLONE II, 20K ELEMENTS, FBGA256

ALTERA - EP2C20AF256I8N - FPGA,CYCLONE II, 20K ELEMENTS, FBGA256

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP2C20AF256I8N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2C20AF256I8N
FPGAs (Field Programmable Gate Array) EP2C20AF256I8N
Cyclone® II Field Programmable Gate Array (FPGA) IC 152 239616 18752 256-LBGA

Cyclone® II Field Programmable Gate Array (FPGA) IC 152 239616 18752 256-LBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2C20AF256I8N
FPGA - Field Programmable Gate Array EP2C20AF256I8N
FPGA - Field Programmable Gate Array FPGA - Cyclone II 1172 LABs 152 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone II 1172 LABs 152 IOs

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Karl Kruse GmbH & Co. KG Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP2C20AF256I8N 544-1781-ND 918231-EP2C20AF256I8N EP2C20AF256I8N EP2C20AF256I8N EP2C20AF256I8N 386-EP2C20AF256I8N EP2C20AF256I8N EP2C20AF256I8N
Product Name FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C20AF256I8N FPGA 18752 Cells 402.58MHz 90nm Technology 1.2V 256-Pin FBGA Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) ALTERA - EP2C20AF256I8N - FPGA,CYCLONE II, 20K ELEMENTS, FBGA256 FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; Tray Other; 256-LBGA Other; 256-FBGA (17x17) Other; FBGA Other; 256-LBGA Other; 256-LBGA
Internal Frequency 260 MHz 402 MHz
User I/Os 152 pins 152 pins 152 pins
Supply Voltage Other; 1.15 V to 1.25 V Other Other; 1.2V Other; 1.15V ~ 1.25V
Pins 256
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EBC652-3 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 376 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details