Manufacturer: Intel
Win Source Part Number: 918230-EP2C15AF484I8
Series: Cyclone® II
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 484-BGA
Package: 484-BGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 315
Family Name: EP2C15
Categories: Integrated Circuits (ICs)
Case / Package: 484-FBGA (23x23)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 967087, -544-1779, 544-1779
FPGA - Field Programmable Gate Array Product overview: EP2C15AF484I8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C15AF484I8N can be used for catalog matching and distributor lookup.
Cyclone® II Field Programmable Gate Array (FPGA) IC 315 239616 14448 484-BGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC FPGA 315 I/O 484FBGA
FPGA - Field Programmable Gate Array FPGA - Cyclone II 903 LABs 315 IOs
IC FPGA 315 I/O 484FBGA
Cyclone® II Field Programmable Gate Array (FPGA) IC 315 239616 14448 484-BGA
IC FPGA 315 I/O 484FBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Karl Kruse GmbH & Co. KG | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 918230-EP2C15AF484I8N | 696-EP2C15AF484I8N | 544-1779-ND | EP2C15AF484I8N | EP2C15AF484I8N | EP2C15AF484I8N | EP2C15AF484I8N | EP2C15AF484I8N | EP2C15AF484I8N |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C15AF484I8N | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | FPGA 14448 Cells 402.58MHz 90nm Technology 1.2V 484-Pin FBGA | Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 484-FBGA (23x23) | Other; Tray | Other; 484-BGA | Other; FBGA | Other; 484-BGA | Other; 484-BGA | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||||
| Internal Frequency | 260 MHz | ||||||||
| User I/Os | 315 pins | 315 pins | 315 pins |