Intel Corporation FPGAs (Field Programmable Gate Array) EP2C15AF256I8N

Description
Cyclone® II Field Programmable Gate Array (FPGA) IC 152 239616 14448 256-LBGA
Request a Quote Datasheet
Description
Cyclone® II Field Programmable Gate Array (FPGA) IC 152 239616 14448 256-LBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-1780-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1780-ND
FPGAs (Field Programmable Gate Array) 544-1780-ND
Cyclone® II Field Programmable Gate Array (FPGA) IC 152 239616 14448 256-LBGA

Cyclone® II Field Programmable Gate Array (FPGA) IC 152 239616 14448 256-LBGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP2C15AF256I8N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP2C15AF256I8N
FPGA Programmable Logic Device 696-EP2C15AF256I8N
FPGA - Field Programmable Gate Array Product overview: EP2C15AF256I8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C15AF256I8N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP2C15AF256I8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C15AF256I8N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C15AF256I8N - 015436-EP2C15AF256I8N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C15AF256I8N
015436-EP2C15AF256I8N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C15AF256I8N 015436-EP2C15AF256I8N
Manufacturer: Altera Win Source Part Number: 015436-EP2C15AF256I8 N Mounting: SMD (SMT) Number of I/O: 152 Number of LABs/CLBs: 903 Number of Logic Elements/Cells: 14448 Total RAM Bits: 239616 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 256-FBGA (17x17) Supply Voltage - Operating: 1.15 V to 1.25 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 90

Manufacturer: Altera
Win Source Part Number: 015436-EP2C15AF256I8N
Mounting: SMD (SMT)
Number of I/O: 152
Number of LABs/CLBs: 903
Number of Logic Elements/Cells: 14448
Total RAM Bits: 239616
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 256-FBGA (17x17)
Supply Voltage - Operating: 1.15 V to 1.25 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 90

Buy Now Datasheet
FPGA 14448 Cells 402.58MHz 90nm Technology 1.2V 256-Pin FBGA - EP2C15AF256I8N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 14448 Cells 402.58MHz 90nm Technology 1.2V 256-Pin FBGA
EP2C15AF256I8N
FPGA 14448 Cells 402.58MHz 90nm Technology 1.2V 256-Pin FBGA EP2C15AF256I8N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP2C15AF256I8N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2C15AF256I8N
Embedded - FPGAs (Field Programmable Gate Array) EP2C15AF256I8N
IC FPGA 152 I/O 256FBGA

IC FPGA 152 I/O 256FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP2C15AF256I8N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP2C15AF256I8N
FPGAs (Field Programmable Gate Array) EP2C15AF256I8N
IC FPGA 152 I/O 256FBGA

IC FPGA 152 I/O 256FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP2C15AF256I8N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2C15AF256I8N
FPGAs (Field Programmable Gate Array) EP2C15AF256I8N
Cyclone® II Field Programmable Gate Array (FPGA) IC 152 239616 14448 256-LBGA

Cyclone® II Field Programmable Gate Array (FPGA) IC 152 239616 14448 256-LBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2C15AF256I8N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2C15AF256I8N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2C15AF256I8N
IC FPGA 152 I/O 256FBGA

IC FPGA 152 I/O 256FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2C15AF256I8N
FPGA - Field Programmable Gate Array EP2C15AF256I8N
FPGA - Field Programmable Gate Array FPGA - Cyclone II 903 LABs 152 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone II 903 LABs 152 IOs

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Karl Kruse GmbH & Co. KG Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-1780-ND 696-EP2C15AF256I8N 015436-EP2C15AF256I8N EP2C15AF256I8N EP2C15AF256I8N EP2C15AF256I8N EP2C15AF256I8N EP2C15AF256I8N EP2C15AF256I8N
Product Name FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C15AF256I8N FPGA 14448 Cells 402.58MHz 90nm Technology 1.2V 256-Pin FBGA Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 256-LBGA Other; Tray Other; 256-FBGA (17x17) Other; FBGA Other; 256-LBGA Other; 256-LBGA
Pins 256
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Internal Frequency 260 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S40F780C6N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 41250
User I/Os 615 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details