Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C15AF256C7N EP2C15AF256C7N

Description
Manufacturer: Intel Win Source Part Number: 723392-EP2C15AF256C7 N Mounting Style: SMD Number of LABs/CLBs: 903 Number of Logic Elements/Cells: 14448 Total RAM Bits: 239616 Categories: Integrated Circuits Supplier Device Package: 256-FBGA (17x17) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 256-LBGA Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: EP2C15 Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) The number of I/O: 152 Supply Voltage (V): 1.15V ~ 1.25V
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 723392-EP2C15AF256C7 N Mounting Style: SMD Number of LABs/CLBs: 903 Number of Logic Elements/Cells: 14448 Total RAM Bits: 239616 Categories: Integrated Circuits Supplier Device Package: 256-FBGA (17x17) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 256-LBGA Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: EP2C15 Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) The number of I/O: 152 Supply Voltage (V): 1.15V ~ 1.25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C15AF256C7N - 723392-EP2C15AF256C7N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C15AF256C7N
723392-EP2C15AF256C7N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C15AF256C7N 723392-EP2C15AF256C7N
Manufacturer: Intel Win Source Part Number: 723392-EP2C15AF256C7 N Mounting Style: SMD Number of LABs/CLBs: 903 Number of Logic Elements/Cells: 14448 Total RAM Bits: 239616 Categories: Integrated Circuits Supplier Device Package: 256-FBGA (17x17) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 256-LBGA Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: EP2C15 Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) The number of I/O: 152 Supply Voltage (V): 1.15V ~ 1.25V

Manufacturer: Intel
Win Source Part Number: 723392-EP2C15AF256C7N
Mounting Style: SMD
Number of LABs/CLBs: 903
Number of Logic Elements/Cells: 14448
Total RAM Bits: 239616
Categories: Integrated Circuits
Supplier Device Package: 256-FBGA (17x17)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 256-LBGA
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Family Part Number: EP2C15
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
The number of I/O: 152
Supply Voltage (V): 1.15V ~ 1.25V

Buy Now
FPGA Programmable Logic Device - 696-EP2C15AF256C7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP2C15AF256C7N
FPGA Programmable Logic Device 696-EP2C15AF256C7N
FPGA - Field Programmable Gate Array Product overview: EP2C15AF256C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C15AF256C7N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP2C15AF256C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C15AF256C7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-2097-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2097-ND
FPGAs (Field Programmable Gate Array) 544-2097-ND
Cyclone® II Field Programmable Gate Array (FPGA) IC 152 239616 14448 256-LBGA

Cyclone® II Field Programmable Gate Array (FPGA) IC 152 239616 14448 256-LBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2C15AF256C7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2C15AF256C7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2C15AF256C7N
IC FPGA 152 I/O 256FBGA

IC FPGA 152 I/O 256FBGA

Supplier's Site
FPGA 14448 Cells 402.58MHz 90nm Technology 1.2V 256-Pin FBGA - EP2C15AF256C7N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 14448 Cells 402.58MHz 90nm Technology 1.2V 256-Pin FBGA
EP2C15AF256C7N
FPGA 14448 Cells 402.58MHz 90nm Technology 1.2V 256-Pin FBGA EP2C15AF256C7N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP2C15AF256C7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2C15AF256C7N
FPGAs (Field Programmable Gate Array) EP2C15AF256C7N
Cyclone® II Field Programmable Gate Array (FPGA) IC 152 239616 14448 256-LBGA

Cyclone® II Field Programmable Gate Array (FPGA) IC 152 239616 14448 256-LBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2C15AF256C7N
FPGA - Field Programmable Gate Array EP2C15AF256C7N
FPGA - Field Programmable Gate Array FPGA - Cyclone II 903 LABs 152 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone II 903 LABs 152 IOs

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP2C15AF256C7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2C15AF256C7N
Embedded - FPGAs (Field Programmable Gate Array) EP2C15AF256C7N
IC FPGA 152 I/O 256FBGA

IC FPGA 152 I/O 256FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 723392-EP2C15AF256C7N 696-EP2C15AF256C7N 544-2097-ND EP2C15AF256C7N EP2C15AF256C7N EP2C15AF256C7N EP2C15AF256C7N EP2C15AF256C7N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C15AF256C7N FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 14448 Cells 402.58MHz 90nm Technology 1.2V 256-Pin FBGA FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 14448 14448 14448
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.15V ~ 1.25V Other; 1.15 V to 1.25 V Other Other; 1.15V ~ 1.25V
Package Type Other; Tray Other; 256-LBGA Other; FBGA Other; 256-LBGA
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details