Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C15AF256C6N EP2C15AF256C6N

Description
Manufacturer: Intel Win Source Part Number: 918229-EP2C15AF256C6 N Series: Cyclone® II Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 152 239616 14448 256-LBGA Package: 256-LBGA Package: Tray Mounting: Surface Mount Number of I/O: 152 Family Name: EP2C15 Categories: Integrated Circuits (ICs) Case / Package: 256-FBGA (17x17) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 544-1777, 970050, -544-1777
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 918229-EP2C15AF256C6 N Series: Cyclone® II Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 152 239616 14448 256-LBGA Package: 256-LBGA Package: Tray Mounting: Surface Mount Number of I/O: 152 Family Name: EP2C15 Categories: Integrated Circuits (ICs) Case / Package: 256-FBGA (17x17) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 544-1777, 970050, -544-1777
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C15AF256C6N - 918229-EP2C15AF256C6N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C15AF256C6N
918229-EP2C15AF256C6N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C15AF256C6N 918229-EP2C15AF256C6N
Manufacturer: Intel Win Source Part Number: 918229-EP2C15AF256C6 N Series: Cyclone® II Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 152 239616 14448 256-LBGA Package: 256-LBGA Package: Tray Mounting: Surface Mount Number of I/O: 152 Family Name: EP2C15 Categories: Integrated Circuits (ICs) Case / Package: 256-FBGA (17x17) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 544-1777, 970050, -544-1777

Manufacturer: Intel
Win Source Part Number: 918229-EP2C15AF256C6N
Series: Cyclone® II
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 152 239616 14448 256-LBGA
Package: 256-LBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 152
Family Name: EP2C15
Categories: Integrated Circuits (ICs)
Case / Package: 256-FBGA (17x17)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 544-1777, 970050, -544-1777

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP2C15AF256C6N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP2C15AF256C6N
FPGA Programmable Logic Device 696-EP2C15AF256C6N
FPGA - Field Programmable Gate Array Product overview: EP2C15AF256C6N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C15AF256C6N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP2C15AF256C6N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C15AF256C6N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-1777-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1777-ND
FPGAs (Field Programmable Gate Array) 544-1777-ND
Cyclone® II Field Programmable Gate Array (FPGA) IC 152 239616 14448 256-LBGA

Cyclone® II Field Programmable Gate Array (FPGA) IC 152 239616 14448 256-LBGA

Buy Now Datasheet
FPGA 14448 Cells 500MHz 90nm Technology 1.2V 256-Pin FBGA - EP2C15AF256C6N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 14448 Cells 500MHz 90nm Technology 1.2V 256-Pin FBGA
EP2C15AF256C6N
FPGA 14448 Cells 500MHz 90nm Technology 1.2V 256-Pin FBGA EP2C15AF256C6N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2C15AF256C6N
FPGA - Field Programmable Gate Array EP2C15AF256C6N
FPGA - Field Programmable Gate Array FPGA - Cyclone II 903 LABs 152 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone II 903 LABs 152 IOs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2C15AF256C6N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2C15AF256C6N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2C15AF256C6N
IC FPGA 152 I/O 256FBGA

IC FPGA 152 I/O 256FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP2C15AF256C6N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2C15AF256C6N
Embedded - FPGAs (Field Programmable Gate Array) EP2C15AF256C6N
IC FPGA 152 I/O 256FBGA

IC FPGA 152 I/O 256FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP2C15AF256C6N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2C15AF256C6N
FPGAs (Field Programmable Gate Array) EP2C15AF256C6N
Cyclone® II Field Programmable Gate Array (FPGA) IC 152 239616 14448 256-LBGA

Cyclone® II Field Programmable Gate Array (FPGA) IC 152 239616 14448 256-LBGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 918229-EP2C15AF256C6N 696-EP2C15AF256C6N 544-1777-ND EP2C15AF256C6N EP2C15AF256C6N EP2C15AF256C6N EP2C15AF256C6N EP2C15AF256C6N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C15AF256C6N FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGA 14448 Cells 500MHz 90nm Technology 1.2V 256-Pin FBGA FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; 256-FBGA (17x17) Other; Tray Other; 256-LBGA Other; FBGA Other; 256-LBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Internal Frequency 260 MHz
User I/Os 152 pins 152 pins 152 pins
Unlock Full Specs
to access all available technical data