Intel Corporation 500MHz FPGA Programmable Logic Device EP2AGZ350HF40C3N

Description
Field Programmable Gate Array, 500MHz, 348500-Cell, CMOS, PBGA1517, LEAD FREE, MS-034, FBGA-1517 Product overview: EP2AGZ350HF40C3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2AGZ350HF40C3N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 500MHz, 348500-Cell, CMOS, PBGA1517, LEAD FREE, MS-034, FBGA-1517 Product overview: EP2AGZ350HF40C3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2AGZ350HF40C3N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500MHz FPGA Programmable Logic Device - 696-EP2AGZ350HF40C3N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MHz FPGA Programmable Logic Device
696-EP2AGZ350HF40C3N
500MHz FPGA Programmable Logic Device 696-EP2AGZ350HF40C3N
Field Programmable Gate Array, 500MHz, 348500-Cell, CMOS, PBGA1517, LEAD FREE, MS-034, FBGA-1517 Product overview: EP2AGZ350HF40C3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2AGZ350HF40C3N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 500MHz, 348500-Cell, CMOS, PBGA1517, LEAD FREE, MS-034, FBGA-1517 Product overview: EP2AGZ350HF40C3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2AGZ350HF40C3N can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1029550-EP2AGZ350HF40C3N - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1029550-EP2AGZ350HF40C3N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1029550-EP2AGZ350HF40C3N
Win Source Part Number: 1029550-EP2AGZ350HF4 0C3N Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Arria II GZ Package: Tray Standard Package: 21 Mounting: SMD (SMT) Number of I/O: 734 Number of LABs/CLBs: 13940 Number of Logic Elements/Cells: 348500 Total RAM Bits: 21270528 Voltage - Supply: 0.87V ~ 0.93V Package / Case: 1517-BBGA, FCBGA Supplier Device Package: 1517-FBGA (40x40) Temperature Range - Operating: 0°C ~ 85°C (TJ) Alternative Parts (Cross-Reference): EP2AGZ300HF40I4N; EP2AGZ300FF35C4N; EP2AGZ300FF35I4N; ECCN: 3A001A2C Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Intel Other Names: 967081 Base Product Number: EP2AGZ350 Product Status: Obsolete

Win Source Part Number: 1029550-EP2AGZ350HF40C3N
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Arria II GZ
Package: Tray
Standard Package: 21
Mounting: SMD (SMT)
Number of I/O: 734
Number of LABs/CLBs: 13940
Number of Logic Elements/Cells: 348500
Total RAM Bits: 21270528
Voltage - Supply: 0.87V ~ 0.93V
Package / Case: 1517-BBGA, FCBGA
Supplier Device Package: 1517-FBGA (40x40)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Alternative Parts (Cross-Reference): EP2AGZ300HF40I4N; EP2AGZ300FF35C4N; EP2AGZ300FF35I4N;
ECCN: 3A001A2C
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 967081
Base Product Number: EP2AGZ350
Product Status: Obsolete

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP2AGZ350HF40C3N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP2AGZ350HF40C3N-ND
FPGAs (Field Programmable Gate Array) EP2AGZ350HF40C3N-ND
Arria II GZ Field Programmable Gate Array (FPGA) IC 734 21270528 348500 1517-BBGA, FCBGA

Arria II GZ Field Programmable Gate Array (FPGA) IC 734 21270528 348500 1517-BBGA, FCBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP2AGZ350HF40C3N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2AGZ350HF40C3N
FPGAs (Field Programmable Gate Array) EP2AGZ350HF40C3N
Arria II GZ Field Programmable Gate Array (FPGA) IC 734 21270528 348500 1517-BBGA, FCBGA

Arria II GZ Field Programmable Gate Array (FPGA) IC 734 21270528 348500 1517-BBGA, FCBGA

Buy Now
Embedded - FPGAs (Field Programmable Gate Array) - EP2AGZ350HF40C3N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2AGZ350HF40C3N
Embedded - FPGAs (Field Programmable Gate Array) EP2AGZ350HF40C3N
IC FPGA 734 I/O 1517FBGA

IC FPGA 734 I/O 1517FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGZ350HF40C3N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2AGZ350HF40C3N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2AGZ350HF40C3N
IC FPGA 734 I/O 1517FBGA

IC FPGA 734 I/O 1517FBGA

Supplier's Site
FPGA 348500 Cells 500MHz 40nm Technology 0.9V 1517-Pin FC-FBGA - EP2AGZ350HF40C3N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 348500 Cells 500MHz 40nm Technology 0.9V 1517-Pin FC-FBGA
EP2AGZ350HF40C3N
FPGA 348500 Cells 500MHz 40nm Technology 0.9V 1517-Pin FC-FBGA EP2AGZ350HF40C3N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2AGZ350HF40C3N
FPGA - Field Programmable Gate Array EP2AGZ350HF40C3N
FPGA - Field Programmable Gate Array FPGA - Arria II GZ 13940 LABs 734 IO

FPGA - Field Programmable Gate Array FPGA - Arria II GZ 13940 LABs 734 IO

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP2AGZ350HF40C3N 1029550-EP2AGZ350HF40C3N EP2AGZ350HF40C3N-ND EP2AGZ350HF40C3N EP2AGZ350HF40C3N EP2AGZ350HF40C3N EP2AGZ350HF40C3N EP2AGZ350HF40C3N
Product Name 500MHz FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 348500 Cells 500MHz 40nm Technology 0.9V 1517-Pin FC-FBGA FPGA - Field Programmable Gate Array
Internal Frequency 500 MHz
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 0.9 Other; 0.87V ~ 0.93V Other; 0.87V ~ 0.93V Other
Logic Cells / Logic Blocks 348500 348500 348500
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2A70B724C9 - Lingto Electronic Limited
Specs
System Gates 5.25E6
Logic Cells / Logic Blocks 67200
User I/Os 540 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details