Intel Corporation FPGA Programmable Logic Device EP2AGZ350FF35I3N

Description
FPGA 348.5K Logic Cells 1152-Pin FC-FBGA 40nm 6.375Gbps Transceivers Product overview: EP2AGZ350FF35I3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2AGZ350FF35I3N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA 348.5K Logic Cells 1152-Pin FC-FBGA 40nm 6.375Gbps Transceivers Product overview: EP2AGZ350FF35I3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2AGZ350FF35I3N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-EP2AGZ350FF35I3N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP2AGZ350FF35I3N
FPGA Programmable Logic Device 696-EP2AGZ350FF35I3N
FPGA 348.5K Logic Cells 1152-Pin FC-FBGA 40nm 6.375Gbps Transceivers Product overview: EP2AGZ350FF35I3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2AGZ350FF35I3N can be used for catalog matching and distributor lookup.

FPGA 348.5K Logic Cells 1152-Pin FC-FBGA 40nm 6.375Gbps Transceivers Product overview: EP2AGZ350FF35I3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2AGZ350FF35I3N can be used for catalog matching and distributor lookup.

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP2AGZ350FF35I3N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP2AGZ350FF35I3N-ND
FPGAs (Field Programmable Gate Array) EP2AGZ350FF35I3N-ND
Arria II GZ Field Programmable Gate Array (FPGA) IC 554 21270528 348500 1152-BBGA, FCBGA

Arria II GZ Field Programmable Gate Array (FPGA) IC 554 21270528 348500 1152-BBGA, FCBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGZ350FF35I3N - 812097-EP2AGZ350FF35I3N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGZ350FF35I3N
812097-EP2AGZ350FF35I3N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGZ350FF35I3N 812097-EP2AGZ350FF35I3N
Manufacturer: Intel Win Source Part Number: 812097-EP2AGZ350FF35 I3N Packaging: Tray Mounting Style: SMD Number of I/O: 554 Number of LABs/CLBs: 13940 Number of Logic Elements/Cells: 348500 Total RAM Bits: 21270528 Supplier Device Package: 1152-FBGA (35x35) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 1152-BBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 24 MSL Level: 3 (168 Hours) Supply Voltage (V): 0.87V ~ 0.93V Part Number Series: EP2AGZ350

Manufacturer: Intel
Win Source Part Number: 812097-EP2AGZ350FF35I3N
Packaging: Tray
Mounting Style: SMD
Number of I/O: 554
Number of LABs/CLBs: 13940
Number of Logic Elements/Cells: 348500
Total RAM Bits: 21270528
Supplier Device Package: 1152-FBGA (35x35)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 1152-BBGA, FCBGA
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 24
MSL Level: 3 (168 Hours)
Supply Voltage (V): 0.87V ~ 0.93V
Part Number Series: EP2AGZ350

Buy Now
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGZ350FF35I3N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2AGZ350FF35I3N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2AGZ350FF35I3N
IC FPGA 554 I/O 1152FBGA

IC FPGA 554 I/O 1152FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2AGZ350FF35I3N
FPGA - Field Programmable Gate Array EP2AGZ350FF35I3N
FPGA - Field Programmable Gate Array FPGA - Arria II GZ 13940 LABs 554 IO

FPGA - Field Programmable Gate Array FPGA - Arria II GZ 13940 LABs 554 IO

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP2AGZ350FF35I3N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2AGZ350FF35I3N
FPGAs (Field Programmable Gate Array) EP2AGZ350FF35I3N
Arria II GZ Field Programmable Gate Array (FPGA) IC 554 21270528 348500 1152-BBGA, FCBGA

Arria II GZ Field Programmable Gate Array (FPGA) IC 554 21270528 348500 1152-BBGA, FCBGA

Buy Now
Embedded - FPGAs (Field Programmable Gate Array) - EP2AGZ350FF35I3N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2AGZ350FF35I3N
Embedded - FPGAs (Field Programmable Gate Array) EP2AGZ350FF35I3N
IC FPGA 554 I/O 1152FBGA

IC FPGA 554 I/O 1152FBGA

Supplier's Site Datasheet
FPGA 348500 Cells 500MHz 40nm Technology 0.9V 1152-Pin FC-FBGA - EP2AGZ350FF35I3N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 348500 Cells 500MHz 40nm Technology 0.9V 1152-Pin FC-FBGA
EP2AGZ350FF35I3N
FPGA 348500 Cells 500MHz 40nm Technology 0.9V 1152-Pin FC-FBGA EP2AGZ350FF35I3N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP2AGZ350FF35I3N EP2AGZ350FF35I3N-ND 812097-EP2AGZ350FF35I3N EP2AGZ350FF35I3N EP2AGZ350FF35I3N EP2AGZ350FF35I3N EP2AGZ350FF35I3N EP2AGZ350FF35I3N
Product Name FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGZ350FF35I3N Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA 348500 Cells 500MHz 40nm Technology 0.9V 1152-Pin FC-FBGA
Logic Cells / Logic Blocks 348500 348500 348500 348500
Package Type Other; FC-FBGA Other; 1152-BBGA, FCBGA Other; 1152-BBGA, FCBGA Other; FC-FBGA
Pins 1152 1152
Operating Temperature -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Memory Support Other; DDR2 SDRAM|DDR3 SDRAM|RLDRAM II|QDRII+SRAM
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details