Intel Corporation FPGAs (Field Programmable Gate Array) EP2AGZ300HF40I4N

Description
Arria II GZ Field Programmable Gate Array (FPGA) IC 734 18854912 298000 1517-BBGA, FCBGA
Request a Quote Datasheet
Description
Arria II GZ Field Programmable Gate Array (FPGA) IC 734 18854912 298000 1517-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - EP2AGZ300HF40I4N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP2AGZ300HF40I4N-ND
FPGAs (Field Programmable Gate Array) EP2AGZ300HF40I4N-ND
Arria II GZ Field Programmable Gate Array (FPGA) IC 734 18854912 298000 1517-BBGA, FCBGA

Arria II GZ Field Programmable Gate Array (FPGA) IC 734 18854912 298000 1517-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1194911-EP2AGZ300HF40I4N - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1194911-EP2AGZ300HF40I4N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1194911-EP2AGZ300HF40I4N
Win Source Part Number: 1194911-EP2AGZ300HF4 0I4N Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Arria II GZ Package: Tray Standard Package: 21 Mounting: SMD (SMT) Number of I/O: 734 Number of LABs/CLBs: 11920 Number of Logic Elements/Cells: 298000 Total RAM Bits: 18854912 Voltage - Supply: 0.87V ~ 0.93V Package / Case: 1517-BBGA, FCBGA Supplier Device Package: 1517-FBGA (40x40) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A001A2C Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Intel Other Names: 971811 Base Product Number: EP2AGZ300 Product Status: Obsolete

Win Source Part Number: 1194911-EP2AGZ300HF40I4N
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Arria II GZ
Package: Tray
Standard Package: 21
Mounting: SMD (SMT)
Number of I/O: 734
Number of LABs/CLBs: 11920
Number of Logic Elements/Cells: 298000
Total RAM Bits: 18854912
Voltage - Supply: 0.87V ~ 0.93V
Package / Case: 1517-BBGA, FCBGA
Supplier Device Package: 1517-FBGA (40x40)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: 3A001A2C
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 971811
Base Product Number: EP2AGZ300
Product Status: Obsolete

Buy Now Datasheet
500MHz FPGA Programmable Logic Device - 696-EP2AGZ300HF40I4N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MHz FPGA Programmable Logic Device
696-EP2AGZ300HF40I4N
500MHz FPGA Programmable Logic Device 696-EP2AGZ300HF40I4N
Field Programmable Gate Array, 500MHz, 298000-Cell, CMOS, PBGA1517, 40 X 40 MM, LEAD FREE, MS-034, FBGA-1517 Product overview: EP2AGZ300HF40I4N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2AGZ300HF40I4N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 500MHz, 298000-Cell, CMOS, PBGA1517, 40 X 40 MM, LEAD FREE, MS-034, FBGA-1517 Product overview: EP2AGZ300HF40I4N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2AGZ300HF40I4N can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGZ300HF40I4N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2AGZ300HF40I4N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2AGZ300HF40I4N
IC FPGA 734 I/O 1517FBGA

IC FPGA 734 I/O 1517FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2AGZ300HF40I4N
FPGA - Field Programmable Gate Array EP2AGZ300HF40I4N
FPGA - Field Programmable Gate Array FPGA - Arria II GZ 11920 LABs 734 IO

FPGA - Field Programmable Gate Array FPGA - Arria II GZ 11920 LABs 734 IO

Buy Now Datasheet
FPGA 298000 Cells 500MHz 40nm Technology 0.9V 1517-Pin FC-FBGA - EP2AGZ300HF40I4N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 298000 Cells 500MHz 40nm Technology 0.9V 1517-Pin FC-FBGA
EP2AGZ300HF40I4N
FPGA 298000 Cells 500MHz 40nm Technology 0.9V 1517-Pin FC-FBGA EP2AGZ300HF40I4N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP2AGZ300HF40I4N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2AGZ300HF40I4N
FPGAs (Field Programmable Gate Array) EP2AGZ300HF40I4N
Arria II GZ Field Programmable Gate Array (FPGA) IC 734 18854912 298000 1517-BBGA, FCBGA

Arria II GZ Field Programmable Gate Array (FPGA) IC 734 18854912 298000 1517-BBGA, FCBGA

Buy Now
Embedded - FPGAs (Field Programmable Gate Array) - EP2AGZ300HF40I4N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2AGZ300HF40I4N
Embedded - FPGAs (Field Programmable Gate Array) EP2AGZ300HF40I4N
IC FPGA 734 I/O 1517FBGA

IC FPGA 734 I/O 1517FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number EP2AGZ300HF40I4N-ND 1194911-EP2AGZ300HF40I4N 696-EP2AGZ300HF40I4N EP2AGZ300HF40I4N EP2AGZ300HF40I4N EP2AGZ300HF40I4N EP2AGZ300HF40I4N EP2AGZ300HF40I4N
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 500MHz FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGA 298000 Cells 500MHz 40nm Technology 0.9V 1517-Pin FC-FBGA FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1517-BBGA, FCBGA Other; FC-FBGA Other; 1517-BBGA, FCBGA
Pins 1517
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F)
Logic Cells / Logic Blocks 298000 298000 298000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX60EF1152C5 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 60440
User I/Os 534 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details