Arria II GZ Field Programmable Gate Array (FPGA) IC 734 18854912 298000 1517-BBGA, FCBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
FPGA - Field Programmable Gate Array FPGA - Arria II GZ 11920 LABs 734 IO
Arria II GZ Field Programmable Gate Array (FPGA) IC 734 18854912 298000 1517-BBGA, FCBGA
IC FPGA 734 I/O 1517FBGA
IC FPGA 734 I/O 1517FBGA
| DigiKey | Karl Kruse GmbH & Co. KG | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EP2AGZ300HF40C4N-ND | EP2AGZ300HF40C4N | EP2AGZ300HF40C4N | EP2AGZ300HF40C4N | EP2AGZ300HF40C4N | EP2AGZ300HF40C4N |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGA 298000 Cells 500MHz 40nm Technology 0.9V 1517-Pin FC-FBGA | FPGA - Field Programmable Gate Array | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 1517-BBGA, FCBGA | Other; FC-FBGA | Other; 1517-BBGA, FCBGA | |||
| Pins | 1517 | |||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||||
| Logic Cells / Logic Blocks | 298000 | 298000 |