Arria II GZ Field Programmable Gate Array (FPGA) IC 281 18854912 298000 780-BBGA, FCBGA
IC FPGA 281 I/O 780HBGA
Arria II GZ Field Programmable Gate Array (FPGA) IC 281 18854912 298000 780-BBGA, FCBGA
FPGA - Field Programmable Gate Array FPGA - Arria II GZ 11920 LABs 281 IO
IC FPGA 281 I/O 780HBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EP2AGZ300FH29I4N-ND | EP2AGZ300FH29I4N | EP2AGZ300FH29I4N | EP2AGZ300FH29I4N | EP2AGZ300FH29I4N | EP2AGZ300FH29I4N |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Embedded - FPGAs (Field Programmable Gate Array) | FPGA 298000 Cells 500MHz 40nm Technology 0.9V 780-Pin FC-HFBGA |
| Package Type | Other; 780-BBGA, FCBGA | Other; 780-BBGA, FCBGA | Other; FC-HFBGA | |||
| Pins | 780 | |||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||||
| Supply Voltage | Other | Other; 0.87V ~ 0.93V |