Intel Corporation FPGAs (Field Programmable Gate Array) EP2AGZ300FF35C4N

Description
Arria II GZ Field Programmable Gate Array (FPGA) IC 554 18854912 298000 1152-BBGA, FCBGA
Request a Quote Datasheet
Description
Arria II GZ Field Programmable Gate Array (FPGA) IC 554 18854912 298000 1152-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - EP2AGZ300FF35C4N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP2AGZ300FF35C4N-ND
FPGAs (Field Programmable Gate Array) EP2AGZ300FF35C4N-ND
Arria II GZ Field Programmable Gate Array (FPGA) IC 554 18854912 298000 1152-BBGA, FCBGA

Arria II GZ Field Programmable Gate Array (FPGA) IC 554 18854912 298000 1152-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGZ300FF35C4N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2AGZ300FF35C4N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2AGZ300FF35C4N
IC FPGA 554 I/O 1152FBGA

IC FPGA 554 I/O 1152FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2AGZ300FF35C4N
FPGA - Field Programmable Gate Array EP2AGZ300FF35C4N
FPGA - Field Programmable Gate Array FPGA - Arria II GZ 11920 LABs 554 IO

FPGA - Field Programmable Gate Array FPGA - Arria II GZ 11920 LABs 554 IO

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP2AGZ300FF35C4N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2AGZ300FF35C4N
FPGAs (Field Programmable Gate Array) EP2AGZ300FF35C4N
Arria II GZ Field Programmable Gate Array (FPGA) IC 554 18854912 298000 1152-BBGA, FCBGA

Arria II GZ Field Programmable Gate Array (FPGA) IC 554 18854912 298000 1152-BBGA, FCBGA

Buy Now
Embedded - FPGAs (Field Programmable Gate Array) - EP2AGZ300FF35C4N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2AGZ300FF35C4N
Embedded - FPGAs (Field Programmable Gate Array) EP2AGZ300FF35C4N
IC FPGA 554 I/O 1152FBGA

IC FPGA 554 I/O 1152FBGA

Supplier's Site Datasheet
FPGA 298000 Cells 500MHz 40nm Technology 0.9V 1152-Pin FC-FBGA - EP2AGZ300FF35C4N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 298000 Cells 500MHz 40nm Technology 0.9V 1152-Pin FC-FBGA
EP2AGZ300FF35C4N
FPGA 298000 Cells 500MHz 40nm Technology 0.9V 1152-Pin FC-FBGA EP2AGZ300FF35C4N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number EP2AGZ300FF35C4N-ND EP2AGZ300FF35C4N EP2AGZ300FF35C4N EP2AGZ300FF35C4N EP2AGZ300FF35C4N EP2AGZ300FF35C4N
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA 298000 Cells 500MHz 40nm Technology 0.9V 1152-Pin FC-FBGA
Package Type Other; 1152-BBGA, FCBGA Other; 1152-BBGA, FCBGA Other; FC-FBGA
Pins 1152
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other Other; 0.87V ~ 0.93V
Unlock Full Specs
to access all available technical data