Intel Corporation Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2AGZ225HF40I3N

Description
Manufacturer: Intel Win Source Part Number: 1318221-EP2AGZ225HF4 0I3N Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 21 Mounting: Surface Mount Number of I/O: 734 Number of LABs/CLBs: 8960 Number of Logic Elements/Cells: 224000 Total RAM Bits: 14248960 Voltage - Supply: 0.87V ~ 0.93V Supplier Device Package: 1517-FBGA (40x40) Temperature Range - Operating: -40°C ~ 100°C (TJ) Case / Package: 1517-BBGA, FCBGA ECCN: 3A001A2C Fake Threat In the Open Market: 74 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: -544-4095,967070 Base Product Number: EP2AGZ225 Product Status: Obsolete RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 1318221-EP2AGZ225HF4 0I3N Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 21 Mounting: Surface Mount Number of I/O: 734 Number of LABs/CLBs: 8960 Number of Logic Elements/Cells: 224000 Total RAM Bits: 14248960 Voltage - Supply: 0.87V ~ 0.93V Supplier Device Package: 1517-FBGA (40x40) Temperature Range - Operating: -40°C ~ 100°C (TJ) Case / Package: 1517-BBGA, FCBGA ECCN: 3A001A2C Fake Threat In the Open Market: 74 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: -544-4095,967070 Base Product Number: EP2AGZ225 Product Status: Obsolete RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1318221-EP2AGZ225HF40I3N - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1318221-EP2AGZ225HF40I3N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1318221-EP2AGZ225HF40I3N
Manufacturer: Intel Win Source Part Number: 1318221-EP2AGZ225HF4 0I3N Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 21 Mounting: Surface Mount Number of I/O: 734 Number of LABs/CLBs: 8960 Number of Logic Elements/Cells: 224000 Total RAM Bits: 14248960 Voltage - Supply: 0.87V ~ 0.93V Supplier Device Package: 1517-FBGA (40x40) Temperature Range - Operating: -40°C ~ 100°C (TJ) Case / Package: 1517-BBGA, FCBGA ECCN: 3A001A2C Fake Threat In the Open Market: 74 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: -544-4095,967070 Base Product Number: EP2AGZ225 Product Status: Obsolete RoHS Status: RoHS Compliant

Manufacturer: Intel
Win Source Part Number: 1318221-EP2AGZ225HF40I3N
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Packaging: Tray
Standard Package: 21
Mounting: Surface Mount
Number of I/O: 734
Number of LABs/CLBs: 8960
Number of Logic Elements/Cells: 224000
Total RAM Bits: 14248960
Voltage - Supply: 0.87V ~ 0.93V
Supplier Device Package: 1517-FBGA (40x40)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Case / Package: 1517-BBGA, FCBGA
ECCN: 3A001A2C
Fake Threat In the Open Market: 74
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Other Part Number: -544-4095,967070
Base Product Number: EP2AGZ225
Product Status: Obsolete
RoHS Status: RoHS Compliant

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP2AGZ225HF40I3N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP2AGZ225HF40I3N-ND
FPGAs (Field Programmable Gate Array) EP2AGZ225HF40I3N-ND
Arria II GZ Field Programmable Gate Array (FPGA) IC 734 14248960 224000 1517-BBGA, FCBGA

Arria II GZ Field Programmable Gate Array (FPGA) IC 734 14248960 224000 1517-BBGA, FCBGA

Buy Now Datasheet
500MHz FPGA Programmable Logic Device - 696-EP2AGZ225HF40I3N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MHz FPGA Programmable Logic Device
696-EP2AGZ225HF40I3N
500MHz FPGA Programmable Logic Device 696-EP2AGZ225HF40I3N
Field Programmable Gate Array, 500MHz, 224000-Cell, CMOS, PBGA1517, 40 X 40 MM, LEAD FREE, MS-034, FBGA-1517 Product overview: EP2AGZ225HF40I3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2AGZ225HF40I3N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 500MHz, 224000-Cell, CMOS, PBGA1517, 40 X 40 MM, LEAD FREE, MS-034, FBGA-1517 Product overview: EP2AGZ225HF40I3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2AGZ225HF40I3N can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGZ225HF40I3N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2AGZ225HF40I3N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2AGZ225HF40I3N
IC FPGA 734 I/O 1517FBGA

IC FPGA 734 I/O 1517FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2AGZ225HF40I3N
FPGA - Field Programmable Gate Array EP2AGZ225HF40I3N
FPGA - Field Programmable Gate Array FPGA - Arria II GZ 8960 LABs 734 IOs

FPGA - Field Programmable Gate Array FPGA - Arria II GZ 8960 LABs 734 IOs

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP2AGZ225HF40I3N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2AGZ225HF40I3N
Embedded - FPGAs (Field Programmable Gate Array) EP2AGZ225HF40I3N
IC FPGA 734 I/O 1517FBGA

IC FPGA 734 I/O 1517FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP2AGZ225HF40I3N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2AGZ225HF40I3N
FPGAs (Field Programmable Gate Array) EP2AGZ225HF40I3N
Arria II GZ Field Programmable Gate Array (FPGA) IC 734 14248960 224000 1517-BBGA, FCBGA

Arria II GZ Field Programmable Gate Array (FPGA) IC 734 14248960 224000 1517-BBGA, FCBGA

Buy Now
FPGA 224000 Cells 500MHz 40nm Technology 0.9V 1517-Pin FC-FBGA - EP2AGZ225HF40I3N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 224000 Cells 500MHz 40nm Technology 0.9V 1517-Pin FC-FBGA
EP2AGZ225HF40I3N
FPGA 224000 Cells 500MHz 40nm Technology 0.9V 1517-Pin FC-FBGA EP2AGZ225HF40I3N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1318221-EP2AGZ225HF40I3N EP2AGZ225HF40I3N-ND 696-EP2AGZ225HF40I3N EP2AGZ225HF40I3N EP2AGZ225HF40I3N EP2AGZ225HF40I3N EP2AGZ225HF40I3N EP2AGZ225HF40I3N
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) 500MHz FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 224000 Cells 500MHz 40nm Technology 0.9V 1517-Pin FC-FBGA
Logic Cells / Logic Blocks 224000 224000 224000
Package Type Other; 1517-BBGA, FCBGA Other; 1517-BBGA, FCBGA Other; 1517-BBGA, FCBGA Other; FC-FBGA
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 0.87V ~ 0.93V Other; 0.9 Other Other; 0.87V ~ 0.93V
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details