Arria II GZ Field Programmable Gate Array (FPGA) IC 734 14248960 224000 1517-BBGA, FCBGA
IC FPGA 734 I/O 1517FBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
FPGA - Field Programmable Gate Array FPGA - Arria II GZ 8960 LABs 734 IOs
IC FPGA 734 I/O 1517FBGA
Arria II GZ Field Programmable Gate Array (FPGA) IC 734 14248960 224000 1517-BBGA, FCBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EP2AGZ225HF40C4N-ND | EP2AGZ225HF40C4N | EP2AGZ225HF40C4N | EP2AGZ225HF40C4N | EP2AGZ225HF40C4N | EP2AGZ225HF40C4N |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA 224000 Cells 500MHz 40nm Technology 0.9V 1517-Pin FC-FBGA | FPGA - Field Programmable Gate Array | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 1517-BBGA, FCBGA | Other; FC-FBGA | Other; 1517-BBGA, FCBGA | |||
| Pins | 1517 | |||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||||
| Supply Voltage | Other | Other; 0.87V ~ 0.93V |