Intel Corporation 500MHz FPGA Programmable Logic Device EP2AGZ225FF35I4N

Description
Field Programmable Gate Array, 500MHz, 224000-Cell, CMOS, PBGA1152, 35 X 35 MM, LEAD FREE, MS-034, FBGA-1152 Product overview: EP2AGZ225FF35I4N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2AGZ225FF35I4N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 500MHz, 224000-Cell, CMOS, PBGA1152, 35 X 35 MM, LEAD FREE, MS-034, FBGA-1152 Product overview: EP2AGZ225FF35I4N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2AGZ225FF35I4N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500MHz FPGA Programmable Logic Device - 696-EP2AGZ225FF35I4N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MHz FPGA Programmable Logic Device
696-EP2AGZ225FF35I4N
500MHz FPGA Programmable Logic Device 696-EP2AGZ225FF35I4N
Field Programmable Gate Array, 500MHz, 224000-Cell, CMOS, PBGA1152, 35 X 35 MM, LEAD FREE, MS-034, FBGA-1152 Product overview: EP2AGZ225FF35I4N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2AGZ225FF35I4N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 500MHz, 224000-Cell, CMOS, PBGA1152, 35 X 35 MM, LEAD FREE, MS-034, FBGA-1152 Product overview: EP2AGZ225FF35I4N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2AGZ225FF35I4N can be used for catalog matching and distributor lookup.

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP2AGZ225FF35I4N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP2AGZ225FF35I4N-ND
FPGAs (Field Programmable Gate Array) EP2AGZ225FF35I4N-ND
Arria II GZ Field Programmable Gate Array (FPGA) IC 554 14248960 224000 1152-BBGA, FCBGA

Arria II GZ Field Programmable Gate Array (FPGA) IC 554 14248960 224000 1152-BBGA, FCBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGZ225FF35I4N - 918227-EP2AGZ225FF35I4N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGZ225FF35I4N
918227-EP2AGZ225FF35I4N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGZ225FF35I4N 918227-EP2AGZ225FF35I4N
Manufacturer: Intel Win Source Part Number: 918227-EP2AGZ225FF35 I4N Series: Arria II GZ Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 554 14248960 224000 1152-BBGA, FCBGA Package: Tray Package: 1152-BBGA, FCBGA Mounting: Surface Mount Number of I/O: 554 Part Status: Obsolete Family Name: EP2AGZ225 Categories: Integrated Circuits (ICs) Case / Package: 1152-FBGA (35x35) ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: 971027, -544-4072

Manufacturer: Intel
Win Source Part Number: 918227-EP2AGZ225FF35I4N
Series: Arria II GZ
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 554 14248960 224000 1152-BBGA, FCBGA
Package: Tray
Package: 1152-BBGA, FCBGA
Mounting: Surface Mount
Number of I/O: 554
Part Status: Obsolete
Family Name: EP2AGZ225
Categories: Integrated Circuits (ICs)
Case / Package: 1152-FBGA (35x35)
ECCN: 3A001A2C
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 24
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Other Part Number: 971027, -544-4072

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2AGZ225FF35I4N
FPGA - Field Programmable Gate Array EP2AGZ225FF35I4N
FPGA - Field Programmable Gate Array FPGA - Arria II GZ 8960 LABs 554 IOs

FPGA - Field Programmable Gate Array FPGA - Arria II GZ 8960 LABs 554 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP2AGZ225FF35I4N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2AGZ225FF35I4N
FPGAs (Field Programmable Gate Array) EP2AGZ225FF35I4N
Arria II GZ Field Programmable Gate Array (FPGA) IC 554 14248960 224000 1152-BBGA, FCBGA

Arria II GZ Field Programmable Gate Array (FPGA) IC 554 14248960 224000 1152-BBGA, FCBGA

Buy Now
Embedded - FPGAs (Field Programmable Gate Array) - EP2AGZ225FF35I4N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2AGZ225FF35I4N
Embedded - FPGAs (Field Programmable Gate Array) EP2AGZ225FF35I4N
IC FPGA 554 I/O 1152FBGA

IC FPGA 554 I/O 1152FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGZ225FF35I4N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2AGZ225FF35I4N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2AGZ225FF35I4N
IC FPGA 554 I/O 1152FBGA

IC FPGA 554 I/O 1152FBGA

Supplier's Site
FPGA 224000 Cells 500MHz 40nm Technology 0.9V 1152-Pin FC-FBGA - EP2AGZ225FF35I4N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 224000 Cells 500MHz 40nm Technology 0.9V 1152-Pin FC-FBGA
EP2AGZ225FF35I4N
FPGA 224000 Cells 500MHz 40nm Technology 0.9V 1152-Pin FC-FBGA EP2AGZ225FF35I4N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP2AGZ225FF35I4N EP2AGZ225FF35I4N-ND 918227-EP2AGZ225FF35I4N EP2AGZ225FF35I4N EP2AGZ225FF35I4N EP2AGZ225FF35I4N EP2AGZ225FF35I4N EP2AGZ225FF35I4N
Product Name 500MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGZ225FF35I4N FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 224000 Cells 500MHz 40nm Technology 0.9V 1152-Pin FC-FBGA
Internal Frequency 500 MHz
Operating Temperature -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 0.9 Other; 0.87V ~ 0.93V Other
Package Type Other; 1152-BBGA, FCBGA Other; 1152-FBGA (35x35) Other; 1152-BBGA, FCBGA Other; FC-FBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2A70B724C8 - Lingto Electronic Limited
Specs
System Gates 5.25E6
Logic Cells / Logic Blocks 67200
User I/Os 540 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details