Intel Corporation Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2AGZ225FF35C3N

Description
Win Source Part Number: 1022073-EP2AGZ225FF3 5C3N Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Arria II GZ Package: Tray Standard Package: 24 Mounting: SMD (SMT) Number of I/O: 554 Number of LABs/CLBs: 8960 Number of Logic Elements/Cells: 224000 Total RAM Bits: 14248960 Voltage - Supply: 0.87V ~ 0.93V Package / Case: 1152-BBGA, FCBGA Supplier Device Package: 1152-FBGA (35x35) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A001A2C Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Intel Other Names: -544-4076,971809 Base Product Number: EP2AGZ225 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1022073-EP2AGZ225FF3 5C3N Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Arria II GZ Package: Tray Standard Package: 24 Mounting: SMD (SMT) Number of I/O: 554 Number of LABs/CLBs: 8960 Number of Logic Elements/Cells: 224000 Total RAM Bits: 14248960 Voltage - Supply: 0.87V ~ 0.93V Package / Case: 1152-BBGA, FCBGA Supplier Device Package: 1152-FBGA (35x35) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A001A2C Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Intel Other Names: -544-4076,971809 Base Product Number: EP2AGZ225 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1022073-EP2AGZ225FF35C3N - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1022073-EP2AGZ225FF35C3N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1022073-EP2AGZ225FF35C3N
Win Source Part Number: 1022073-EP2AGZ225FF3 5C3N Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Arria II GZ Package: Tray Standard Package: 24 Mounting: SMD (SMT) Number of I/O: 554 Number of LABs/CLBs: 8960 Number of Logic Elements/Cells: 224000 Total RAM Bits: 14248960 Voltage - Supply: 0.87V ~ 0.93V Package / Case: 1152-BBGA, FCBGA Supplier Device Package: 1152-FBGA (35x35) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A001A2C Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Intel Other Names: -544-4076,971809 Base Product Number: EP2AGZ225 Product Status: Obsolete

Win Source Part Number: 1022073-EP2AGZ225FF35C3N
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Arria II GZ
Package: Tray
Standard Package: 24
Mounting: SMD (SMT)
Number of I/O: 554
Number of LABs/CLBs: 8960
Number of Logic Elements/Cells: 224000
Total RAM Bits: 14248960
Voltage - Supply: 0.87V ~ 0.93V
Package / Case: 1152-BBGA, FCBGA
Supplier Device Package: 1152-FBGA (35x35)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: 3A001A2C
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: -544-4076,971809
Base Product Number: EP2AGZ225
Product Status: Obsolete

Buy Now Datasheet
500MHz FPGA Programmable Logic Device - 696-EP2AGZ225FF35C3N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MHz FPGA Programmable Logic Device
696-EP2AGZ225FF35C3N
500MHz FPGA Programmable Logic Device 696-EP2AGZ225FF35C3N
Field Programmable Gate Array, 500MHz, 224000-Cell, CMOS, PBGA1152, 35 X 35 MM, LEAD FREE, MS-034, FBGA-1152 Product overview: EP2AGZ225FF35C3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2AGZ225FF35C3N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 500MHz, 224000-Cell, CMOS, PBGA1152, 35 X 35 MM, LEAD FREE, MS-034, FBGA-1152 Product overview: EP2AGZ225FF35C3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2AGZ225FF35C3N can be used for catalog matching and distributor lookup.

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP2AGZ225FF35C3N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP2AGZ225FF35C3N-ND
FPGAs (Field Programmable Gate Array) EP2AGZ225FF35C3N-ND
Arria II GZ Field Programmable Gate Array (FPGA) IC 554 14248960 224000 1152-BBGA, FCBGA

Arria II GZ Field Programmable Gate Array (FPGA) IC 554 14248960 224000 1152-BBGA, FCBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP2AGZ225FF35C3N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2AGZ225FF35C3N
FPGAs (Field Programmable Gate Array) EP2AGZ225FF35C3N
Arria II GZ Field Programmable Gate Array (FPGA) IC 554 14248960 224000 1152-BBGA, FCBGA

Arria II GZ Field Programmable Gate Array (FPGA) IC 554 14248960 224000 1152-BBGA, FCBGA

Buy Now
FPGA 224000 Cells 500MHz 40nm Technology 0.9V 1152-Pin FC-FBGA - EP2AGZ225FF35C3N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 224000 Cells 500MHz 40nm Technology 0.9V 1152-Pin FC-FBGA
EP2AGZ225FF35C3N
FPGA 224000 Cells 500MHz 40nm Technology 0.9V 1152-Pin FC-FBGA EP2AGZ225FF35C3N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGZ225FF35C3N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2AGZ225FF35C3N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2AGZ225FF35C3N
IC FPGA 554 I/O 1152FBGA

IC FPGA 554 I/O 1152FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP2AGZ225FF35C3N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2AGZ225FF35C3N
Embedded - FPGAs (Field Programmable Gate Array) EP2AGZ225FF35C3N
IC FPGA 554 I/O 1152FBGA

IC FPGA 554 I/O 1152FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2AGZ225FF35C3N
FPGA - Field Programmable Gate Array EP2AGZ225FF35C3N
FPGA - Field Programmable Gate Array FPGA - Arria II GZ 8960 LABs 554 IOs

FPGA - Field Programmable Gate Array FPGA - Arria II GZ 8960 LABs 554 IOs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1022073-EP2AGZ225FF35C3N 696-EP2AGZ225FF35C3N EP2AGZ225FF35C3N-ND EP2AGZ225FF35C3N EP2AGZ225FF35C3N EP2AGZ225FF35C3N EP2AGZ225FF35C3N EP2AGZ225FF35C3N
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 500MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 224000 Cells 500MHz 40nm Technology 0.9V 1152-Pin FC-FBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 224000 224000 224000
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 0.87V ~ 0.93V Other; 0.9 Other; 0.87V ~ 0.93V Other
Internal Frequency 500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details