Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX95EF35I5N EP2AGX95EF35I5N

Description
Manufacturer: Altera Win Source Part Number: 040158-EP2AGX95EF35I 5N Mounting: SMD (SMT) Number of I/O: 452 Number of LABs/CLBs: 3747 Number of Logic Elements/Cells: 89178 Total RAM Bits: 6839296 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 1152-FBGA (35x35) Supply Voltage - Operating: 0.87 V to 0.93 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 040158-EP2AGX95EF35I 5N Mounting: SMD (SMT) Number of I/O: 452 Number of LABs/CLBs: 3747 Number of Logic Elements/Cells: 89178 Total RAM Bits: 6839296 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 1152-FBGA (35x35) Supply Voltage - Operating: 0.87 V to 0.93 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX95EF35I5N - 040158-EP2AGX95EF35I5N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX95EF35I5N
040158-EP2AGX95EF35I5N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX95EF35I5N 040158-EP2AGX95EF35I5N
Manufacturer: Altera Win Source Part Number: 040158-EP2AGX95EF35I 5N Mounting: SMD (SMT) Number of I/O: 452 Number of LABs/CLBs: 3747 Number of Logic Elements/Cells: 89178 Total RAM Bits: 6839296 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 1152-FBGA (35x35) Supply Voltage - Operating: 0.87 V to 0.93 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 040158-EP2AGX95EF35I5N
Mounting: SMD (SMT)
Number of I/O: 452
Number of LABs/CLBs: 3747
Number of Logic Elements/Cells: 89178
Total RAM Bits: 6839296
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 1152-FBGA (35x35)
Supply Voltage - Operating: 0.87 V to 0.93 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP2AGX95EF35I5N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP2AGX95EF35I5N-ND
FPGAs (Field Programmable Gate Array) EP2AGX95EF35I5N-ND
Arria II GX Field Programmable Gate Array (FPGA) IC 452 6839296 89178 1152-BBGA, FCBGA

Arria II GX Field Programmable Gate Array (FPGA) IC 452 6839296 89178 1152-BBGA, FCBGA

Buy Now Datasheet
500MHz FPGA Programmable Logic Device - 696-EP2AGX95EF35I5N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MHz FPGA Programmable Logic Device
696-EP2AGX95EF35I5N
500MHz FPGA Programmable Logic Device 696-EP2AGX95EF35I5N
Field Programmable Gate Array, 500MHz, 89178-Cell, CMOS, PBGA1152, 35 X 35 MM, LEAD FREE, MS-034, FBGA-1152 Product overview: EP2AGX95EF35I5N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2AGX95EF35I5N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 500MHz, 89178-Cell, CMOS, PBGA1152, 35 X 35 MM, LEAD FREE, MS-034, FBGA-1152 Product overview: EP2AGX95EF35I5N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2AGX95EF35I5N can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX95EF35I5N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2AGX95EF35I5N
Embedded - FPGAs (Field Programmable Gate Array) EP2AGX95EF35I5N
IC FPGA 452 I/O 1152FBGA

IC FPGA 452 I/O 1152FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX95EF35I5N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2AGX95EF35I5N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2AGX95EF35I5N
IC FPGA 452 I/O 1152FBGA

IC FPGA 452 I/O 1152FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP2AGX95EF35I5N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP2AGX95EF35I5N
FPGAs (Field Programmable Gate Array) EP2AGX95EF35I5N
IC FPGA 452 I/O 1152FBGA

IC FPGA 452 I/O 1152FBGA

Supplier's Site Datasheet
FPGA 89178 Cells 500MHz 40nm Technology 0.9V 1152-Pin FC-FBGA - EP2AGX95EF35I5N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 89178 Cells 500MHz 40nm Technology 0.9V 1152-Pin FC-FBGA
EP2AGX95EF35I5N
FPGA 89178 Cells 500MHz 40nm Technology 0.9V 1152-Pin FC-FBGA EP2AGX95EF35I5N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP2AGX95EF35I5N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2AGX95EF35I5N
FPGAs (Field Programmable Gate Array) EP2AGX95EF35I5N
Arria II GX Field Programmable Gate Array (FPGA) IC 452 6839296 89178 1152-BBGA, FCBGA

Arria II GX Field Programmable Gate Array (FPGA) IC 452 6839296 89178 1152-BBGA, FCBGA

Buy Now

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 040158-EP2AGX95EF35I5N EP2AGX95EF35I5N-ND 696-EP2AGX95EF35I5N EP2AGX95EF35I5N EP2AGX95EF35I5N EP2AGX95EF35I5N EP2AGX95EF35I5N EP2AGX95EF35I5N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX95EF35I5N FPGAs (Field Programmable Gate Array) 500MHz FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 89178 Cells 500MHz 40nm Technology 0.9V 1152-Pin FC-FBGA FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 89178 89178 89178 89178
Package Type Other; 1152-FBGA (35x35) Other; 1152-BBGA, FCBGA Other; FBGA Other; 1152-BBGA, FCBGA Other; FC-FBGA Other; 1152-BBGA, FCBGA
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 0.87 V ~ 0.93 V Other Other; 0.87V ~ 0.93V Other; 0.87V ~ 0.93V
Unlock Full Specs
to access all available technical data