Intel Corporation 500MHz FPGA Programmable Logic Device EP2AGX95EF35C6N

Description
Field Programmable Gate Array, 500MHz, 89178-Cell, CMOS, PBGA1152, 35 X 35 MM, LEAD FREE, MS-034, FBGA-1152 Product overview: EP2AGX95EF35C6N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2AGX95EF35C6N can be used for catalog matching and distributor lookup.
Request a Quote
Description
Field Programmable Gate Array, 500MHz, 89178-Cell, CMOS, PBGA1152, 35 X 35 MM, LEAD FREE, MS-034, FBGA-1152 Product overview: EP2AGX95EF35C6N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2AGX95EF35C6N can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EP2AGX95EF35C6N is a Field Programmable Gate Array (FPGA) from the Arria II GX series, manufactured by Intel. It features a 1152-BBGA package and is designed for surface mount applications. This FPGA supports an operating temperature range of 0°C to 85°C and offers 452 I/O pins, making it suitable for various embedded applications. The part is classified as obsolete, indicating that it may no longer be in production, which could affect long-term availability. It has a moderate popularity rating and is currently in a balanced supply and demand status. The device is packaged in trays, with 24 units per package, and has a moisture sensitivity level (MSL) of 3, allowing for a maximum exposure of 168 hours. Other part numbers associated with this device include 970047 and -EP2AGX95EF35C6N.

Datasheet Summary
Powered by GS/AI

The EP2AGX95EF35C6N is a Field Programmable Gate Array (FPGA) from the Arria II GX series, manufactured by Intel. It features a 1152-BBGA package and is designed for surface mount applications. This FPGA supports an operating temperature range of 0°C to 85°C and offers 452 I/O pins, making it suitable for various embedded applications. The part is classified as obsolete, indicating that it may no longer be in production, which could affect long-term availability. It has a moderate popularity rating and is currently in a balanced supply and demand status. The device is packaged in trays, with 24 units per package, and has a moisture sensitivity level (MSL) of 3, allowing for a maximum exposure of 168 hours. Other part numbers associated with this device include 970047 and -EP2AGX95EF35C6N.

Suppliers

Company
Product
Description
Supplier Links
500MHz FPGA Programmable Logic Device - 696-EP2AGX95EF35C6N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MHz FPGA Programmable Logic Device
696-EP2AGX95EF35C6N
500MHz FPGA Programmable Logic Device 696-EP2AGX95EF35C6N
Field Programmable Gate Array, 500MHz, 89178-Cell, CMOS, PBGA1152, 35 X 35 MM, LEAD FREE, MS-034, FBGA-1152 Product overview: EP2AGX95EF35C6N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2AGX95EF35C6N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 500MHz, 89178-Cell, CMOS, PBGA1152, 35 X 35 MM, LEAD FREE, MS-034, FBGA-1152 Product overview: EP2AGX95EF35C6N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2AGX95EF35C6N can be used for catalog matching and distributor lookup.

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP2AGX95EF35C6N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP2AGX95EF35C6N-ND
FPGAs (Field Programmable Gate Array) EP2AGX95EF35C6N-ND
Arria II GX Field Programmable Gate Array (FPGA) IC 452 6839296 89178 1152-BBGA, FCBGA

Arria II GX Field Programmable Gate Array (FPGA) IC 452 6839296 89178 1152-BBGA, FCBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX95EF35C6N - 918224-EP2AGX95EF35C6N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX95EF35C6N
918224-EP2AGX95EF35C6N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX95EF35C6N 918224-EP2AGX95EF35C6N
Manufacturer: Intel Win Source Part Number: 918224-EP2AGX95EF35C 6N Series: Arria II GX Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 452 6839296 89178 1152-BBGA, FCBGA Package: Tray Package: 1152-BBGA, FCBGA Mounting: Surface Mount Number of I/O: 452 Part Status: Obsolete Family Name: EP2AGX95 Categories: Integrated Circuits (ICs) Case / Package: 1152-FBGA (35x35) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: 970047, -EP2AGX95EF35C6N

Manufacturer: Intel
Win Source Part Number: 918224-EP2AGX95EF35C6N
Series: Arria II GX
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 452 6839296 89178 1152-BBGA, FCBGA
Package: Tray
Package: 1152-BBGA, FCBGA
Mounting: Surface Mount
Number of I/O: 452
Part Status: Obsolete
Family Name: EP2AGX95
Categories: Integrated Circuits (ICs)
Case / Package: 1152-FBGA (35x35)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 24
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Other Part Number: 970047, -EP2AGX95EF35C6N

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP2AGX95EF35C6N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2AGX95EF35C6N
FPGAs (Field Programmable Gate Array) EP2AGX95EF35C6N
Arria II GX Field Programmable Gate Array (FPGA) IC 452 6839296 89178 1152-BBGA, FCBGA

Arria II GX Field Programmable Gate Array (FPGA) IC 452 6839296 89178 1152-BBGA, FCBGA

Buy Now
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX95EF35C6N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2AGX95EF35C6N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2AGX95EF35C6N
IC FPGA 452 I/O 1152FBGA

IC FPGA 452 I/O 1152FBGA

Supplier's Site
FPGA 89178 Cells 400MHz 40nm Technology 0.9V 1152-Pin FC-FBGA - EP2AGX95EF35C6N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 89178 Cells 400MHz 40nm Technology 0.9V 1152-Pin FC-FBGA
EP2AGX95EF35C6N
FPGA 89178 Cells 400MHz 40nm Technology 0.9V 1152-Pin FC-FBGA EP2AGX95EF35C6N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX95EF35C6N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2AGX95EF35C6N
Embedded - FPGAs (Field Programmable Gate Array) EP2AGX95EF35C6N
IC FPGA 452 I/O 1152FBGA

IC FPGA 452 I/O 1152FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2AGX95EF35C6N
FPGA - Field Programmable Gate Array EP2AGX95EF35C6N
FPGA - Field Programmable Gate Array FPGA - Arria II GX 3747 LABs 452 IOs

FPGA - Field Programmable Gate Array FPGA - Arria II GX 3747 LABs 452 IOs

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP2AGX95EF35C6N EP2AGX95EF35C6N-ND 918224-EP2AGX95EF35C6N EP2AGX95EF35C6N EP2AGX95EF35C6N EP2AGX95EF35C6N EP2AGX95EF35C6N EP2AGX95EF35C6N
Product Name 500MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX95EF35C6N FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 89178 Cells 400MHz 40nm Technology 0.9V 1152-Pin FC-FBGA Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Internal Frequency 500 MHz
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 0.9 Other; 0.87V ~ 0.93V Other
Package Type Other; 1152-BBGA, FCBGA Other; 1152-FBGA (35x35) Other; 1152-BBGA, FCBGA Other; FC-FBGA
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details