Arria II GX Field Programmable Gate Array (FPGA) IC 452 6839296 89178 1152-BBGA, FCBGA
FPGA Arria® II GX Family 89178 Cells 400MHz 40nm Technology 0.9V 1152-Pin FC-FBGA
IC FPGA 452 I/O 1152FBGA
Arria II GX Field Programmable Gate Array (FPGA) IC 452 6839296 89178 1152-BBGA, FCBGA
IC FPGA 452 I/O 1152FBGA
| DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EP2AGX95EF35C6ES-ND | 386-EP2AGX95EF35C6ES | EP2AGX95EF35C6ES | EP2AGX95EF35C6ES | EP2AGX95EF35C6ES |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGA Arria® II GX Family 89178 Cells 400MHz 40nm Technology 0.9V 1152-Pin FC-FBGA | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 1152-BBGA, FCBGA | Other; 1152-BBGA, FCBGA | Other; 1152-BBGA, FCBGA | ||
| Pins | 1152 | ||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Logic Cells / Logic Blocks | 89178 | 89178 | 89178 |