Intel Corporation Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2AGX95EF35C5N

Description
Manufacturer: Intel Win Source Part Number: 1318232-EP2AGX95EF35 C5N Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 24 Mounting: Surface Mount Number of I/O: 452 Number of LABs/CLBs: 3747 Number of Logic Elements/Cells: 89178 Total RAM Bits: 6839296 Voltage - Supply: 0.87V ~ 0.93V Supplier Device Package: 1152-FBGA (35x35) Temperature Range - Operating: 0°C ~ 85°C (TJ) Case / Package: 1152-BBGA, FCBGA ECCN: 3A991D Fake Threat In the Open Market: 67 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: 971025,-EP2AGX95EF35 C5N Base Product Number: EP2AGX95 Product Status: Obsolete RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 1318232-EP2AGX95EF35 C5N Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 24 Mounting: Surface Mount Number of I/O: 452 Number of LABs/CLBs: 3747 Number of Logic Elements/Cells: 89178 Total RAM Bits: 6839296 Voltage - Supply: 0.87V ~ 0.93V Supplier Device Package: 1152-FBGA (35x35) Temperature Range - Operating: 0°C ~ 85°C (TJ) Case / Package: 1152-BBGA, FCBGA ECCN: 3A991D Fake Threat In the Open Market: 67 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: 971025,-EP2AGX95EF35 C5N Base Product Number: EP2AGX95 Product Status: Obsolete RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1318232-EP2AGX95EF35C5N - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1318232-EP2AGX95EF35C5N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1318232-EP2AGX95EF35C5N
Manufacturer: Intel Win Source Part Number: 1318232-EP2AGX95EF35 C5N Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 24 Mounting: Surface Mount Number of I/O: 452 Number of LABs/CLBs: 3747 Number of Logic Elements/Cells: 89178 Total RAM Bits: 6839296 Voltage - Supply: 0.87V ~ 0.93V Supplier Device Package: 1152-FBGA (35x35) Temperature Range - Operating: 0°C ~ 85°C (TJ) Case / Package: 1152-BBGA, FCBGA ECCN: 3A991D Fake Threat In the Open Market: 67 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: 971025,-EP2AGX95EF35 C5N Base Product Number: EP2AGX95 Product Status: Obsolete RoHS Status: RoHS Compliant

Manufacturer: Intel
Win Source Part Number: 1318232-EP2AGX95EF35C5N
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Packaging: Tray
Standard Package: 24
Mounting: Surface Mount
Number of I/O: 452
Number of LABs/CLBs: 3747
Number of Logic Elements/Cells: 89178
Total RAM Bits: 6839296
Voltage - Supply: 0.87V ~ 0.93V
Supplier Device Package: 1152-FBGA (35x35)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Case / Package: 1152-BBGA, FCBGA
ECCN: 3A991D
Fake Threat In the Open Market: 67
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Other Part Number: 971025,-EP2AGX95EF35C5N
Base Product Number: EP2AGX95
Product Status: Obsolete
RoHS Status: RoHS Compliant

Buy Now Datasheet
500MHz FPGA Programmable Logic Device - 696-EP2AGX95EF35C5N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MHz FPGA Programmable Logic Device
696-EP2AGX95EF35C5N
500MHz FPGA Programmable Logic Device 696-EP2AGX95EF35C5N
Field Programmable Gate Array, 500MHz, 89178-Cell, CMOS, PBGA1152, 35 X 35 MM, LEAD FREE, MS-034, FBGA-1152 Product overview: EP2AGX95EF35C5N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2AGX95EF35C5N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 500MHz, 89178-Cell, CMOS, PBGA1152, 35 X 35 MM, LEAD FREE, MS-034, FBGA-1152 Product overview: EP2AGX95EF35C5N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2AGX95EF35C5N can be used for catalog matching and distributor lookup.

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP2AGX95EF35C5N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP2AGX95EF35C5N-ND
FPGAs (Field Programmable Gate Array) EP2AGX95EF35C5N-ND
Arria II GX Field Programmable Gate Array (FPGA) IC 452 6839296 89178 1152-BBGA, FCBGA

Arria II GX Field Programmable Gate Array (FPGA) IC 452 6839296 89178 1152-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX95EF35C5N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2AGX95EF35C5N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2AGX95EF35C5N
IC FPGA 452 I/O 1152FBGA

IC FPGA 452 I/O 1152FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP2AGX95EF35C5N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2AGX95EF35C5N
FPGAs (Field Programmable Gate Array) EP2AGX95EF35C5N
Arria II GX Field Programmable Gate Array (FPGA) IC 452 6839296 89178 1152-BBGA, FCBGA

Arria II GX Field Programmable Gate Array (FPGA) IC 452 6839296 89178 1152-BBGA, FCBGA

Buy Now
Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX95EF35C5N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2AGX95EF35C5N
Embedded - FPGAs (Field Programmable Gate Array) EP2AGX95EF35C5N
IC FPGA 452 I/O 1152FBGA

IC FPGA 452 I/O 1152FBGA

Supplier's Site Datasheet
FPGA 89178 Cells 500MHz 40nm Technology 0.9V 1152-Pin FC-FBGA - EP2AGX95EF35C5N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 89178 Cells 500MHz 40nm Technology 0.9V 1152-Pin FC-FBGA
EP2AGX95EF35C5N
FPGA 89178 Cells 500MHz 40nm Technology 0.9V 1152-Pin FC-FBGA EP2AGX95EF35C5N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1318232-EP2AGX95EF35C5N 696-EP2AGX95EF35C5N EP2AGX95EF35C5N-ND EP2AGX95EF35C5N EP2AGX95EF35C5N EP2AGX95EF35C5N EP2AGX95EF35C5N
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 500MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA 89178 Cells 500MHz 40nm Technology 0.9V 1152-Pin FC-FBGA
Logic Cells / Logic Blocks 89178 89178 89178 89178
Package Type Other; 1152-BBGA, FCBGA Other; FBGA Other; 1152-BBGA, FCBGA Other; 1152-BBGA, FCBGA Other; FC-FBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 0.87V ~ 0.93V Other Other; 0.87V ~ 0.93V
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details