Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX95EF29I5 EP2AGX95EF29I5

Description
Manufacturer: Intel Win Source Part Number: 723391-EP2AGX95EF29I 5 Mounting Style: SMD Number of LABs/CLBs: 3747 Number of Logic Elements/Cells: 89178 Total RAM Bits: 6839296 Categories: Integrated Circuits Supplier Device Package: 780-FBGA (29x29) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 780-BBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: EP2AGX95 Manufacturer Pack Quantity: 36 MSL Level: 3 (168 Hours) The number of I/O: 372 Supply Voltage (V): 0.87V ~ 0.93V
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 723391-EP2AGX95EF29I 5 Mounting Style: SMD Number of LABs/CLBs: 3747 Number of Logic Elements/Cells: 89178 Total RAM Bits: 6839296 Categories: Integrated Circuits Supplier Device Package: 780-FBGA (29x29) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 780-BBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: EP2AGX95 Manufacturer Pack Quantity: 36 MSL Level: 3 (168 Hours) The number of I/O: 372 Supply Voltage (V): 0.87V ~ 0.93V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX95EF29I5 - 723391-EP2AGX95EF29I5 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX95EF29I5
723391-EP2AGX95EF29I5
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX95EF29I5 723391-EP2AGX95EF29I5
Manufacturer: Intel Win Source Part Number: 723391-EP2AGX95EF29I 5 Mounting Style: SMD Number of LABs/CLBs: 3747 Number of Logic Elements/Cells: 89178 Total RAM Bits: 6839296 Categories: Integrated Circuits Supplier Device Package: 780-FBGA (29x29) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 780-BBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: EP2AGX95 Manufacturer Pack Quantity: 36 MSL Level: 3 (168 Hours) The number of I/O: 372 Supply Voltage (V): 0.87V ~ 0.93V

Manufacturer: Intel
Win Source Part Number: 723391-EP2AGX95EF29I5
Mounting Style: SMD
Number of LABs/CLBs: 3747
Number of Logic Elements/Cells: 89178
Total RAM Bits: 6839296
Categories: Integrated Circuits
Supplier Device Package: 780-FBGA (29x29)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 780-BBGA, FCBGA
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Family Part Number: EP2AGX95
Manufacturer Pack Quantity: 36
MSL Level: 3 (168 Hours)
The number of I/O: 372
Supply Voltage (V): 0.87V ~ 0.93V

Buy Now
FPGA Programmable Logic Device - 696-EP2AGX95EF29I5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP2AGX95EF29I5
FPGA Programmable Logic Device 696-EP2AGX95EF29I5
Field Programmable Gate Array, 89178-Cell, CMOS, PBGA780, Product overview: EP2AGX95EF29I5 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2AGX95EF29I5 can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 89178-Cell, CMOS, PBGA780, Product overview: EP2AGX95EF29I5 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2AGX95EF29I5 can be used for catalog matching and distributor lookup.

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP2AGX95EF29I5-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP2AGX95EF29I5-ND
FPGAs (Field Programmable Gate Array) EP2AGX95EF29I5-ND
Arria II GX Field Programmable Gate Array (FPGA) IC 372 6839296 89178 780-BBGA, FCBGA

Arria II GX Field Programmable Gate Array (FPGA) IC 372 6839296 89178 780-BBGA, FCBGA

Buy Now Datasheet
FPGA 89178 Cells 500MHz 40nm Technology 0.9V 780-Pin FC-FBGA - EP2AGX95EF29I5 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 89178 Cells 500MHz 40nm Technology 0.9V 780-Pin FC-FBGA
EP2AGX95EF29I5
FPGA 89178 Cells 500MHz 40nm Technology 0.9V 780-Pin FC-FBGA EP2AGX95EF29I5
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX95EF29I5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2AGX95EF29I5
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2AGX95EF29I5
IC FPGA 372 I/O 780FBGA

IC FPGA 372 I/O 780FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP2AGX95EF29I5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2AGX95EF29I5
FPGAs (Field Programmable Gate Array) EP2AGX95EF29I5
Arria II GX Field Programmable Gate Array (FPGA) IC 372 6839296 89178 780-BBGA, FCBGA

Arria II GX Field Programmable Gate Array (FPGA) IC 372 6839296 89178 780-BBGA, FCBGA

Buy Now
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2AGX95EF29I5
FPGA - Field Programmable Gate Array EP2AGX95EF29I5
FPGA - Field Programmable Gate Array FPGA - Arria II GX 3747 LABs 372 IOs

FPGA - Field Programmable Gate Array FPGA - Arria II GX 3747 LABs 372 IOs

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX95EF29I5 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2AGX95EF29I5
Embedded - FPGAs (Field Programmable Gate Array) EP2AGX95EF29I5
IC FPGA 372 I/O 780FBGA

IC FPGA 372 I/O 780FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 723391-EP2AGX95EF29I5 696-EP2AGX95EF29I5 EP2AGX95EF29I5-ND EP2AGX95EF29I5 EP2AGX95EF29I5 EP2AGX95EF29I5 EP2AGX95EF29I5 EP2AGX95EF29I5
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX95EF29I5 FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGA 89178 Cells 500MHz 40nm Technology 0.9V 780-Pin FC-FBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 89178 89178 89178 89178
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 0.87V ~ 0.93V Other Other; 0.87V ~ 0.93V
Package Type Other; FBGA Other; 780-BBGA, FCBGA Other; FC-FBGA Other; 780-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100BFC256-1 - Lingto Electronic Limited
Specs
System Gates 31000
Logic Cells / Logic Blocks 576
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details