Arria II GX Field Programmable Gate Array (FPGA) IC 260 6839296 89178 572-BGA, FCBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC FPGA 260 I/O 572FBGA
IC FPGA 260 I/O 572FBGA
Arria II GX Field Programmable Gate Array (FPGA) IC 260 6839296 89178 572-BGA, FCBGA
FPGA - Field Programmable Gate Array FPGA - Arria II GX 3747 LABs 260 IOs
FPGA Arria® II GX Family 89178 Cells 400MHz 40nm Technology 0.9V 572-Pin FC-FBGA
| DigiKey | Karl Kruse GmbH & Co. KG | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EP2AGX95DF25C6-ND | EP2AGX95DF25C6 | EP2AGX95DF25C6 | EP2AGX95DF25C6 | EP2AGX95DF25C6 | EP2AGX95DF25C6 | 386-EP2AGX95DF25C6 |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGA 89178 Cells 400MHz 40nm Technology 0.9V 572-Pin FC-FBGA | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | FPGA Arria® II GX Family 89178 Cells 400MHz 40nm Technology 0.9V 572-Pin FC-FBGA |
| Package Type | Other; 572-BGA, FCBGA | Other; FC-FBGA | Other; 572-BGA, FCBGA | Other; 572-BGA, FCBGA | |||
| Pins | 572 | ||||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||||
| Logic Cells / Logic Blocks | 89178 | 89178 | 89178 |