Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX65DF29I5N EP2AGX65DF29I5N

Description
Manufacturer: Altera Win Source Part Number: 084344-EP2AGX65DF29I 5N Mounting: SMD (SMT) Number of I/O: 364 Number of LABs/CLBs: 2530 Number of Logic Elements/Cells: 60214 Total RAM Bits: 5371904 Family Name: EP2AGX65 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 780-FBGA (29x29) Supply Voltage - Operating: 0.87 V to 0.93 V Alternative Parts (Cross-Reference): EP2AGX65DF29I5; EP2AGX65DF29I5G; EP2AGX65DF29C5; EP2AGX65DF29C5N; Introduction Date: February 01, 2009 ECCN: 3A991 Country of Origin: Republic of Korea Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 084344-EP2AGX65DF29I 5N Mounting: SMD (SMT) Number of I/O: 364 Number of LABs/CLBs: 2530 Number of Logic Elements/Cells: 60214 Total RAM Bits: 5371904 Family Name: EP2AGX65 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 780-FBGA (29x29) Supply Voltage - Operating: 0.87 V to 0.93 V Alternative Parts (Cross-Reference): EP2AGX65DF29I5; EP2AGX65DF29I5G; EP2AGX65DF29C5; EP2AGX65DF29C5N; Introduction Date: February 01, 2009 ECCN: 3A991 Country of Origin: Republic of Korea Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX65DF29I5N - 084344-EP2AGX65DF29I5N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX65DF29I5N
084344-EP2AGX65DF29I5N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX65DF29I5N 084344-EP2AGX65DF29I5N
Manufacturer: Altera Win Source Part Number: 084344-EP2AGX65DF29I 5N Mounting: SMD (SMT) Number of I/O: 364 Number of LABs/CLBs: 2530 Number of Logic Elements/Cells: 60214 Total RAM Bits: 5371904 Family Name: EP2AGX65 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 780-FBGA (29x29) Supply Voltage - Operating: 0.87 V to 0.93 V Alternative Parts (Cross-Reference): EP2AGX65DF29I5; EP2AGX65DF29I5G; EP2AGX65DF29C5; EP2AGX65DF29C5N; Introduction Date: February 01, 2009 ECCN: 3A991 Country of Origin: Republic of Korea Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Altera
Win Source Part Number: 084344-EP2AGX65DF29I5N
Mounting: SMD (SMT)
Number of I/O: 364
Number of LABs/CLBs: 2530
Number of Logic Elements/Cells: 60214
Total RAM Bits: 5371904
Family Name: EP2AGX65
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 780-FBGA (29x29)
Supply Voltage - Operating: 0.87 V to 0.93 V
Alternative Parts (Cross-Reference): EP2AGX65DF29I5; EP2AGX65DF29I5G; EP2AGX65DF29C5; EP2AGX65DF29C5N;
Introduction Date: February 01, 2009
ECCN: 3A991
Country of Origin: Republic of Korea
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
500MHz FPGA Programmable Logic Device - 696-EP2AGX65DF29I5N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MHz FPGA Programmable Logic Device
696-EP2AGX65DF29I5N
500MHz FPGA Programmable Logic Device 696-EP2AGX65DF29I5N
Field Programmable Gate Array, 63250 CLBs, 500MHz, 60214-Cell, CMOS, PBGA780, 29 X 29 MM, LEAD FREE, MS-034, FBGA-780 Product overview: EP2AGX65DF29I5N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2AGX65DF29I5N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 63250 CLBs, 500MHz, 60214-Cell, CMOS, PBGA780, 29 X 29 MM, LEAD FREE, MS-034, FBGA-780 Product overview: EP2AGX65DF29I5N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2AGX65DF29I5N can be used for catalog matching and distributor lookup.

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP2AGX65DF29I5N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP2AGX65DF29I5N-ND
FPGAs (Field Programmable Gate Array) EP2AGX65DF29I5N-ND
Arria II GX Field Programmable Gate Array (FPGA) IC 364 5371904 60214 780-BBGA, FCBGA

Arria II GX Field Programmable Gate Array (FPGA) IC 364 5371904 60214 780-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX65DF29I5N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2AGX65DF29I5N
Embedded - FPGAs (Field Programmable Gate Array) EP2AGX65DF29I5N
IC FPGA 364 I/O 780FBGA

IC FPGA 364 I/O 780FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX65DF29I5N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2AGX65DF29I5N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2AGX65DF29I5N
IC FPGA 364 I/O 780FBGA

IC FPGA 364 I/O 780FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2AGX65DF29I5N
FPGA - Field Programmable Gate Array EP2AGX65DF29I5N
FPGA - Field Programmable Gate Array FPGA - Arria II GX 2530 LABs 364 IOs

FPGA - Field Programmable Gate Array FPGA - Arria II GX 2530 LABs 364 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP2AGX65DF29I5N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2AGX65DF29I5N
FPGAs (Field Programmable Gate Array) EP2AGX65DF29I5N
Arria II GX Field Programmable Gate Array (FPGA) IC 364 5371904 60214 780-BBGA, FCBGA

Arria II GX Field Programmable Gate Array (FPGA) IC 364 5371904 60214 780-BBGA, FCBGA

Buy Now
FPGAs (Field Programmable Gate Array) - EP2AGX65DF29I5N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP2AGX65DF29I5N
FPGAs (Field Programmable Gate Array) EP2AGX65DF29I5N
IC FPGA 364 I/O 780FBGA

IC FPGA 364 I/O 780FBGA

Supplier's Site Datasheet
FPGA 60214 Cells 500MHz 40nm Technology 0.9V 780-Pin FC-FBGA - EP2AGX65DF29I5N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 60214 Cells 500MHz 40nm Technology 0.9V 780-Pin FC-FBGA
EP2AGX65DF29I5N
FPGA 60214 Cells 500MHz 40nm Technology 0.9V 780-Pin FC-FBGA EP2AGX65DF29I5N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 084344-EP2AGX65DF29I5N 696-EP2AGX65DF29I5N EP2AGX65DF29I5N-ND EP2AGX65DF29I5N EP2AGX65DF29I5N EP2AGX65DF29I5N EP2AGX65DF29I5N EP2AGX65DF29I5N EP2AGX65DF29I5N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX65DF29I5N 500MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 60214 Cells 500MHz 40nm Technology 0.9V 780-Pin FC-FBGA
Logic Cells / Logic Blocks 60214 60214 60214 60214
Package Type Other; 780-FBGA (29x29) Other; FBGA Other; 780-BBGA, FCBGA Other; 780-BBGA, FCBGA Other; 780-BBGA, FCBGA Other; FC-FBGA
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 0.87 V ~ 0.93 V Other; 900mV Other Other; 0.87V ~ 0.93V Other; 0.87V ~ 0.93V
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details