Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX65DF29C5N EP2AGX65DF29C5N

Description
Manufacturer: Altera Win Source Part Number: 773920-EP2AGX65DF29C 5N Series: Arria II GX Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 780-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.87 V ~ 0.93 V Number of I/O: 364 Number of LABs/CLBs: 2530 Number of Logic Elements/Cells: 60214 Total RAM Bits: 5371904 Family Name: EP2AGX65 Categories: Integrated Circuits (ICs) Manufacturer Package: 780-FBGA (29x29) Alternative Parts (Cross-Reference): EP2AGX65DF29C5; EP2AGX65DF29C5G; EP2AGX65DF29I5; EP2AGX65DF29I5N; Introduction Date: February 01, 2009 ECCN: 3A991 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 773920-EP2AGX65DF29C 5N Series: Arria II GX Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 780-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.87 V ~ 0.93 V Number of I/O: 364 Number of LABs/CLBs: 2530 Number of Logic Elements/Cells: 60214 Total RAM Bits: 5371904 Family Name: EP2AGX65 Categories: Integrated Circuits (ICs) Manufacturer Package: 780-FBGA (29x29) Alternative Parts (Cross-Reference): EP2AGX65DF29C5; EP2AGX65DF29C5G; EP2AGX65DF29I5; EP2AGX65DF29I5N; Introduction Date: February 01, 2009 ECCN: 3A991 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX65DF29C5N - 773920-EP2AGX65DF29C5N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX65DF29C5N
773920-EP2AGX65DF29C5N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX65DF29C5N 773920-EP2AGX65DF29C5N
Manufacturer: Altera Win Source Part Number: 773920-EP2AGX65DF29C 5N Series: Arria II GX Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 780-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.87 V ~ 0.93 V Number of I/O: 364 Number of LABs/CLBs: 2530 Number of Logic Elements/Cells: 60214 Total RAM Bits: 5371904 Family Name: EP2AGX65 Categories: Integrated Circuits (ICs) Manufacturer Package: 780-FBGA (29x29) Alternative Parts (Cross-Reference): EP2AGX65DF29C5; EP2AGX65DF29C5G; EP2AGX65DF29I5; EP2AGX65DF29I5N; Introduction Date: February 01, 2009 ECCN: 3A991 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 773920-EP2AGX65DF29C5N
Series: Arria II GX
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 780-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 0.87 V ~ 0.93 V
Number of I/O: 364
Number of LABs/CLBs: 2530
Number of Logic Elements/Cells: 60214
Total RAM Bits: 5371904
Family Name: EP2AGX65
Categories: Integrated Circuits (ICs)
Manufacturer Package: 780-FBGA (29x29)
Alternative Parts (Cross-Reference): EP2AGX65DF29C5; EP2AGX65DF29C5G; EP2AGX65DF29I5; EP2AGX65DF29I5N;
Introduction Date: February 01, 2009
ECCN: 3A991
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 544-2640-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2640-ND
FPGAs (Field Programmable Gate Array) 544-2640-ND
Arria II GX Field Programmable Gate Array (FPGA) IC 364 5371904 60214 780-BBGA, FCBGA

Arria II GX Field Programmable Gate Array (FPGA) IC 364 5371904 60214 780-BBGA, FCBGA

Buy Now Datasheet
500MHz FPGA Programmable Logic Device - 696-EP2AGX65DF29C5N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MHz FPGA Programmable Logic Device
696-EP2AGX65DF29C5N
500MHz FPGA Programmable Logic Device 696-EP2AGX65DF29C5N
Field Programmable Gate Array, 500MHz, 60214-Cell, CMOS, PBGA780, 29 X 29 MM, LEAD FREE, MS-034, FBGA-780 Product overview: EP2AGX65DF29C5N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2AGX65DF29C5N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 500MHz, 60214-Cell, CMOS, PBGA780, 29 X 29 MM, LEAD FREE, MS-034, FBGA-780 Product overview: EP2AGX65DF29C5N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2AGX65DF29C5N can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2AGX65DF29C5N
FPGA - Field Programmable Gate Array EP2AGX65DF29C5N
FPGA - Field Programmable Gate Array FPGA - Arria II GX 2530 LABs 364 IOs

FPGA - Field Programmable Gate Array FPGA - Arria II GX 2530 LABs 364 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP2AGX65DF29C5N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2AGX65DF29C5N
FPGAs (Field Programmable Gate Array) EP2AGX65DF29C5N
Arria II GX Field Programmable Gate Array (FPGA) IC 364 5371904 60214 780-BBGA, FCBGA

Arria II GX Field Programmable Gate Array (FPGA) IC 364 5371904 60214 780-BBGA, FCBGA

Buy Now
FPGA 60214 Cells 500MHz 40nm Technology 0.9V 780-Pin FC-FBGA - EP2AGX65DF29C5N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 60214 Cells 500MHz 40nm Technology 0.9V 780-Pin FC-FBGA
EP2AGX65DF29C5N
FPGA 60214 Cells 500MHz 40nm Technology 0.9V 780-Pin FC-FBGA EP2AGX65DF29C5N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX65DF29C5N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2AGX65DF29C5N
Embedded - FPGAs (Field Programmable Gate Array) EP2AGX65DF29C5N
IC FPGA 364 I/O 780FBGA

IC FPGA 364 I/O 780FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX65DF29C5N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2AGX65DF29C5N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2AGX65DF29C5N
IC FPGA 364 I/O 780FBGA

IC FPGA 364 I/O 780FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 773920-EP2AGX65DF29C5N 544-2640-ND 696-EP2AGX65DF29C5N EP2AGX65DF29C5N EP2AGX65DF29C5N EP2AGX65DF29C5N EP2AGX65DF29C5N EP2AGX65DF29C5N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX65DF29C5N FPGAs (Field Programmable Gate Array) 500MHz FPGA Programmable Logic Device FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) FPGA 60214 Cells 500MHz 40nm Technology 0.9V 780-Pin FC-FBGA Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 60214 60214 60214 60214
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 0.87 V ~ 0.93 V Other; 900mV Other; 0.87V ~ 0.93V Other
Package Type Other; 780-BBGA, FCBGA Other; FBGA Other; 780-BBGA, FCBGA Other; FC-FBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - ICE65L04F-TVQ100I - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 3520
User I/Os 72 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details