Intel Corporation FPGA Programmable Logic Device EP2AGX65DF29C4N

Description
FPGA - Field Programmable Gate Array FPGA - Arria II GX 2530 LABs 364 IOs Product overview: EP2AGX65DF29C4N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2AGX65DF29C4N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA - Field Programmable Gate Array FPGA - Arria II GX 2530 LABs 364 IOs Product overview: EP2AGX65DF29C4N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2AGX65DF29C4N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-EP2AGX65DF29C4N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP2AGX65DF29C4N
FPGA Programmable Logic Device 696-EP2AGX65DF29C4N
FPGA - Field Programmable Gate Array FPGA - Arria II GX 2530 LABs 364 IOs Product overview: EP2AGX65DF29C4N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2AGX65DF29C4N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array FPGA - Arria II GX 2530 LABs 364 IOs Product overview: EP2AGX65DF29C4N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2AGX65DF29C4N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX65DF29C4N - 814002-EP2AGX65DF29C4N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX65DF29C4N
814002-EP2AGX65DF29C4N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX65DF29C4N 814002-EP2AGX65DF29C4N
Manufacturer: Intel Win Source Part Number: 814002-EP2AGX65DF29C 4N Packaging: Tray Mounting Style: SMD Number of I/O: 364 Number of LABs/CLBs: 2530 Number of Logic Elements/Cells: 60214 Total RAM Bits: 5371904 Part Status: Obsolete (End Of Life) Supplier Device Package: 780-FBGA (29x29) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 780-BBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 36 MSL Level: 3 (168 Hours) Supply Voltage (V): 0.87V ~ 0.93V Part Number Series: EP2AGX65

Manufacturer: Intel
Win Source Part Number: 814002-EP2AGX65DF29C4N
Packaging: Tray
Mounting Style: SMD
Number of I/O: 364
Number of LABs/CLBs: 2530
Number of Logic Elements/Cells: 60214
Total RAM Bits: 5371904
Part Status: Obsolete (End Of Life)
Supplier Device Package: 780-FBGA (29x29)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 780-BBGA, FCBGA
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 36
MSL Level: 3 (168 Hours)
Supply Voltage (V): 0.87V ~ 0.93V
Part Number Series: EP2AGX65

Buy Now
FPGAs (Field Programmable Gate Array) - 544-2703-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2703-ND
FPGAs (Field Programmable Gate Array) 544-2703-ND
Arria II GX Field Programmable Gate Array (FPGA) IC 364 5371904 60214 780-BBGA, FCBGA

Arria II GX Field Programmable Gate Array (FPGA) IC 364 5371904 60214 780-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX65DF29C4N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2AGX65DF29C4N
Embedded - FPGAs (Field Programmable Gate Array) EP2AGX65DF29C4N
IC FPGA 364 I/O 780FBGA

IC FPGA 364 I/O 780FBGA

Supplier's Site Datasheet
FPGA 60214 Cells 500MHz 40nm Technology 0.9V 780-Pin FC-FBGA - EP2AGX65DF29C4N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 60214 Cells 500MHz 40nm Technology 0.9V 780-Pin FC-FBGA
EP2AGX65DF29C4N
FPGA 60214 Cells 500MHz 40nm Technology 0.9V 780-Pin FC-FBGA EP2AGX65DF29C4N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP2AGX65DF29C4N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2AGX65DF29C4N
FPGAs (Field Programmable Gate Array) EP2AGX65DF29C4N
Arria II GX Field Programmable Gate Array (FPGA) IC 364 5371904 60214 780-BBGA, FCBGA

Arria II GX Field Programmable Gate Array (FPGA) IC 364 5371904 60214 780-BBGA, FCBGA

Buy Now
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX65DF29C4N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2AGX65DF29C4N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2AGX65DF29C4N
IC FPGA 364 I/O 780FBGA

IC FPGA 364 I/O 780FBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP2AGX65DF29C4N 814002-EP2AGX65DF29C4N 544-2703-ND EP2AGX65DF29C4N EP2AGX65DF29C4N EP2AGX65DF29C4N EP2AGX65DF29C4N
Product Name FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX65DF29C4N FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA 60214 Cells 500MHz 40nm Technology 0.9V 780-Pin FC-FBGA FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; Tray Other; 780-BBGA, FCBGA Other; FC-FBGA Other; 780-BBGA, FCBGA
Internal Frequency 390 MHz
User I/Os 364 pins 364 pins 364 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data