Arria II GX Field Programmable Gate Array (FPGA) IC 252 5371904 60214 572-BGA, FCBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
FPGA - Field Programmable Gate Array FPGA - Arria II GX 2530 LABs 252 IOs
IC FPGA 252 I/O 572FBGA
Arria II GX Field Programmable Gate Array (FPGA) IC 252 5371904 60214 572-BGA, FCBGA
IC FPGA 252 I/O 572FBGA
| DigiKey | Karl Kruse GmbH & Co. KG | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EP2AGX65DF25I5-ND | EP2AGX65DF25I5 | EP2AGX65DF25I5 | EP2AGX65DF25I5 | EP2AGX65DF25I5 | EP2AGX65DF25I5 |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGA 60214 Cells 500MHz 40nm Technology 0.9V 572-Pin FC-FBGA | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 572-BGA, FCBGA | Other; FC-FBGA | Other; 572-BGA, FCBGA | |||
| Pins | 572 | |||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||||
| Supply Voltage | Other | Other; 0.87V ~ 0.93V |