Intel Corporation 500MHz FPGA Programmable Logic Device EP2AGX65DF25I3N

Description
Field Programmable Gate Array, 500MHz, 60214-Cell, CMOS, PBGA572, 25 X 25 MM, LEAD FREE, MS-034, FBGA-572 Product overview: EP2AGX65DF25I3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2AGX65DF25I3N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 500MHz, 60214-Cell, CMOS, PBGA572, 25 X 25 MM, LEAD FREE, MS-034, FBGA-572 Product overview: EP2AGX65DF25I3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2AGX65DF25I3N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500MHz FPGA Programmable Logic Device - 696-EP2AGX65DF25I3N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MHz FPGA Programmable Logic Device
696-EP2AGX65DF25I3N
500MHz FPGA Programmable Logic Device 696-EP2AGX65DF25I3N
Field Programmable Gate Array, 500MHz, 60214-Cell, CMOS, PBGA572, 25 X 25 MM, LEAD FREE, MS-034, FBGA-572 Product overview: EP2AGX65DF25I3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2AGX65DF25I3N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 500MHz, 60214-Cell, CMOS, PBGA572, 25 X 25 MM, LEAD FREE, MS-034, FBGA-572 Product overview: EP2AGX65DF25I3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2AGX65DF25I3N can be used for catalog matching and distributor lookup.

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP2AGX65DF25I3N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP2AGX65DF25I3N-ND
FPGAs (Field Programmable Gate Array) EP2AGX65DF25I3N-ND
Arria II GX Field Programmable Gate Array (FPGA) IC 252 5371904 60214 572-BGA, FCBGA

Arria II GX Field Programmable Gate Array (FPGA) IC 252 5371904 60214 572-BGA, FCBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX65DF25I3N - 870518-EP2AGX65DF25I3N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX65DF25I3N
870518-EP2AGX65DF25I3N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX65DF25I3N 870518-EP2AGX65DF25I3N
Manufacturer: Intel Win Source Part Number: 870518-EP2AGX65DF25I 3N Series: Arria II GX Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 252 5371904 60214 572-BGA, FCBGA Package: Tray Package: 572-BGA, FCBGA Mounting: Surface Mount Number of I/O: 252 Part Status: Obsolete Family Name: EP2AGX65 Categories: Integrated Circuits (ICs) Case / Package: 572-FBGA, FC (25x25) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 44 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: Intel
Win Source Part Number: 870518-EP2AGX65DF25I3N
Series: Arria II GX
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 252 5371904 60214 572-BGA, FCBGA
Package: Tray
Package: 572-BGA, FCBGA
Mounting: Surface Mount
Number of I/O: 252
Part Status: Obsolete
Family Name: EP2AGX65
Categories: Integrated Circuits (ICs)
Case / Package: 572-FBGA, FC (25x25)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 44
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP2AGX65DF25I3N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP2AGX65DF25I3N
FPGAs (Field Programmable Gate Array) EP2AGX65DF25I3N
IC FPGA 252 I/O 572FBGA

IC FPGA 252 I/O 572FBGA

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX65DF25I3N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2AGX65DF25I3N
Embedded - FPGAs (Field Programmable Gate Array) EP2AGX65DF25I3N
IC FPGA 252 I/O 572FBGA

IC FPGA 252 I/O 572FBGA

Supplier's Site Datasheet
FPGA - Field Programmable Gate Array FPGA - Arria II GX 2530 LABs 252 IOs - 386-EP2AGX65DF25I3N - Utmel Electronic Limited
Hong Kong, China
FPGA - Field Programmable Gate Array FPGA - Arria II GX 2530 LABs 252 IOs
386-EP2AGX65DF25I3N
FPGA - Field Programmable Gate Array FPGA - Arria II GX 2530 LABs 252 IOs 386-EP2AGX65DF25I3N
FPGA - Field Programmable Gate Array FPGA - Arria II GX 2530 LABs 252 IOs

FPGA - Field Programmable Gate Array FPGA - Arria II GX 2530 LABs 252 IOs

Supplier's Site
FPGA 60214 Cells 500MHz 40nm Technology 0.9V 572-Pin FC-FBGA - EP2AGX65DF25I3N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 60214 Cells 500MHz 40nm Technology 0.9V 572-Pin FC-FBGA
EP2AGX65DF25I3N
FPGA 60214 Cells 500MHz 40nm Technology 0.9V 572-Pin FC-FBGA EP2AGX65DF25I3N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX65DF25I3N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2AGX65DF25I3N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2AGX65DF25I3N
IC FPGA 252 I/O 572FBGA

IC FPGA 252 I/O 572FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP2AGX65DF25I3N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2AGX65DF25I3N
FPGAs (Field Programmable Gate Array) EP2AGX65DF25I3N
Arria II GX Field Programmable Gate Array (FPGA) IC 252 5371904 60214 572-BGA, FCBGA

Arria II GX Field Programmable Gate Array (FPGA) IC 252 5371904 60214 572-BGA, FCBGA

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Utmel Electronic Limited Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP2AGX65DF25I3N EP2AGX65DF25I3N-ND 870518-EP2AGX65DF25I3N EP2AGX65DF25I3N EP2AGX65DF25I3N 386-EP2AGX65DF25I3N EP2AGX65DF25I3N EP2AGX65DF25I3N EP2AGX65DF25I3N
Product Name 500MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX65DF25I3N FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGA - Arria II GX 2530 LABs 252 IOs FPGA 60214 Cells 500MHz 40nm Technology 0.9V 572-Pin FC-FBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 60214 60214 60214 60214
Package Type Other; FBGA Other; 572-BGA, FCBGA Other; 572-FBGA, FC (25x25) Other; 572-BGA, FCBGA Other; 572-BGA, FCBGA Other; FC-FBGA Other; 572-BGA, FCBGA
Internal Frequency 390 MHz 500 MHz
User I/Os 252 pins 252 pins 252 pins
Operating Temperature -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data