Intel Corporation 400MHz FPGA Programmable Logic Device EP2AGX65DF25C6G

Description
FPGA Arria II GX Family 60214 Cells 400MHz Product overview: EP2AGX65DF25C6G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 400MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2AGX65DF25C6G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA Arria II GX Family 60214 Cells 400MHz Product overview: EP2AGX65DF25C6G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 400MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2AGX65DF25C6G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400MHz FPGA Programmable Logic Device - 696-EP2AGX65DF25C6G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MHz FPGA Programmable Logic Device
696-EP2AGX65DF25C6G
400MHz FPGA Programmable Logic Device 696-EP2AGX65DF25C6G
FPGA Arria II GX Family 60214 Cells 400MHz Product overview: EP2AGX65DF25C6G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 400MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2AGX65DF25C6G can be used for catalog matching and distributor lookup.

FPGA Arria II GX Family 60214 Cells 400MHz Product overview: EP2AGX65DF25C6G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 400MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2AGX65DF25C6G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX65DF25C6G - 918219-EP2AGX65DF25C6G - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX65DF25C6G
918219-EP2AGX65DF25C6G
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX65DF25C6G 918219-EP2AGX65DF25C6G
Manufacturer: Intel Win Source Part Number: 918219-EP2AGX65DF25C 6G Series: Arria II GX Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 252 5371904 60214 572-BGA, FCBGA Package: 572-BGA, FCBGA Package: Tray Mounting: Surface Mount Number of I/O: 252 Family Name: EP2AGX65 Categories: Integrated Circuits (ICs) Case / Package: 572-FBGA, FC (25x25) Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 44 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Unaffected

Manufacturer: Intel
Win Source Part Number: 918219-EP2AGX65DF25C6G
Series: Arria II GX
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 252 5371904 60214 572-BGA, FCBGA
Package: 572-BGA, FCBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 252
Family Name: EP2AGX65
Categories: Integrated Circuits (ICs)
Case / Package: 572-FBGA, FC (25x25)
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 44
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 48 Weeks
REACH Status: REACH Unaffected

Buy Now
FPGAs (Field Programmable Gate Array) - EP2AGX65DF25C6G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2AGX65DF25C6G
FPGAs (Field Programmable Gate Array) EP2AGX65DF25C6G
Arria II GX Field Programmable Gate Array (FPGA) IC 252 5371904 60214 572-BGA, FCBGA

Arria II GX Field Programmable Gate Array (FPGA) IC 252 5371904 60214 572-BGA, FCBGA

Buy Now
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2AGX65DF25C6G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2AGX65DF25C6G
IC FPGA 252 I/O 572FBGA

IC FPGA 252 I/O 572FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP2AGX65DF25C6G - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP2AGX65DF25C6G
FPGAs (Field Programmable Gate Array) EP2AGX65DF25C6G
IC FPGA 252 I/O 572FBGA

IC FPGA 252 I/O 572FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX65DF25C6G - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2AGX65DF25C6G
Embedded - FPGAs (Field Programmable Gate Array) EP2AGX65DF25C6G
IC FPGA 252 I/O 572FBGA

IC FPGA 252 I/O 572FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2AGX65DF25C6G
FPGA - Field Programmable Gate Array EP2AGX65DF25C6G
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP2AGX65DF25C6G 918219-EP2AGX65DF25C6G EP2AGX65DF25C6G EP2AGX65DF25C6G EP2AGX65DF25C6G EP2AGX65DF25C6G EP2AGX65DF25C6G
Product Name 400MHz FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX65DF25C6G FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; Tray Other; 572-FBGA, FC (25x25) Other; 572-BGA, FCBGA Other; 572-BGA, FCBGA
Pins 572
User I/Os 252 pins 252 pins 252 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S180F1020C3N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 179400
User I/Os 742 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details