Intel Corporation FPGAs (Field Programmable Gate Array) EP2AGX65DF25C5N

Description
Arria II GX Field Programmable Gate Array (FPGA) IC 252 5371904 60214 572-BGA, FCBGA
Request a Quote Datasheet
Description
Arria II GX Field Programmable Gate Array (FPGA) IC 252 5371904 60214 572-BGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-2641-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2641-ND
FPGAs (Field Programmable Gate Array) 544-2641-ND
Arria II GX Field Programmable Gate Array (FPGA) IC 252 5371904 60214 572-BGA, FCBGA

Arria II GX Field Programmable Gate Array (FPGA) IC 252 5371904 60214 572-BGA, FCBGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP2AGX65DF25C5N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP2AGX65DF25C5N
FPGA Programmable Logic Device 696-EP2AGX65DF25C5N
FIELD PROGRAMMABLE GATE ARRAY, 5 Product overview: EP2AGX65DF25C5N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2AGX65DF25C5N can be used for catalog matching and distributor lookup.

FIELD PROGRAMMABLE GATE ARRAY, 5 Product overview: EP2AGX65DF25C5N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2AGX65DF25C5N can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX65DF25C5N - 870517-EP2AGX65DF25C5N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX65DF25C5N
870517-EP2AGX65DF25C5N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX65DF25C5N 870517-EP2AGX65DF25C5N
Manufacturer: Intel Win Source Part Number: 870517-EP2AGX65DF25C 5N Series: Arria II GX Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 252 5371904 60214 572-BGA, FCBGA Package: Tray Package: 572-BGA, FCBGA Mounting: Surface Mount Number of I/O: 252 Part Status: Obsolete Family Name: EP2AGX65 Categories: Integrated Circuits (ICs) Case / Package: 572-FBGA, FC (25x25) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 44 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: 544-2641, 970042

Manufacturer: Intel
Win Source Part Number: 870517-EP2AGX65DF25C5N
Series: Arria II GX
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 252 5371904 60214 572-BGA, FCBGA
Package: Tray
Package: 572-BGA, FCBGA
Mounting: Surface Mount
Number of I/O: 252
Part Status: Obsolete
Family Name: EP2AGX65
Categories: Integrated Circuits (ICs)
Case / Package: 572-FBGA, FC (25x25)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 44
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Other Part Number: 544-2641, 970042

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP2AGX65DF25C5N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP2AGX65DF25C5N
FPGAs (Field Programmable Gate Array) EP2AGX65DF25C5N
IC FPGA 252 I/O 572FBGA

IC FPGA 252 I/O 572FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX65DF25C5N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2AGX65DF25C5N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2AGX65DF25C5N
IC FPGA 252 I/O 572FBGA

IC FPGA 252 I/O 572FBGA

Supplier's Site
FPGA 60214 Cells 500MHz 40nm Technology 0.9V 572-Pin FC-FBGA - EP2AGX65DF25C5N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 60214 Cells 500MHz 40nm Technology 0.9V 572-Pin FC-FBGA
EP2AGX65DF25C5N
FPGA 60214 Cells 500MHz 40nm Technology 0.9V 572-Pin FC-FBGA EP2AGX65DF25C5N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP2AGX65DF25C5N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2AGX65DF25C5N
FPGAs (Field Programmable Gate Array) EP2AGX65DF25C5N
Arria II GX Field Programmable Gate Array (FPGA) IC 252 5371904 60214 572-BGA, FCBGA

Arria II GX Field Programmable Gate Array (FPGA) IC 252 5371904 60214 572-BGA, FCBGA

Buy Now
FPGAs (Field Programmable Gate Array) - EP2AGX65DF25C5N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2AGX65DF25C5N
FPGAs (Field Programmable Gate Array) EP2AGX65DF25C5N
Arria II GX Field Programmable Gate Array (FPGA) IC 252 5371904 60214 572-BGA, FCBGA

Arria II GX Field Programmable Gate Array (FPGA) IC 252 5371904 60214 572-BGA, FCBGA

Buy Now
Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX65DF25C5N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2AGX65DF25C5N
Embedded - FPGAs (Field Programmable Gate Array) EP2AGX65DF25C5N
IC FPGA 252 I/O 572FBGA

IC FPGA 252 I/O 572FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-2641-ND 696-EP2AGX65DF25C5N 870517-EP2AGX65DF25C5N EP2AGX65DF25C5N EP2AGX65DF25C5N EP2AGX65DF25C5N EP2AGX65DF25C5N EP2AGX65DF25C5N
Product Name FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX65DF25C5N FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 60214 Cells 500MHz 40nm Technology 0.9V 572-Pin FC-FBGA FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 572-BGA, FCBGA Other; Bulk Other; 572-FBGA, FC (25x25) Other; 572-BGA, FCBGA Other; FC-FBGA Other; 572-BGA, FCBGA
Pins 572
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 60214 60214 60214
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EBC652-3 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 376 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details