Intel Corporation FPGA Programmable Logic Device EP2AGX65CU17I3N

Description
FPGA 60214 Cells 40nm 358-Pin FC-UFBGA 6.375Gbps Transceiver Product overview: EP2AGX65CU17I3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2AGX65CU17I3N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA 60214 Cells 40nm 358-Pin FC-UFBGA 6.375Gbps Transceiver Product overview: EP2AGX65CU17I3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2AGX65CU17I3N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-EP2AGX65CU17I3N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP2AGX65CU17I3N
FPGA Programmable Logic Device 696-EP2AGX65CU17I3N
FPGA 60214 Cells 40nm 358-Pin FC-UFBGA 6.375Gbps Transceiver Product overview: EP2AGX65CU17I3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2AGX65CU17I3N can be used for catalog matching and distributor lookup.

FPGA 60214 Cells 40nm 358-Pin FC-UFBGA 6.375Gbps Transceiver Product overview: EP2AGX65CU17I3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2AGX65CU17I3N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP2AGX65CU17I3N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP2AGX65CU17I3N-ND
FPGAs (Field Programmable Gate Array) EP2AGX65CU17I3N-ND
Arria II GX Field Programmable Gate Array (FPGA) IC 156 5371904 60214 358-LFBGA, FCBGA

Arria II GX Field Programmable Gate Array (FPGA) IC 156 5371904 60214 358-LFBGA, FCBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX65CU17I3N - 918218-EP2AGX65CU17I3N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX65CU17I3N
918218-EP2AGX65CU17I3N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX65CU17I3N 918218-EP2AGX65CU17I3N
Manufacturer: Intel Win Source Part Number: 918218-EP2AGX65CU17I 3N Series: Arria II GX Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 156 5371904 60214 358-LFBGA, FCBGA Package: Tray Package: 358-LFBGA, FCBGA Mounting: Surface Mount Number of I/O: 156 Part Status: Obsolete Family Name: EP2AGX65 Categories: Integrated Circuits (ICs) Case / Package: 358-UBGA, FCBGA (17x17) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: Intel
Win Source Part Number: 918218-EP2AGX65CU17I3N
Series: Arria II GX
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 156 5371904 60214 358-LFBGA, FCBGA
Package: Tray
Package: 358-LFBGA, FCBGA
Mounting: Surface Mount
Number of I/O: 156
Part Status: Obsolete
Family Name: EP2AGX65
Categories: Integrated Circuits (ICs)
Case / Package: 358-UBGA, FCBGA (17x17)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGA 60214 Cells 500MHz 40nm Technology 0.9V 358-Pin FC-UFBGA - EP2AGX65CU17I3N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 60214 Cells 500MHz 40nm Technology 0.9V 358-Pin FC-UFBGA
EP2AGX65CU17I3N
FPGA 60214 Cells 500MHz 40nm Technology 0.9V 358-Pin FC-UFBGA EP2AGX65CU17I3N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP2AGX65CU17I3N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2AGX65CU17I3N
FPGAs (Field Programmable Gate Array) EP2AGX65CU17I3N
Arria II GX Field Programmable Gate Array (FPGA) IC 156 5371904 60214 358-LFBGA, FCBGA

Arria II GX Field Programmable Gate Array (FPGA) IC 156 5371904 60214 358-LFBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX65CU17I3N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2AGX65CU17I3N
Embedded - FPGAs (Field Programmable Gate Array) EP2AGX65CU17I3N
IC FPGA 156 I/O 358UBGA

IC FPGA 156 I/O 358UBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX65CU17I3N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2AGX65CU17I3N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2AGX65CU17I3N
IC FPGA 156 I/O 358UBGA

IC FPGA 156 I/O 358UBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP2AGX65CU17I3N EP2AGX65CU17I3N-ND 918218-EP2AGX65CU17I3N EP2AGX65CU17I3N EP2AGX65CU17I3N EP2AGX65CU17I3N EP2AGX65CU17I3N
Product Name FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX65CU17I3N FPGA 60214 Cells 500MHz 40nm Technology 0.9V 358-Pin FC-UFBGA FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 60214 60214 60214
Package Type Other; FC-UFBGA Other; 358-LFBGA, FCBGA Other; 358-UBGA, FCBGA (17x17) Other; FC-UFBGA Other; 358-LFBGA, FCBGA
Pins 358 358
Operating Temperature -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Memory Support Other; DDR SDRAM|DDR2 SDRAM|DDR3 SDRAM|RLDRAM II|QDRII+SRAM
Unlock Full Specs
to access all available technical data