Intel Corporation 500MHz FPGA Programmable Logic Device EP2AGX65CU17C6N

Description
Field Programmable Gate Array, 500MHz, 60214-Cell, CMOS, PBGA358, 17 X 17 MM, LEAD FREE, MO-275, UBGA-358 Product overview: EP2AGX65CU17C6N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2AGX65CU17C6N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 500MHz, 60214-Cell, CMOS, PBGA358, 17 X 17 MM, LEAD FREE, MO-275, UBGA-358 Product overview: EP2AGX65CU17C6N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2AGX65CU17C6N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500MHz FPGA Programmable Logic Device - 696-EP2AGX65CU17C6N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MHz FPGA Programmable Logic Device
696-EP2AGX65CU17C6N
500MHz FPGA Programmable Logic Device 696-EP2AGX65CU17C6N
Field Programmable Gate Array, 500MHz, 60214-Cell, CMOS, PBGA358, 17 X 17 MM, LEAD FREE, MO-275, UBGA-358 Product overview: EP2AGX65CU17C6N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2AGX65CU17C6N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 500MHz, 60214-Cell, CMOS, PBGA358, 17 X 17 MM, LEAD FREE, MO-275, UBGA-358 Product overview: EP2AGX65CU17C6N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2AGX65CU17C6N can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX65CU17C6N - 918217-EP2AGX65CU17C6N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX65CU17C6N
918217-EP2AGX65CU17C6N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX65CU17C6N 918217-EP2AGX65CU17C6N
Manufacturer: Intel Win Source Part Number: 918217-EP2AGX65CU17C 6N Series: Arria II GX Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 156 5371904 60214 358-LFBGA, FCBGA Package: Tray Package: 358-LFBGA, FCBGA Mounting: Surface Mount Number of I/O: 156 Part Status: Obsolete Family Name: EP2AGX65 Categories: Integrated Circuits (ICs) Case / Package: 358-UBGA, FCBGA (17x17) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: Intel
Win Source Part Number: 918217-EP2AGX65CU17C6N
Series: Arria II GX
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 156 5371904 60214 358-LFBGA, FCBGA
Package: Tray
Package: 358-LFBGA, FCBGA
Mounting: Surface Mount
Number of I/O: 156
Part Status: Obsolete
Family Name: EP2AGX65
Categories: Integrated Circuits (ICs)
Case / Package: 358-UBGA, FCBGA (17x17)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP2AGX65CU17C6N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP2AGX65CU17C6N-ND
FPGAs (Field Programmable Gate Array) EP2AGX65CU17C6N-ND
Arria II GX Field Programmable Gate Array (FPGA) IC 156 5371904 60214 358-LFBGA, FCBGA

Arria II GX Field Programmable Gate Array (FPGA) IC 156 5371904 60214 358-LFBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX65CU17C6N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2AGX65CU17C6N
Embedded - FPGAs (Field Programmable Gate Array) EP2AGX65CU17C6N
IC FPGA 156 I/O 358UBGA

IC FPGA 156 I/O 358UBGA

Supplier's Site Datasheet
FPGA 60214 Cells 400MHz 40nm Technology 0.9V 358-Pin FC-UFBGA - EP2AGX65CU17C6N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 60214 Cells 400MHz 40nm Technology 0.9V 358-Pin FC-UFBGA
EP2AGX65CU17C6N
FPGA 60214 Cells 400MHz 40nm Technology 0.9V 358-Pin FC-UFBGA EP2AGX65CU17C6N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX65CU17C6N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2AGX65CU17C6N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2AGX65CU17C6N
IC FPGA 156 I/O 358UBGA

IC FPGA 156 I/O 358UBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP2AGX65CU17C6N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2AGX65CU17C6N
FPGAs (Field Programmable Gate Array) EP2AGX65CU17C6N
Arria II GX Field Programmable Gate Array (FPGA) IC 156 5371904 60214 358-LFBGA, FCBGA

Arria II GX Field Programmable Gate Array (FPGA) IC 156 5371904 60214 358-LFBGA, FCBGA

Buy Now
FPGA Arria® II GX Family 60214 Cells 400MHz 40nm Technology 0.9V 358-Pin FC-UFBGA - 386-EP2AGX65CU17C6N - Utmel Electronic Limited
Hong Kong, China
FPGA Arria® II GX Family 60214 Cells 400MHz 40nm Technology 0.9V 358-Pin FC-UFBGA
386-EP2AGX65CU17C6N
FPGA Arria® II GX Family 60214 Cells 400MHz 40nm Technology 0.9V 358-Pin FC-UFBGA 386-EP2AGX65CU17C6N
FPGA Arria® II GX Family 60214 Cells 400MHz 40nm Technology 0.9V 358-Pin FC-UFBGA

FPGA Arria® II GX Family 60214 Cells 400MHz 40nm Technology 0.9V 358-Pin FC-UFBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP2AGX65CU17C6N 918217-EP2AGX65CU17C6N EP2AGX65CU17C6N-ND EP2AGX65CU17C6N EP2AGX65CU17C6N EP2AGX65CU17C6N EP2AGX65CU17C6N 386-EP2AGX65CU17C6N
Product Name 500MHz FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX65CU17C6N FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA 60214 Cells 400MHz 40nm Technology 0.9V 358-Pin FC-UFBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA Arria® II GX Family 60214 Cells 400MHz 40nm Technology 0.9V 358-Pin FC-UFBGA
Internal Frequency 500 MHz 500 MHz
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 0.9 Other Other; 0.87V ~ 0.93V Other; 0.9V
Package Type Other; 358-UBGA, FCBGA (17x17) Other; 358-LFBGA, FCBGA Other; FC-UFBGA Other; 358-LFBGA, FCBGA Other; 358-LFBGA, FCBGA
Pins 358
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K100BC356-1V - Lingto Electronic Limited
Specs
System Gates 263000
Logic Cells / Logic Blocks 4160
User I/Os 252 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details