Intel Corporation 500MHz FPGA Programmable Logic Device EP2AGX45DF29I3N

Description
Field Programmable Gate Array, 500MHz, 42959-Cell, CMOS, PBGA780, 29 X 29 MM, LEAD FREE, MS-034, FBGA-780 Product overview: EP2AGX45DF29I3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2AGX45DF29I3N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 500MHz, 42959-Cell, CMOS, PBGA780, 29 X 29 MM, LEAD FREE, MS-034, FBGA-780 Product overview: EP2AGX45DF29I3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2AGX45DF29I3N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500MHz FPGA Programmable Logic Device - 696-EP2AGX45DF29I3N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MHz FPGA Programmable Logic Device
696-EP2AGX45DF29I3N
500MHz FPGA Programmable Logic Device 696-EP2AGX45DF29I3N
Field Programmable Gate Array, 500MHz, 42959-Cell, CMOS, PBGA780, 29 X 29 MM, LEAD FREE, MS-034, FBGA-780 Product overview: EP2AGX45DF29I3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2AGX45DF29I3N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 500MHz, 42959-Cell, CMOS, PBGA780, 29 X 29 MM, LEAD FREE, MS-034, FBGA-780 Product overview: EP2AGX45DF29I3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2AGX45DF29I3N can be used for catalog matching and distributor lookup.

Supplier's Site
FPGAs (Field Programmable Gate Array) - 544-2701-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2701-ND
FPGAs (Field Programmable Gate Array) 544-2701-ND
Arria II GX Field Programmable Gate Array (FPGA) IC 364 3517440 42959 780-BBGA, FCBGA

Arria II GX Field Programmable Gate Array (FPGA) IC 364 3517440 42959 780-BBGA, FCBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX45DF29I3N - 081056-EP2AGX45DF29I3N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX45DF29I3N
081056-EP2AGX45DF29I3N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX45DF29I3N 081056-EP2AGX45DF29I3N
Manufacturer: Altera Win Source Part Number: 081056-EP2AGX45DF29I 3N Mounting: SMD (SMT) Number of I/O: 364 Number of LABs/CLBs: 1805 Number of Logic Elements/Cells: 42959 Total RAM Bits: 3517440 Family Name: EP2AGX45 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 780-FBGA (29x29) Supply Voltage - Operating: 0.87 V to 0.93 V Alternative Parts (Cross-Reference): EP2AGX45DF29I3G; Introduction Date: July 01, 2010 ECCN: 3A991 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 081056-EP2AGX45DF29I3N
Mounting: SMD (SMT)
Number of I/O: 364
Number of LABs/CLBs: 1805
Number of Logic Elements/Cells: 42959
Total RAM Bits: 3517440
Family Name: EP2AGX45
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 780-FBGA (29x29)
Supply Voltage - Operating: 0.87 V to 0.93 V
Alternative Parts (Cross-Reference): EP2AGX45DF29I3G;
Introduction Date: July 01, 2010
ECCN: 3A991
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX45DF29I3N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2AGX45DF29I3N
Embedded - FPGAs (Field Programmable Gate Array) EP2AGX45DF29I3N
IC FPGA 364 I/O 780FBGA

IC FPGA 364 I/O 780FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP2AGX45DF29I3N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2AGX45DF29I3N
FPGAs (Field Programmable Gate Array) EP2AGX45DF29I3N
Arria II GX Field Programmable Gate Array (FPGA) IC 364 3517440 42959 780-BBGA, FCBGA

Arria II GX Field Programmable Gate Array (FPGA) IC 364 3517440 42959 780-BBGA, FCBGA

Buy Now
IC FPGA 364 I/O 780FBGA - 386-EP2AGX45DF29I3N - Utmel Electronic Limited
Hong Kong, China
IC FPGA 364 I/O 780FBGA
386-EP2AGX45DF29I3N
IC FPGA 364 I/O 780FBGA 386-EP2AGX45DF29I3N
IC FPGA 364 I/O 780FBGA

IC FPGA 364 I/O 780FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2AGX45DF29I3N
FPGA - Field Programmable Gate Array EP2AGX45DF29I3N
FPGA - Field Programmable Gate Array FPGA - Arria II GX 1805 LABs 364 IOs

FPGA - Field Programmable Gate Array FPGA - Arria II GX 1805 LABs 364 IOs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX45DF29I3N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2AGX45DF29I3N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2AGX45DF29I3N
IC FPGA 364 I/O 780FBGA

IC FPGA 364 I/O 780FBGA

Supplier's Site
FPGA 42959 Cells 500MHz 40nm Technology 0.9V 780-Pin FC-FBGA - EP2AGX45DF29I3N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 42959 Cells 500MHz 40nm Technology 0.9V 780-Pin FC-FBGA
EP2AGX45DF29I3N
FPGA 42959 Cells 500MHz 40nm Technology 0.9V 780-Pin FC-FBGA EP2AGX45DF29I3N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP2AGX45DF29I3N 544-2701-ND 081056-EP2AGX45DF29I3N EP2AGX45DF29I3N EP2AGX45DF29I3N 386-EP2AGX45DF29I3N EP2AGX45DF29I3N EP2AGX45DF29I3N EP2AGX45DF29I3N
Product Name 500MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX45DF29I3N Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) IC FPGA 364 I/O 780FBGA FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 42959 Cells 500MHz 40nm Technology 0.9V 780-Pin FC-FBGA
Logic Cells / Logic Blocks 42959 42959 42959 42959 42959
Package Type Other; FBGA Other; 780-BBGA, FCBGA Other; 780-FBGA (29x29) Other; 780-BBGA, FCBGA Other; 780-BBGA, FCBGA Other; FC-FBGA
Internal Frequency 390 MHz 500 MHz
User I/Os 364 pins 364 pins 364 pins
Operating Temperature -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data