Intel Corporation FPGAs (Field Programmable Gate Array) EP2AGX45DF29C6G

Description
Arria II GX Field Programmable Gate Array (FPGA) IC 364 3517440 42959 780-BBGA, FCBGA
Request a Quote
Description
Arria II GX Field Programmable Gate Array (FPGA) IC 364 3517440 42959 780-BBGA, FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EP2AGX45DF29C6G is a member of the Arria II GX FPGA family, designed for low-power applications with a 40-nm architecture. It features 18,050 adaptive logic modules (ALMs) and supports up to 364 user I/O pins, making it suitable for a variety of complex designs. The device includes high-performance digital signal processing (DSP) blocks capable of operating at frequencies up to 550 MHz, with configurable multipliers for various precision requirements. This FPGA supports up to 8 transceivers, enabling high-speed data transmission rates between 600 Mbps and 6.375 Gbps, and is optimized for common interfaces such as PCI Express, Ethernet, and DDR3 memory. The device also incorporates advanced security features, including AES programming file encryption, and offers a robust library of intellectual property (IP) solutions for efficient design implementation. Operating within a temperature range of 0°C to 85°C, the EP2AGX45DF29C6G is packaged in a 780-BBGA format, suitable for surface mount applications. Its combination of logic density, performance, and low power consumption makes it a viable option for engineers looking to implement flexible and efficient FPGA solutions in their projects.

Datasheet Summary
Powered by GS/AI

The EP2AGX45DF29C6G is a member of the Arria II GX FPGA family, designed for low-power applications with a 40-nm architecture. It features 18,050 adaptive logic modules (ALMs) and supports up to 364 user I/O pins, making it suitable for a variety of complex designs. The device includes high-performance digital signal processing (DSP) blocks capable of operating at frequencies up to 550 MHz, with configurable multipliers for various precision requirements. This FPGA supports up to 8 transceivers, enabling high-speed data transmission rates between 600 Mbps and 6.375 Gbps, and is optimized for common interfaces such as PCI Express, Ethernet, and DDR3 memory. The device also incorporates advanced security features, including AES programming file encryption, and offers a robust library of intellectual property (IP) solutions for efficient design implementation. Operating within a temperature range of 0°C to 85°C, the EP2AGX45DF29C6G is packaged in a 780-BBGA format, suitable for surface mount applications. Its combination of logic density, performance, and low power consumption makes it a viable option for engineers looking to implement flexible and efficient FPGA solutions in their projects.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - EP2AGX45DF29C6G-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP2AGX45DF29C6G-ND
FPGAs (Field Programmable Gate Array) EP2AGX45DF29C6G-ND
Arria II GX Field Programmable Gate Array (FPGA) IC 364 3517440 42959 780-BBGA, FCBGA

Arria II GX Field Programmable Gate Array (FPGA) IC 364 3517440 42959 780-BBGA, FCBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX45DF29C6G - 870515-EP2AGX45DF29C6G - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX45DF29C6G
870515-EP2AGX45DF29C6G
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX45DF29C6G 870515-EP2AGX45DF29C6G
Manufacturer: Intel Win Source Part Number: 870515-EP2AGX45DF29C 6G Series: Arria II GX Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 364 3517440 42959 780-BBGA, FCBGA Package: 780-BBGA, FCBGA Package: Tray Mounting: Surface Mount Number of I/O: 364 Family Name: EP2AGX45 Categories: Integrated Circuits (ICs) Case / Package: 780-FBGA (29x29) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 36 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Intel
Win Source Part Number: 870515-EP2AGX45DF29C6G
Series: Arria II GX
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 364 3517440 42959 780-BBGA, FCBGA
Package: 780-BBGA, FCBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 364
Family Name: EP2AGX45
Categories: Integrated Circuits (ICs)
Case / Package: 780-FBGA (29x29)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 36
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 48 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP2AGX45DF29C6G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP2AGX45DF29C6G
FPGA Programmable Logic Device 696-EP2AGX45DF29C6G
FPGA - Field Programmable Gate Array Product overview: EP2AGX45DF29C6G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2AGX45DF29C6G can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP2AGX45DF29C6G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2AGX45DF29C6G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX45DF29C6G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2AGX45DF29C6G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2AGX45DF29C6G
IC FPGA 364 I/O 780FBGA

IC FPGA 364 I/O 780FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP2AGX45DF29C6G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2AGX45DF29C6G
FPGAs (Field Programmable Gate Array) EP2AGX45DF29C6G
Arria II GX Field Programmable Gate Array (FPGA) IC 364 3517440 42959 780-BBGA, FCBGA

Arria II GX Field Programmable Gate Array (FPGA) IC 364 3517440 42959 780-BBGA, FCBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP2AGX45DF29C6G - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP2AGX45DF29C6G
FPGAs (Field Programmable Gate Array) EP2AGX45DF29C6G
IC FPGA 364 I/O 780FBGA

IC FPGA 364 I/O 780FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2AGX45DF29C6G
FPGA - Field Programmable Gate Array EP2AGX45DF29C6G
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX45DF29C6G - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2AGX45DF29C6G
Embedded - FPGAs (Field Programmable Gate Array) EP2AGX45DF29C6G
IC FPGA 364 I/O 780FBGA

IC FPGA 364 I/O 780FBGA

Supplier's Site Datasheet
IC FPGA 364 I/O 780FBGA - 386-EP2AGX45DF29C6G - Utmel Electronic Limited
Hong Kong, China
IC FPGA 364 I/O 780FBGA
386-EP2AGX45DF29C6G
IC FPGA 364 I/O 780FBGA 386-EP2AGX45DF29C6G
IC FPGA 364 I/O 780FBGA

IC FPGA 364 I/O 780FBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Utmel Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number EP2AGX45DF29C6G-ND 870515-EP2AGX45DF29C6G 696-EP2AGX45DF29C6G EP2AGX45DF29C6G EP2AGX45DF29C6G EP2AGX45DF29C6G EP2AGX45DF29C6G EP2AGX45DF29C6G 386-EP2AGX45DF29C6G
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX45DF29C6G FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array) IC FPGA 364 I/O 780FBGA
Package Type Other; 780-BBGA, FCBGA Other; 780-FBGA (29x29) Other; Tray Other; 780-BBGA, FCBGA Other; 780-BBGA, FCBGA Other; 780-BBGA, FCBGA
Pins 780
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other Other; 0.87V ~ 0.93V Other; 0.87V ~ 0.93V Other; 0.87V~0.93V
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details