Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX45DF25I3N EP2AGX45DF25I3N

Description
Manufacturer: Intel Win Source Part Number: 918212-EP2AGX45DF25I 3N Series: Arria II GX Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 252 3517440 42959 572-BGA, FCBGA Package: Tray Package: 572-BGA, FCBGA Mounting: Surface Mount Number of I/O: 252 Part Status: Obsolete Family Name: EP2AGX45 Categories: Integrated Circuits (ICs) Case / Package: 572-FBGA, FC (25x25) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 44 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 918212-EP2AGX45DF25I 3N Series: Arria II GX Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 252 3517440 42959 572-BGA, FCBGA Package: Tray Package: 572-BGA, FCBGA Mounting: Surface Mount Number of I/O: 252 Part Status: Obsolete Family Name: EP2AGX45 Categories: Integrated Circuits (ICs) Case / Package: 572-FBGA, FC (25x25) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 44 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX45DF25I3N - 918212-EP2AGX45DF25I3N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX45DF25I3N
918212-EP2AGX45DF25I3N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX45DF25I3N 918212-EP2AGX45DF25I3N
Manufacturer: Intel Win Source Part Number: 918212-EP2AGX45DF25I 3N Series: Arria II GX Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 252 3517440 42959 572-BGA, FCBGA Package: Tray Package: 572-BGA, FCBGA Mounting: Surface Mount Number of I/O: 252 Part Status: Obsolete Family Name: EP2AGX45 Categories: Integrated Circuits (ICs) Case / Package: 572-FBGA, FC (25x25) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 44 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: Intel
Win Source Part Number: 918212-EP2AGX45DF25I3N
Series: Arria II GX
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 252 3517440 42959 572-BGA, FCBGA
Package: Tray
Package: 572-BGA, FCBGA
Mounting: Surface Mount
Number of I/O: 252
Part Status: Obsolete
Family Name: EP2AGX45
Categories: Integrated Circuits (ICs)
Case / Package: 572-FBGA, FC (25x25)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 44
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP2AGX45DF25I3N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP2AGX45DF25I3N-ND
FPGAs (Field Programmable Gate Array) EP2AGX45DF25I3N-ND
Arria II GX Field Programmable Gate Array (FPGA) IC 252 3517440 42959 572-BGA, FCBGA

Arria II GX Field Programmable Gate Array (FPGA) IC 252 3517440 42959 572-BGA, FCBGA

Buy Now Datasheet
500MHz FPGA Programmable Logic Device - 696-EP2AGX45DF25I3N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MHz FPGA Programmable Logic Device
696-EP2AGX45DF25I3N
500MHz FPGA Programmable Logic Device 696-EP2AGX45DF25I3N
Field Programmable Gate Array, 500MHz, PBGA572, 25 X 25 MM, LEAD FREE, MS-034, FBGA-572 Product overview: EP2AGX45DF25I3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2AGX45DF25I3N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 500MHz, PBGA572, 25 X 25 MM, LEAD FREE, MS-034, FBGA-572 Product overview: EP2AGX45DF25I3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2AGX45DF25I3N can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX45DF25I3N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2AGX45DF25I3N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2AGX45DF25I3N
IC FPGA 252 I/O 572FBGA

IC FPGA 252 I/O 572FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP2AGX45DF25I3N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP2AGX45DF25I3N
FPGAs (Field Programmable Gate Array) EP2AGX45DF25I3N
IC FPGA 252 I/O 572FBGA

IC FPGA 252 I/O 572FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP2AGX45DF25I3N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2AGX45DF25I3N
FPGAs (Field Programmable Gate Array) EP2AGX45DF25I3N
Arria II GX Field Programmable Gate Array (FPGA) IC 252 3517440 42959 572-BGA, FCBGA

Arria II GX Field Programmable Gate Array (FPGA) IC 252 3517440 42959 572-BGA, FCBGA

Buy Now
FPGA 42959 Cells 500MHz 40nm Technology 0.9V 572-Pin FC-FBGA - EP2AGX45DF25I3N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 42959 Cells 500MHz 40nm Technology 0.9V 572-Pin FC-FBGA
EP2AGX45DF25I3N
FPGA 42959 Cells 500MHz 40nm Technology 0.9V 572-Pin FC-FBGA EP2AGX45DF25I3N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX45DF25I3N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2AGX45DF25I3N
Embedded - FPGAs (Field Programmable Gate Array) EP2AGX45DF25I3N
IC FPGA 252 I/O 572FBGA

IC FPGA 252 I/O 572FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 918212-EP2AGX45DF25I3N EP2AGX45DF25I3N-ND 696-EP2AGX45DF25I3N EP2AGX45DF25I3N EP2AGX45DF25I3N EP2AGX45DF25I3N EP2AGX45DF25I3N EP2AGX45DF25I3N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX45DF25I3N FPGAs (Field Programmable Gate Array) 500MHz FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 42959 Cells 500MHz 40nm Technology 0.9V 572-Pin FC-FBGA Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 572-FBGA, FC (25x25) Other; 572-BGA, FCBGA Other; BGA Other; 572-BGA, FCBGA Other; 572-BGA, FCBGA Other; FC-FBGA
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Pins 572
Logic Cells / Logic Blocks 42959 42959 42959
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details