Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX45DF25C6N EP2AGX45DF25C6N

Description
Manufacturer: Altera Win Source Part Number: 084512-EP2AGX45DF25C 6N Mounting: SMD (SMT) Number of I/O: 252 Number of LABs/CLBs: 1805 Number of Logic Elements/Cells: 42959 Total RAM Bits: 3517440 Family Name: EP2AGX45 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 572-FBGA (25x25) Supply Voltage - Operating: 0.87 V to 0.93 V Alternative Parts (Cross-Reference): EP2AGX45DF25C6; EP2AGX45DF25C6ES; EP2AGX45DF25C6G; Introduction Date: February 01, 2009 ECCN: 3A991 Country of Origin: Republic of Korea Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 084512-EP2AGX45DF25C 6N Mounting: SMD (SMT) Number of I/O: 252 Number of LABs/CLBs: 1805 Number of Logic Elements/Cells: 42959 Total RAM Bits: 3517440 Family Name: EP2AGX45 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 572-FBGA (25x25) Supply Voltage - Operating: 0.87 V to 0.93 V Alternative Parts (Cross-Reference): EP2AGX45DF25C6; EP2AGX45DF25C6ES; EP2AGX45DF25C6G; Introduction Date: February 01, 2009 ECCN: 3A991 Country of Origin: Republic of Korea Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX45DF25C6N - 084512-EP2AGX45DF25C6N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX45DF25C6N
084512-EP2AGX45DF25C6N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX45DF25C6N 084512-EP2AGX45DF25C6N
Manufacturer: Altera Win Source Part Number: 084512-EP2AGX45DF25C 6N Mounting: SMD (SMT) Number of I/O: 252 Number of LABs/CLBs: 1805 Number of Logic Elements/Cells: 42959 Total RAM Bits: 3517440 Family Name: EP2AGX45 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 572-FBGA (25x25) Supply Voltage - Operating: 0.87 V to 0.93 V Alternative Parts (Cross-Reference): EP2AGX45DF25C6; EP2AGX45DF25C6ES; EP2AGX45DF25C6G; Introduction Date: February 01, 2009 ECCN: 3A991 Country of Origin: Republic of Korea Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 084512-EP2AGX45DF25C6N
Mounting: SMD (SMT)
Number of I/O: 252
Number of LABs/CLBs: 1805
Number of Logic Elements/Cells: 42959
Total RAM Bits: 3517440
Family Name: EP2AGX45
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 572-FBGA (25x25)
Supply Voltage - Operating: 0.87 V to 0.93 V
Alternative Parts (Cross-Reference): EP2AGX45DF25C6; EP2AGX45DF25C6ES; EP2AGX45DF25C6G;
Introduction Date: February 01, 2009
ECCN: 3A991
Country of Origin: Republic of Korea
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
400MHz FPGA Programmable Logic Device - 696-EP2AGX45DF25C6N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MHz FPGA Programmable Logic Device
696-EP2AGX45DF25C6N
400MHz FPGA Programmable Logic Device 696-EP2AGX45DF25C6N
FPGA, 400MHz, 42959 Cells, 252 I/Os, FBGA, 600Mbps Product overview: EP2AGX45DF25C6N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 400MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2AGX45DF25C6N can be used for catalog matching and distributor lookup.

FPGA, 400MHz, 42959 Cells, 252 I/Os, FBGA, 600Mbps Product overview: EP2AGX45DF25C6N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 400MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2AGX45DF25C6N can be used for catalog matching and distributor lookup.

Supplier's Site
FPGAs (Field Programmable Gate Array) - 544-2838-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2838-ND
FPGAs (Field Programmable Gate Array) 544-2838-ND
Arria II GX Field Programmable Gate Array (FPGA) IC 252 3517440 42959 572-BGA, FCBGA

Arria II GX Field Programmable Gate Array (FPGA) IC 252 3517440 42959 572-BGA, FCBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP2AGX45DF25C6N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP2AGX45DF25C6N
FPGAs (Field Programmable Gate Array) EP2AGX45DF25C6N
IC FPGA 252 I/O 572FBGA

IC FPGA 252 I/O 572FBGA

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX45DF25C6N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2AGX45DF25C6N
Embedded - FPGAs (Field Programmable Gate Array) EP2AGX45DF25C6N
IC FPGA 252 I/O 572FBGA

IC FPGA 252 I/O 572FBGA

Supplier's Site Datasheet
FPGA 42959 Cells 400MHz 40nm Technology 0.9V 572-Pin FC-FBGA - EP2AGX45DF25C6N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 42959 Cells 400MHz 40nm Technology 0.9V 572-Pin FC-FBGA
EP2AGX45DF25C6N
FPGA 42959 Cells 400MHz 40nm Technology 0.9V 572-Pin FC-FBGA EP2AGX45DF25C6N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP2AGX45DF25C6N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2AGX45DF25C6N
FPGAs (Field Programmable Gate Array) EP2AGX45DF25C6N
Arria II GX Field Programmable Gate Array (FPGA) IC 252 3517440 42959 572-BGA, FCBGA

Arria II GX Field Programmable Gate Array (FPGA) IC 252 3517440 42959 572-BGA, FCBGA

Buy Now
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2AGX45DF25C6N
FPGA - Field Programmable Gate Array EP2AGX45DF25C6N
FPGA - Field Programmable Gate Array FPGA - Arria II GX 1805 LABs 252 IOs

FPGA - Field Programmable Gate Array FPGA - Arria II GX 1805 LABs 252 IOs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX45DF25C6N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2AGX45DF25C6N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2AGX45DF25C6N
IC FPGA 252 I/O 572FBGA

IC FPGA 252 I/O 572FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Lingto Electronic Limited Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 084512-EP2AGX45DF25C6N 696-EP2AGX45DF25C6N 544-2838-ND EP2AGX45DF25C6N EP2AGX45DF25C6N EP2AGX45DF25C6N EP2AGX45DF25C6N EP2AGX45DF25C6N EP2AGX45DF25C6N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX45DF25C6N 400MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA 42959 Cells 400MHz 40nm Technology 0.9V 572-Pin FC-FBGA FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 42959 42959 42959 42959
Package Type Other; 572-FBGA (25x25) Other; FBGA Other; 572-BGA, FCBGA Other; 572-BGA, FCBGA Other; FC-FBGA Other; 572-BGA, FCBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 0.87 V ~ 0.93 V Other; 0.87V ~ 0.93V Other; 0.87V ~ 0.93V Other
Registers 36100
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF8282AVTC100-3 - Lingto Electronic Limited
Specs
System Gates 2500
Logic Cells / Logic Blocks 208
User I/Os 78 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details