Intel Corporation FPGAs (Field Programmable Gate Array) EP2AGX45DF25C6G

Description
Arria II GX Field Programmable Gate Array (FPGA) IC 252 3517440 42959 572-BGA, FCBGA
Request a Quote Datasheet
Description
Arria II GX Field Programmable Gate Array (FPGA) IC 252 3517440 42959 572-BGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - EP2AGX45DF25C6G-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP2AGX45DF25C6G-ND
FPGAs (Field Programmable Gate Array) EP2AGX45DF25C6G-ND
Arria II GX Field Programmable Gate Array (FPGA) IC 252 3517440 42959 572-BGA, FCBGA

Arria II GX Field Programmable Gate Array (FPGA) IC 252 3517440 42959 572-BGA, FCBGA

Buy Now Datasheet
400MHz 0.9V FPGA Programmable Logic Device - 696-EP2AGX45DF25C6G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MHz 0.9V FPGA Programmable Logic Device
696-EP2AGX45DF25C6G
400MHz 0.9V FPGA Programmable Logic Device 696-EP2AGX45DF25C6G
FPGA Arria® II GX Family 42959 Cells 400MHz 40nm Technology 0.9V 572-Pin FC-FBGA Tray Product overview: EP2AGX45DF25C6G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHz, 0.9V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 400MHz, 0.9V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2AGX45DF25C6G can be used for catalog matching and distributor lookup.

FPGA Arria® II GX Family 42959 Cells 400MHz 40nm Technology 0.9V 572-Pin FC-FBGA Tray Product overview: EP2AGX45DF25C6G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHz, 0.9V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 400MHz, 0.9V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2AGX45DF25C6G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX45DF25C6G - 918211-EP2AGX45DF25C6G - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX45DF25C6G
918211-EP2AGX45DF25C6G
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX45DF25C6G 918211-EP2AGX45DF25C6G
Manufacturer: Intel Win Source Part Number: 918211-EP2AGX45DF25C 6G Series: Arria II GX Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 252 3517440 42959 572-BGA, FCBGA Package: 572-BGA, FCBGA Package: Tray Mounting: Surface Mount Number of I/O: 252 Family Name: EP2AGX45 Categories: Integrated Circuits (ICs) Case / Package: 572-FBGA, FC (25x25) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 44 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Intel
Win Source Part Number: 918211-EP2AGX45DF25C6G
Series: Arria II GX
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 252 3517440 42959 572-BGA, FCBGA
Package: 572-BGA, FCBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 252
Family Name: EP2AGX45
Categories: Integrated Circuits (ICs)
Case / Package: 572-FBGA, FC (25x25)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 44
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 48 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX45DF25C6G - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2AGX45DF25C6G
Embedded - FPGAs (Field Programmable Gate Array) EP2AGX45DF25C6G
IC FPGA 252 I/O 572FBGA

IC FPGA 252 I/O 572FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP2AGX45DF25C6G - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP2AGX45DF25C6G
FPGAs (Field Programmable Gate Array) EP2AGX45DF25C6G
IC FPGA 252 I/O 572FBGA

IC FPGA 252 I/O 572FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX45DF25C6G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2AGX45DF25C6G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2AGX45DF25C6G
IC FPGA 252 I/O 572FBGA

IC FPGA 252 I/O 572FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP2AGX45DF25C6G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2AGX45DF25C6G
FPGAs (Field Programmable Gate Array) EP2AGX45DF25C6G
Arria II GX Field Programmable Gate Array (FPGA) IC 252 3517440 42959 572-BGA, FCBGA

Arria II GX Field Programmable Gate Array (FPGA) IC 252 3517440 42959 572-BGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2AGX45DF25C6G
FPGA - Field Programmable Gate Array EP2AGX45DF25C6G
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number EP2AGX45DF25C6G-ND 696-EP2AGX45DF25C6G 918211-EP2AGX45DF25C6G EP2AGX45DF25C6G EP2AGX45DF25C6G EP2AGX45DF25C6G EP2AGX45DF25C6G EP2AGX45DF25C6G
Product Name FPGAs (Field Programmable Gate Array) 400MHz 0.9V FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX45DF25C6G Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 572-BGA, FCBGA Other; Tray Other; 572-FBGA, FC (25x25) Other; 572-BGA, FCBGA Other; 572-BGA, FCBGA
Pins 572 572
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
User I/Os 252 pins 252 pins 252 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K600CF33C8 - Lingto Electronic Limited
Specs
System Gates 1.54E6
Logic Cells / Logic Blocks 24320
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details