Intel Corporation Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2AGX45DF25C5G

Description
Win Source Part Number: 1338347-EP2AGX45DF25 C5G Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Series: Arria II GX Package: Tray Standard Package: 44 Number of I/O: 252 Number of LABs/CLBs: 1805 Number of Logic Elements/Cells: 42959 Total RAM Bits: 3517440 Voltage - Supply: 0.87V ~ 0.93V Mounting Type: Surface Mount Package / Case: 572-BGA, FCBGA Supplier Device Package: 572-FBGA, FC (25x25) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 33 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Base Product Number: EP2AGX45
Request a Quote Datasheet
Description
Win Source Part Number: 1338347-EP2AGX45DF25 C5G Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Series: Arria II GX Package: Tray Standard Package: 44 Number of I/O: 252 Number of LABs/CLBs: 1805 Number of Logic Elements/Cells: 42959 Total RAM Bits: 3517440 Voltage - Supply: 0.87V ~ 0.93V Mounting Type: Surface Mount Package / Case: 572-BGA, FCBGA Supplier Device Package: 572-FBGA, FC (25x25) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 33 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Base Product Number: EP2AGX45
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1338347-EP2AGX45DF25C5G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1338347-EP2AGX45DF25C5G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1338347-EP2AGX45DF25C5G
Win Source Part Number: 1338347-EP2AGX45DF25 C5G Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Series: Arria II GX Package: Tray Standard Package: 44 Number of I/O: 252 Number of LABs/CLBs: 1805 Number of Logic Elements/Cells: 42959 Total RAM Bits: 3517440 Voltage - Supply: 0.87V ~ 0.93V Mounting Type: Surface Mount Package / Case: 572-BGA, FCBGA Supplier Device Package: 572-FBGA, FC (25x25) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 33 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Base Product Number: EP2AGX45

Win Source Part Number: 1338347-EP2AGX45DF25C5G
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Series: Arria II GX
Package: Tray
Standard Package: 44
Number of I/O: 252
Number of LABs/CLBs: 1805
Number of Logic Elements/Cells: 42959
Total RAM Bits: 3517440
Voltage - Supply: 0.87V ~ 0.93V
Mounting Type: Surface Mount
Package / Case: 572-BGA, FCBGA
Supplier Device Package: 572-FBGA, FC (25x25)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 33 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Base Product Number: EP2AGX45

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP2AGX45DF25C5G-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP2AGX45DF25C5G-ND
FPGAs (Field Programmable Gate Array) EP2AGX45DF25C5G-ND
Arria II GX Field Programmable Gate Array (FPGA) IC 252 3517440 42959 572-BGA, FCBGA

Arria II GX Field Programmable Gate Array (FPGA) IC 252 3517440 42959 572-BGA, FCBGA

Buy Now Datasheet
500MHz 0.9V FPGA Programmable Logic Device - 696-EP2AGX45DF25C5G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MHz 0.9V FPGA Programmable Logic Device
696-EP2AGX45DF25C5G
500MHz 0.9V FPGA Programmable Logic Device 696-EP2AGX45DF25C5G
FPGA Arria® II GX Family 42959 Cells 500MHz 40nm Technology 0.9V 572-Pin FC-FBGA Product overview: EP2AGX45DF25C5G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, 0.9V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHz, 0.9V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2AGX45DF25C5G can be used for catalog matching and distributor lookup.

FPGA Arria® II GX Family 42959 Cells 500MHz 40nm Technology 0.9V 572-Pin FC-FBGA Product overview: EP2AGX45DF25C5G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, 0.9V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHz, 0.9V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2AGX45DF25C5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX45DF25C5G - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2AGX45DF25C5G
Embedded - FPGAs (Field Programmable Gate Array) EP2AGX45DF25C5G
IC FPGA 252 I/O 572FBGA

IC FPGA 252 I/O 572FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP2AGX45DF25C5G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2AGX45DF25C5G
FPGAs (Field Programmable Gate Array) EP2AGX45DF25C5G
Arria II GX Field Programmable Gate Array (FPGA) IC 252 3517440 42959 572-BGA, FCBGA

Arria II GX Field Programmable Gate Array (FPGA) IC 252 3517440 42959 572-BGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2AGX45DF25C5G
FPGA - Field Programmable Gate Array EP2AGX45DF25C5G
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX45DF25C5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2AGX45DF25C5G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2AGX45DF25C5G
IC FPGA 252 I/O 572FBGA

IC FPGA 252 I/O 572FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1338347-EP2AGX45DF25C5G EP2AGX45DF25C5G-ND 696-EP2AGX45DF25C5G EP2AGX45DF25C5G EP2AGX45DF25C5G EP2AGX45DF25C5G EP2AGX45DF25C5G
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) 500MHz 0.9V FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 42959 42959 42959
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 0.87V ~ 0.93V Other; 0.87V ~ 0.93V Other
Package Type Other; 572-BGA, FCBGA Other; Tray Other; 572-BGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF6016AFC100-3 - Lingto Electronic Limited
Specs
System Gates 16000
Logic Cells / Logic Blocks 1320
User I/Os 81 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details