Arria II GX Field Programmable Gate Array (FPGA) IC 156 3517440 42959 358-LFBGA, FCBGA
IC FPGA 156 I/O 358UBGA
FPGA - Field Programmable Gate Array FPGA - Arria II GX 1805 LABs 156 IOs
Arria II GX Field Programmable Gate Array (FPGA) IC 156 3517440 42959 358-LFBGA, FCBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC FPGA 156 I/O 358UBGA
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EP2AGX45CU17I5-ND | EP2AGX45CU17I5 | EP2AGX45CU17I5 | EP2AGX45CU17I5 | EP2AGX45CU17I5 | EP2AGX45CU17I5 |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | FPGAs (Field Programmable Gate Array) | FPGA 42959 Cells 500MHz 40nm Technology 0.9V 358-Pin FC-UFBGA | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 358-LFBGA, FCBGA | Other; 358-LFBGA, FCBGA | Other; FC-UFBGA | |||
| Pins | 358 | |||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||||
| Logic Cells / Logic Blocks | 42959 | 42959 |