Intel Corporation FPGAs (Field Programmable Gate Array) EP2AGX45CU17C6N

Description
Arria II GX Field Programmable Gate Array (FPGA) IC 156 3517440 42959 358-LFBGA, FCBGA
Request a Quote Datasheet
Description
Arria II GX Field Programmable Gate Array (FPGA) IC 156 3517440 42959 358-LFBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-2818-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2818-ND
FPGAs (Field Programmable Gate Array) 544-2818-ND
Arria II GX Field Programmable Gate Array (FPGA) IC 156 3517440 42959 358-LFBGA, FCBGA

Arria II GX Field Programmable Gate Array (FPGA) IC 156 3517440 42959 358-LFBGA, FCBGA

Buy Now Datasheet
500MHz FPGA Programmable Logic Device - 696-EP2AGX45CU17C6N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MHz FPGA Programmable Logic Device
696-EP2AGX45CU17C6N
500MHz FPGA Programmable Logic Device 696-EP2AGX45CU17C6N
Field Programmable Gate Array, 500MHz, 42959-Cell, CMOS, PBGA358, 17 X 17 MM, LEAD FREE, MO-275, UBGA-358 Product overview: EP2AGX45CU17C6N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2AGX45CU17C6N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 500MHz, 42959-Cell, CMOS, PBGA358, 17 X 17 MM, LEAD FREE, MO-275, UBGA-358 Product overview: EP2AGX45CU17C6N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2AGX45CU17C6N can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX45CU17C6N - 845938-EP2AGX45CU17C6N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX45CU17C6N
845938-EP2AGX45CU17C6N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX45CU17C6N 845938-EP2AGX45CU17C6N
Manufacturer: Intel Win Source Part Number: 845938-EP2AGX45CU17C 6N Series: Arria II GX Features: series Field Programmable Gate Array (FPGA) IC 156 3517440 42959 Package: Tray Number of I/O: 156 Part Status: Obsolete Family Name: EP2AGX45 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: 972956, 544-2818, EP2AGX45CU17C6N-ND

Manufacturer: Intel
Win Source Part Number: 845938-EP2AGX45CU17C6N
Series: Arria II GX
Features: series Field Programmable Gate Array (FPGA) IC 156 3517440 42959
Package: Tray
Number of I/O: 156
Part Status: Obsolete
Family Name: EP2AGX45
Categories: Integrated Circuits (ICs)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Other Part Number: 972956, 544-2818, EP2AGX45CU17C6N-ND

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX45CU17C6N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2AGX45CU17C6N
Embedded - FPGAs (Field Programmable Gate Array) EP2AGX45CU17C6N
IC FPGA 156 I/O 358UBGA

IC FPGA 156 I/O 358UBGA

Supplier's Site Datasheet
FPGA, ARRIA II GX, 45K, 358UBGA - 386-EP2AGX45CU17C6N - Utmel Electronic Limited
Hong Kong, China
FPGA, ARRIA II GX, 45K, 358UBGA
386-EP2AGX45CU17C6N
FPGA, ARRIA II GX, 45K, 358UBGA 386-EP2AGX45CU17C6N
FPGA, ARRIA II GX, 45K, 358UBGA

FPGA, ARRIA II GX, 45K, 358UBGA

Supplier's Site
FPGA 42959 Cells 400MHz 40nm Technology 0.9V 358-Pin FC-UFBGA - EP2AGX45CU17C6N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 42959 Cells 400MHz 40nm Technology 0.9V 358-Pin FC-UFBGA
EP2AGX45CU17C6N
FPGA 42959 Cells 400MHz 40nm Technology 0.9V 358-Pin FC-UFBGA EP2AGX45CU17C6N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX45CU17C6N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2AGX45CU17C6N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2AGX45CU17C6N
IC FPGA 156 I/O 358UBGA

IC FPGA 156 I/O 358UBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP2AGX45CU17C6N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2AGX45CU17C6N
FPGAs (Field Programmable Gate Array) EP2AGX45CU17C6N
Arria II GX Field Programmable Gate Array (FPGA) IC 156 3517440 42959 358-LFBGA, FCBGA

Arria II GX Field Programmable Gate Array (FPGA) IC 156 3517440 42959 358-LFBGA, FCBGA

Buy Now
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2AGX45CU17C6N
FPGA - Field Programmable Gate Array EP2AGX45CU17C6N
FPGA - Field Programmable Gate Array FPGA - Arria II GX 1805 LABs 156 IOs

FPGA - Field Programmable Gate Array FPGA - Arria II GX 1805 LABs 156 IOs

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Utmel Electronic Limited Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-2818-ND 696-EP2AGX45CU17C6N 845938-EP2AGX45CU17C6N EP2AGX45CU17C6N 386-EP2AGX45CU17C6N EP2AGX45CU17C6N EP2AGX45CU17C6N EP2AGX45CU17C6N EP2AGX45CU17C6N
Product Name FPGAs (Field Programmable Gate Array) 500MHz FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX45CU17C6N Embedded - FPGAs (Field Programmable Gate Array) FPGA, ARRIA II GX, 45K, 358UBGA FPGA 42959 Cells 400MHz 40nm Technology 0.9V 358-Pin FC-UFBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 358-LFBGA, FCBGA Other; BGA Other; 358-LFBGA, FCBGA Other; FC-UFBGA Other; 358-LFBGA, FCBGA
Pins 358
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 42959 42959 42959 42959
Internal Frequency 390 MHz 500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K100EBC356-2 - Lingto Electronic Limited
Specs
System Gates 263000
Logic Cells / Logic Blocks 4160
User I/Os 246 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details