Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX260FF35I5N EP2AGX260FF35I5N

Description
Manufacturer: Altera Win Source Part Number: 203728-EP2AGX260FF35 I5N Mounting: SMD (SMT) Number of I/O: 612 Number of LABs/CLBs: 10260 Number of Logic Elements/Cells: 244188 Total RAM Bits: 12038144 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 1152-FBGA (35x35) Supply Voltage - Operating: 0.87 V to 0.93 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 203728-EP2AGX260FF35 I5N Mounting: SMD (SMT) Number of I/O: 612 Number of LABs/CLBs: 10260 Number of Logic Elements/Cells: 244188 Total RAM Bits: 12038144 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 1152-FBGA (35x35) Supply Voltage - Operating: 0.87 V to 0.93 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX260FF35I5N - 203728-EP2AGX260FF35I5N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX260FF35I5N
203728-EP2AGX260FF35I5N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX260FF35I5N 203728-EP2AGX260FF35I5N
Manufacturer: Altera Win Source Part Number: 203728-EP2AGX260FF35 I5N Mounting: SMD (SMT) Number of I/O: 612 Number of LABs/CLBs: 10260 Number of Logic Elements/Cells: 244188 Total RAM Bits: 12038144 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 1152-FBGA (35x35) Supply Voltage - Operating: 0.87 V to 0.93 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 203728-EP2AGX260FF35I5N
Mounting: SMD (SMT)
Number of I/O: 612
Number of LABs/CLBs: 10260
Number of Logic Elements/Cells: 244188
Total RAM Bits: 12038144
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 1152-FBGA (35x35)
Supply Voltage - Operating: 0.87 V to 0.93 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP2AGX260FF35I5N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP2AGX260FF35I5N-ND
FPGAs (Field Programmable Gate Array) EP2AGX260FF35I5N-ND
Arria II GX Field Programmable Gate Array (FPGA) IC 612 12038144 244188 1152-BBGA, FCBGA

Arria II GX Field Programmable Gate Array (FPGA) IC 612 12038144 244188 1152-BBGA, FCBGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP2AGX260FF35I5N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP2AGX260FF35I5N
FPGA Programmable Logic Device 696-EP2AGX260FF35I5N
FIELD PROGRAMMABLE GATE ARRAY, 5 Product overview: EP2AGX260FF35I5N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2AGX260FF35I5N can be used for catalog matching and distributor lookup.

FIELD PROGRAMMABLE GATE ARRAY, 5 Product overview: EP2AGX260FF35I5N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2AGX260FF35I5N can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX260FF35I5N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2AGX260FF35I5N
Embedded - FPGAs (Field Programmable Gate Array) EP2AGX260FF35I5N
IC FPGA 612 I/O 1152FBGA

IC FPGA 612 I/O 1152FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX260FF35I5N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2AGX260FF35I5N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2AGX260FF35I5N
IC FPGA 612 I/O 1152FBGA

IC FPGA 612 I/O 1152FBGA

Supplier's Site
FPGA 244188 Cells 500MHz 40nm Technology 0.9V 1152-Pin FC-FBGA - EP2AGX260FF35I5N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 244188 Cells 500MHz 40nm Technology 0.9V 1152-Pin FC-FBGA
EP2AGX260FF35I5N
FPGA 244188 Cells 500MHz 40nm Technology 0.9V 1152-Pin FC-FBGA EP2AGX260FF35I5N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP2AGX260FF35I5N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2AGX260FF35I5N
FPGAs (Field Programmable Gate Array) EP2AGX260FF35I5N
Arria II GX Field Programmable Gate Array (FPGA) IC 612 12038144 244188 1152-BBGA, FCBGA

Arria II GX Field Programmable Gate Array (FPGA) IC 612 12038144 244188 1152-BBGA, FCBGA

Buy Now
FPGAs (Field Programmable Gate Array) - EP2AGX260FF35I5N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2AGX260FF35I5N
FPGAs (Field Programmable Gate Array) EP2AGX260FF35I5N
Arria II GX Field Programmable Gate Array (FPGA) IC 612 12038144 244188 1152-BBGA, FCBGA

Arria II GX Field Programmable Gate Array (FPGA) IC 612 12038144 244188 1152-BBGA, FCBGA

Buy Now

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 203728-EP2AGX260FF35I5N EP2AGX260FF35I5N-ND 696-EP2AGX260FF35I5N EP2AGX260FF35I5N EP2AGX260FF35I5N EP2AGX260FF35I5N EP2AGX260FF35I5N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX260FF35I5N FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 244188 Cells 500MHz 40nm Technology 0.9V 1152-Pin FC-FBGA FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 244188 244188 244188 244188
Package Type Other; 1152-FBGA (35x35) Other; 1152-BBGA, FCBGA Other; Tray Other; FC-FBGA Other; 1152-BBGA, FCBGA
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 0.87 V ~ 0.93 V Other; 0.87V ~ 0.93V Other Other; 0.87V ~ 0.93V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2A40B724C8 - Lingto Electronic Limited
Specs
System Gates 3.00E6
Logic Cells / Logic Blocks 38400
User I/Os 540 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details