Intel Corporation FPGAs (Field Programmable Gate Array) EP2AGX260FF35C6N

Description
Arria II GX Field Programmable Gate Array (FPGA) IC 612 12038144 244188 1152-BBGA, FCBGA
Request a Quote Datasheet
Description
Arria II GX Field Programmable Gate Array (FPGA) IC 612 12038144 244188 1152-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - EP2AGX260FF35C6N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP2AGX260FF35C6N-ND
FPGAs (Field Programmable Gate Array) EP2AGX260FF35C6N-ND
Arria II GX Field Programmable Gate Array (FPGA) IC 612 12038144 244188 1152-BBGA, FCBGA

Arria II GX Field Programmable Gate Array (FPGA) IC 612 12038144 244188 1152-BBGA, FCBGA

Buy Now Datasheet
400MHz 0.9V FPGA Programmable Logic Device - 696-EP2AGX260FF35C6N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MHz 0.9V FPGA Programmable Logic Device
696-EP2AGX260FF35C6N
400MHz 0.9V FPGA Programmable Logic Device 696-EP2AGX260FF35C6N
FPGA Arria® II GX Family 244188 Cells 400MHz 40nm Technology 0.9V 1152-Pin FC-FBGA Product overview: EP2AGX260FF35C6N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHz, 0.9V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 400MHz, 0.9V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2AGX260FF35C6N can be used for catalog matching and distributor lookup.

FPGA Arria® II GX Family 244188 Cells 400MHz 40nm Technology 0.9V 1152-Pin FC-FBGA Product overview: EP2AGX260FF35C6N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHz, 0.9V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 400MHz, 0.9V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2AGX260FF35C6N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX260FF35C6N - 773919-EP2AGX260FF35C6N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX260FF35C6N
773919-EP2AGX260FF35C6N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX260FF35C6N 773919-EP2AGX260FF35C6N
Manufacturer: Altera Win Source Part Number: 773919-EP2AGX260FF35 C6N Series: Arria II GX Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 1152-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.87 V ~ 0.93 V Number of I/O: 612 Number of LABs/CLBs: 10260 Number of Logic Elements/Cells: 244188 Total RAM Bits: 12038144 Family Name: EP2AGX260 Categories: Integrated Circuits (ICs) Manufacturer Package: 1152-FBGA (35x35) Alternative Parts (Cross-Reference): XC4VFX100-10FFG1152C ; M2S080-1FC1152; XC4VFX100-11FFG1152I ; XC4VLX25-12FF1152I; Introduction Date: February 01, 2009 ECCN: 3A991 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 773919-EP2AGX260FF35C6N
Series: Arria II GX
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 1152-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 0.87 V ~ 0.93 V
Number of I/O: 612
Number of LABs/CLBs: 10260
Number of Logic Elements/Cells: 244188
Total RAM Bits: 12038144
Family Name: EP2AGX260
Categories: Integrated Circuits (ICs)
Manufacturer Package: 1152-FBGA (35x35)
Alternative Parts (Cross-Reference): XC4VFX100-10FFG1152C; M2S080-1FC1152; XC4VFX100-11FFG1152I; XC4VLX25-12FF1152I;
Introduction Date: February 01, 2009
ECCN: 3A991
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA 244188 Cells 400MHz 40nm Technology 0.9V 1152-Pin FC-FBGA - EP2AGX260FF35C6N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 244188 Cells 400MHz 40nm Technology 0.9V 1152-Pin FC-FBGA
EP2AGX260FF35C6N
FPGA 244188 Cells 400MHz 40nm Technology 0.9V 1152-Pin FC-FBGA EP2AGX260FF35C6N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP2AGX260FF35C6N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2AGX260FF35C6N
FPGAs (Field Programmable Gate Array) EP2AGX260FF35C6N
Arria II GX Field Programmable Gate Array (FPGA) IC 612 12038144 244188 1152-BBGA, FCBGA

Arria II GX Field Programmable Gate Array (FPGA) IC 612 12038144 244188 1152-BBGA, FCBGA

Buy Now
FPGAs (Field Programmable Gate Array) - EP2AGX260FF35C6N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP2AGX260FF35C6N
FPGAs (Field Programmable Gate Array) EP2AGX260FF35C6N
IC FPGA 612 I/O 1152FBGA

IC FPGA 612 I/O 1152FBGA

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX260FF35C6N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2AGX260FF35C6N
Embedded - FPGAs (Field Programmable Gate Array) EP2AGX260FF35C6N
IC FPGA 612 I/O 1152FBGA

IC FPGA 612 I/O 1152FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX260FF35C6N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2AGX260FF35C6N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2AGX260FF35C6N
IC FPGA 612 I/O 1152FBGA

IC FPGA 612 I/O 1152FBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number EP2AGX260FF35C6N-ND 696-EP2AGX260FF35C6N 773919-EP2AGX260FF35C6N EP2AGX260FF35C6N EP2AGX260FF35C6N EP2AGX260FF35C6N EP2AGX260FF35C6N EP2AGX260FF35C6N
Product Name FPGAs (Field Programmable Gate Array) 400MHz 0.9V FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX260FF35C6N FPGA 244188 Cells 400MHz 40nm Technology 0.9V 1152-Pin FC-FBGA FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1152-BBGA, FCBGA Other; FC-FBGA Other; 1152-BBGA, FCBGA Other; 1152-BBGA, FCBGA
Pins 1152
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Internal Frequency 400 MHz
User I/Os 612 pins 612 pins 612 pins
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details