Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX260EF29C6N EP2AGX260EF29C6N

Description
Manufacturer: Intel Win Source Part Number: 718317-EP2AGX260EF29 C6N Mounting Style: SMD Number of LABs/CLBs: 10260 Number of Logic Elements/Cells: 244188 Total RAM Bits: 12038144 Part Status: Last Time Buy Categories: Integrated Circuits Supplier Device Package: 780-FBGA (29x29) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 780-BBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Family Part Number: EP2AGX260 Manufacturer Pack Quantity: 36 MSL Level: 3 (168 Hours) The number of I/O: 372 Supply Voltage (V): 0.87V ~ 0.93V
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 718317-EP2AGX260EF29 C6N Mounting Style: SMD Number of LABs/CLBs: 10260 Number of Logic Elements/Cells: 244188 Total RAM Bits: 12038144 Part Status: Last Time Buy Categories: Integrated Circuits Supplier Device Package: 780-FBGA (29x29) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 780-BBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Family Part Number: EP2AGX260 Manufacturer Pack Quantity: 36 MSL Level: 3 (168 Hours) The number of I/O: 372 Supply Voltage (V): 0.87V ~ 0.93V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX260EF29C6N - 718317-EP2AGX260EF29C6N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX260EF29C6N
718317-EP2AGX260EF29C6N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX260EF29C6N 718317-EP2AGX260EF29C6N
Manufacturer: Intel Win Source Part Number: 718317-EP2AGX260EF29 C6N Mounting Style: SMD Number of LABs/CLBs: 10260 Number of Logic Elements/Cells: 244188 Total RAM Bits: 12038144 Part Status: Last Time Buy Categories: Integrated Circuits Supplier Device Package: 780-FBGA (29x29) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 780-BBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Family Part Number: EP2AGX260 Manufacturer Pack Quantity: 36 MSL Level: 3 (168 Hours) The number of I/O: 372 Supply Voltage (V): 0.87V ~ 0.93V

Manufacturer: Intel
Win Source Part Number: 718317-EP2AGX260EF29C6N
Mounting Style: SMD
Number of LABs/CLBs: 10260
Number of Logic Elements/Cells: 244188
Total RAM Bits: 12038144
Part Status: Last Time Buy
Categories: Integrated Circuits
Supplier Device Package: 780-FBGA (29x29)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 780-BBGA, FCBGA
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Family Part Number: EP2AGX260
Manufacturer Pack Quantity: 36
MSL Level: 3 (168 Hours)
The number of I/O: 372
Supply Voltage (V): 0.87V ~ 0.93V

Buy Now
500MHz FPGA Programmable Logic Device - 696-EP2AGX260EF29C6N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MHz FPGA Programmable Logic Device
696-EP2AGX260EF29C6N
500MHz FPGA Programmable Logic Device 696-EP2AGX260EF29C6N
Field Programmable Gate Array, 500MHz, 244188-Cell, CMOS, PBGA780, 29 X 29 MM, LEAD FREE, MS-034, FBGA-780 Product overview: EP2AGX260EF29C6N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2AGX260EF29C6N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 500MHz, 244188-Cell, CMOS, PBGA780, 29 X 29 MM, LEAD FREE, MS-034, FBGA-780 Product overview: EP2AGX260EF29C6N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2AGX260EF29C6N can be used for catalog matching and distributor lookup.

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP2AGX260EF29C6N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP2AGX260EF29C6N-ND
FPGAs (Field Programmable Gate Array) EP2AGX260EF29C6N-ND
Arria II GX Field Programmable Gate Array (FPGA) IC 372 12038144 244188 780-BBGA, FCBGA

Arria II GX Field Programmable Gate Array (FPGA) IC 372 12038144 244188 780-BBGA, FCBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP2AGX260EF29C6N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2AGX260EF29C6N
FPGAs (Field Programmable Gate Array) EP2AGX260EF29C6N
Arria II GX Field Programmable Gate Array (FPGA) IC 372 12038144 244188 780-BBGA, FCBGA

Arria II GX Field Programmable Gate Array (FPGA) IC 372 12038144 244188 780-BBGA, FCBGA

Buy Now
FPGA 244188 Cells 400MHz 40nm Technology 0.9V 780-Pin FC-FBGA - EP2AGX260EF29C6N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 244188 Cells 400MHz 40nm Technology 0.9V 780-Pin FC-FBGA
EP2AGX260EF29C6N
FPGA 244188 Cells 400MHz 40nm Technology 0.9V 780-Pin FC-FBGA EP2AGX260EF29C6N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX260EF29C6N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2AGX260EF29C6N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2AGX260EF29C6N
IC FPGA 372 I/O 780FBGA

IC FPGA 372 I/O 780FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP2AGX260EF29C6N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP2AGX260EF29C6N
FPGAs (Field Programmable Gate Array) EP2AGX260EF29C6N
IC FPGA 372 I/O 780FBGA

IC FPGA 372 I/O 780FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 718317-EP2AGX260EF29C6N 696-EP2AGX260EF29C6N EP2AGX260EF29C6N-ND EP2AGX260EF29C6N EP2AGX260EF29C6N EP2AGX260EF29C6N EP2AGX260EF29C6N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX260EF29C6N 500MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 244188 Cells 400MHz 40nm Technology 0.9V 780-Pin FC-FBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 244188 244188 244188
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 0.87V ~ 0.93V Other; 0.87V ~ 0.93V Other Other; 0.87V ~ 0.93V
Package Type Other; FBGA Other; 780-BBGA, FCBGA Other; 780-BBGA, FCBGA Other; FC-FBGA Other; 780-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - AT6002-4QC - Lingto Electronic Limited
Specs
System Gates 6000
Logic Cells / Logic Blocks 1024
User I/Os 96 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details