The EP2AGX190FF35C5G is part of the Arria II device family, which features a 40-nm low-power FPGA architecture optimized for ease of use. This device includes 76,120 adaptive logic modules (ALMs) and supports up to 190,000 logic elements (LEs), making it suitable for complex designs. It offers high-performance digital signal processing capabilities with embedded multipliers configurable for various precision levels, and operates at speeds up to 550 MHz. The FPGA supports up to 16 transceivers, capable of data rates between 600 Mbps and 6.375 Gbps, and includes dedicated circuitry for popular serial protocols such as PCIe, Ethernet, and Serial RapidIO. The device features a robust I/O configuration with up to 726 user I/O pins across 20 modular I/O banks, accommodating a wide range of single-ended and differential I/O standards. Power consumption is optimized, with typical PMA power usage around 100 mW at 3.125 Gbps. The device also includes advanced security features such as AES programming file encryption and offers a comprehensive library of intellectual property (IP) solutions for various applications. This combination of features makes the EP2AGX190FF35C5G a versatile choice for engineers looking to implement high-bandwidth, low-power designs.
Arria II GX Field Programmable Gate Array (FPGA) IC 612 10177536 181165 1152-BBGA, FCBGA
IC FPGA 612 I/O 1152FBGA
IC FPGA 612 I/O 1152FBGA
FPGA - Field Programmable Gate Array
Arria II GX Field Programmable Gate Array (FPGA) IC 612 10177536 181165 1152-BBGA, FCBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EP2AGX190FF35C5G-ND | EP2AGX190FF35C5G | EP2AGX190FF35C5G | EP2AGX190FF35C5G | EP2AGX190FF35C5G |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 1152-BBGA, FCBGA | Other; 1152-BBGA, FCBGA | |||
| Pins | 1152 | ||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |||
| Supply Voltage | Other | Other; 0.87V ~ 0.93V |