Intel Corporation FPGAs (Field Programmable Gate Array) EP2AGX190FF35C4N

Description
Arria II GX Field Programmable Gate Array (FPGA) IC 612 10177536 181165 1152-BBGA, FCBGA
Request a Quote Datasheet
Description
Arria II GX Field Programmable Gate Array (FPGA) IC 612 10177536 181165 1152-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - EP2AGX190FF35C4N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP2AGX190FF35C4N-ND
FPGAs (Field Programmable Gate Array) EP2AGX190FF35C4N-ND
Arria II GX Field Programmable Gate Array (FPGA) IC 612 10177536 181165 1152-BBGA, FCBGA

Arria II GX Field Programmable Gate Array (FPGA) IC 612 10177536 181165 1152-BBGA, FCBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX190FF35C4N - 203726-EP2AGX190FF35C4N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX190FF35C4N
203726-EP2AGX190FF35C4N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX190FF35C4N 203726-EP2AGX190FF35C4N
Manufacturer: Altera Win Source Part Number: 203726-EP2AGX190FF35 C4N Mounting: SMD (SMT) Number of I/O: 612 Number of LABs/CLBs: 7612 Number of Logic Elements/Cells: 181165 Total RAM Bits: 10177536 Family Name: EP2AGX190 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 1152-FBGA (35x35) Supply Voltage - Operating: 0.87 V to 0.93 V Alternative Parts (Cross-Reference): XC4VFX100-12FF1152I; XC4VFX100-12FF1152C; XC4VFX100-11FF1152IE S4; XC4VFX100-12FF1152CE S; Introduction Date: February 01, 2009 ECCN: 3A991 Country of Origin: Republic of Korea Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 203726-EP2AGX190FF35C4N
Mounting: SMD (SMT)
Number of I/O: 612
Number of LABs/CLBs: 7612
Number of Logic Elements/Cells: 181165
Total RAM Bits: 10177536
Family Name: EP2AGX190
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 1152-FBGA (35x35)
Supply Voltage - Operating: 0.87 V to 0.93 V
Alternative Parts (Cross-Reference): XC4VFX100-12FF1152I; XC4VFX100-12FF1152C; XC4VFX100-11FF1152IES4; XC4VFX100-12FF1152CES;
Introduction Date: February 01, 2009
ECCN: 3A991
Country of Origin: Republic of Korea
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
500MHz FPGA Programmable Logic Device - 696-EP2AGX190FF35C4N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MHz FPGA Programmable Logic Device
696-EP2AGX190FF35C4N
500MHz FPGA Programmable Logic Device 696-EP2AGX190FF35C4N
Field Programmable Gate Array, 500MHz, 181165-Cell, CMOS, PBGA1152, 35 X 35 MM, LEAD FREE, MS-034, FBGA-1152 Product overview: EP2AGX190FF35C4N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2AGX190FF35C4N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 500MHz, 181165-Cell, CMOS, PBGA1152, 35 X 35 MM, LEAD FREE, MS-034, FBGA-1152 Product overview: EP2AGX190FF35C4N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2AGX190FF35C4N can be used for catalog matching and distributor lookup.

Supplier's Site
FPGA 181165 Cells 500MHz 40nm Technology 0.9V 1152-Pin FC-FBGA - EP2AGX190FF35C4N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 181165 Cells 500MHz 40nm Technology 0.9V 1152-Pin FC-FBGA
EP2AGX190FF35C4N
FPGA 181165 Cells 500MHz 40nm Technology 0.9V 1152-Pin FC-FBGA EP2AGX190FF35C4N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX190FF35C4N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2AGX190FF35C4N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2AGX190FF35C4N
IC FPGA 612 I/O 1152FBGA

IC FPGA 612 I/O 1152FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP2AGX190FF35C4N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP2AGX190FF35C4N
FPGAs (Field Programmable Gate Array) EP2AGX190FF35C4N
IC FPGA 612 I/O 1152FBGA

IC FPGA 612 I/O 1152FBGA

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX190FF35C4N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2AGX190FF35C4N
Embedded - FPGAs (Field Programmable Gate Array) EP2AGX190FF35C4N
IC FPGA 612 I/O 1152FBGA

IC FPGA 612 I/O 1152FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP2AGX190FF35C4N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2AGX190FF35C4N
FPGAs (Field Programmable Gate Array) EP2AGX190FF35C4N
Arria II GX Field Programmable Gate Array (FPGA) IC 612 10177536 181165 1152-BBGA, FCBGA

Arria II GX Field Programmable Gate Array (FPGA) IC 612 10177536 181165 1152-BBGA, FCBGA

Buy Now

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number EP2AGX190FF35C4N-ND 203726-EP2AGX190FF35C4N 696-EP2AGX190FF35C4N EP2AGX190FF35C4N EP2AGX190FF35C4N EP2AGX190FF35C4N EP2AGX190FF35C4N EP2AGX190FF35C4N
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX190FF35C4N 500MHz FPGA Programmable Logic Device FPGA 181165 Cells 500MHz 40nm Technology 0.9V 1152-Pin FC-FBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; 1152-BBGA, FCBGA Other; 1152-FBGA (35x35) Other; FBGA Other; FC-FBGA Other; 1152-BBGA, FCBGA Other; 1152-BBGA, FCBGA
Pins 1152
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 181165 181165 181165 181165
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K400BC652-2XV - Lingto Electronic Limited
Specs
System Gates 1.05E6
Logic Cells / Logic Blocks 16640
User I/Os 502 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details