Win Source Part Number: 1221396-EP2AGX190EF2
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Arria II GX
Package: Tray
Standard Package: 36
Mounting: SMD (SMT)
Number of I/O: 372
Number of LABs/CLBs: 7612
Number of Logic Elements/Cells: 181165
Total RAM Bits: 10177536
Voltage - Supply: 0.87V ~ 0.93V
Package / Case: 780-BBGA, FCBGA
Supplier Device Package: 780-FBGA (29x29)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 971788
Base Product Number: EP2AGX190
FPGA Arria® II GX Family 181165 Cells 500MHz 40nm Technology 0.9V 780-Pin FC-FBGA Product overview: EP2AGX190EF29I5G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, 0.9V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHz, 0.9V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2AGX190EF29I5G
Arria II GX Field Programmable Gate Array (FPGA) IC 372 10177536 181165 780-BBGA, FCBGA
Arria II GX Field Programmable Gate Array (FPGA) IC 372 10177536 181165 780-BBGA, FCBGA
IC FPGA 372 I/O 780FBGA
IC FPGA 372 I/O 780FBGA
FPGA - Field Programmable Gate Array
IC FPGA 372 I/O 780FBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1221396-EP2AGX190EF29I5G | 696-EP2AGX190EF29I5G | EP2AGX190EF29I5G-ND | EP2AGX190EF29I5G | EP2AGX190EF29I5G | EP2AGX190EF29I5G | EP2AGX190EF29I5G | EP2AGX190EF29I5G |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | 500MHz 0.9V FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 181165 | 181165 | 181165 | |||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||||
| Supply Voltage | Other; 0.87V ~ 0.93V | Other; 0.87V ~ 0.93V | Other; 0.87V ~ 0.93V | Other | ||||
| Package Type | Other; Tray | Other; 780-BBGA, FCBGA | Other; 780-BBGA, FCBGA | Other; 780-BBGA, FCBGA |